PACE Soldering System, Wjs 100, Std Cubby; Supply Voltage V Ac Pace 8007-0559

Description
SOLDERING SYSTEM, WJS 100, STD CUBBY; Supply Voltage V AC:230V; Heat Temperature Max:454°C; Output Power:120W; Kit Contents:Solder Station, Solder Hand-piece, Iron Stand; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet
Description
SOLDERING SYSTEM, WJS 100, STD CUBBY; Supply Voltage V AC:230V; Heat Temperature Max:454°C; Output Power:120W; Kit Contents:Solder Station, Solder Hand-piece, Iron Stand; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering System, Wjs 100, Std Cubby; Supply Voltage V Ac Pace - 56T2704 - Newark, An Avnet Company
Chicago, IL, United States
Soldering System, Wjs 100, Std Cubby; Supply Voltage V Ac Pace
56T2704
Soldering System, Wjs 100, Std Cubby; Supply Voltage V Ac Pace 56T2704
SOLDERING SYSTEM, WJS 100, STD CUBBY; Supply Voltage V AC:230V; Heat Temperature Max:454°C; Output Power:120W; Kit Contents:Solder Station, Solder Hand-piece, Iron Stand; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

SOLDERING SYSTEM, WJS 100, STD CUBBY; Supply Voltage V AC:230V; Heat Temperature Max:454°C; Output Power:120W; Kit Contents:Solder Station, Solder Hand-piece, Iron Stand; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 56T2704
Product Name Soldering System, Wjs 100, Std Cubby; Supply Voltage V Ac Pace
Output Power Capability 120W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Stations - 2024512 - RS Components, Ltd.
Specs
Equipment Type Complete System
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Hand-Held Induction Heating System - Voyager HHT™ - Inductotherm Group
Specs
Equipment Type Complete System; Gun / Iron
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 10 kwatts
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FLB-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz
View Details
HyPerformance Plasma Systems - HPR800XD - Hypertherm, Inc.
Specs
Equipment Type Complete System
Process Capability Cutting / Gouging Equipment; Arc
Input Phase Three Phase Power
View Details