PACE TJ-85 ThermoJet Kit with Tip & Tool Stand (IntelliHeat) 6993-0270-P1

Description
The TJ-85 ThermoJet is a precision air pencil that is ideal for delivering concentration heat for the installation and removal of ship components, SOTs, SOICs, PLCCs, and QFPs. Multiple quick-change nozzle sizes are available. The handpiece features a slim design for maximum operator comfort and control. Kit comprises TJ-85, Handpiece Cubby & Footpedal.
Datasheet
Description
The TJ-85 ThermoJet is a precision air pencil that is ideal for delivering concentration heat for the installation and removal of ship components, SOTs, SOICs, PLCCs, and QFPs. Multiple quick-change nozzle sizes are available. The handpiece features a slim design for maximum operator comfort and control. Kit comprises TJ-85, Handpiece Cubby & Footpedal.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Southern Pines, NC, USA
TJ-85 ThermoJet Kit with Tip & Tool Stand (IntelliHeat)
6993-0270-P1
TJ-85 ThermoJet Kit with Tip & Tool Stand (IntelliHeat) 6993-0270-P1
The TJ-85 ThermoJet is a precision air pencil that is ideal for delivering concentration heat for the installation and removal of ship components, SOTs, SOICs, PLCCs, and QFPs. Multiple quick-change nozzle sizes are available. The handpiece features a slim design for maximum operator comfort and control. Kit comprises TJ-85, Handpiece Cubby & Footpedal.

The TJ-85 ThermoJet is a precision air pencil that is ideal for delivering concentration heat for the installation and removal of ship components, SOTs, SOICs, PLCCs, and QFPs. Multiple quick-change nozzle sizes are available. The handpiece features a slim design for maximum operator comfort and control. Kit comprises TJ-85, Handpiece Cubby & Footpedal.

Supplier's Site
Handpiece Kit With Tool Stand; Supply Voltage V Ac Pace - 25M5069 - Newark, An Avnet Company
Chicago, IL, United States
Handpiece Kit With Tool Stand; Supply Voltage V Ac Pace
25M5069
Handpiece Kit With Tool Stand; Supply Voltage V Ac Pace 25M5069
HANDPIECE KIT WITH TOOL STAND; Supply Voltage V AC:230V; Output Power:-; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

HANDPIECE KIT WITH TOOL STAND; Supply Voltage V AC:230V; Output Power:-; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PACE Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 6993-0270-P1 25M5069
Product Name TJ-85 ThermoJet Kit with Tip & Tool Stand (IntelliHeat) Handpiece Kit With Tool Stand; Supply Voltage V Ac Pace
Equipment Type TJ-85 ThermoJet Kit with Tip & Tool Stand (IntelliHeat)
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 115166 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Ultrasonic Soldering Equipment -  - Cleaning Technologies Group
Cleaning Technologies Group
Specs
Equipment Type Complete System
Process Capability Hot Dip Brazing / Soldering; Soldering Stations, Irons & Accessories
Material Capability Glass, Aluminum, Tin, and Removal of Gold and Silver Platings, and other Metals
View Details
Single Side Girth Welder - BGW-1000 - BUG-O Systems, Inc.
Specs
Equipment Type Complete System
Process Capability Submerged Arc; Welding
Thickness Capability 5/16" to 1-9/16"
View Details