PACE Tip-Heater Cartridge Solder Iron, 230V; Supply Voltage V Ac Pace 6993-0316-P1

Description
TIP-HEATER CARTRIDGE SOLDER IRON, 230V; Supply Voltage V AC:230V; Output Power:-; Heat Temperature Max:-; Product Range:AccuDrive Series; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
TIP-HEATER CARTRIDGE SOLDER IRON, 230V; Supply Voltage V AC:230V; Output Power:-; Heat Temperature Max:-; Product Range:AccuDrive Series; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Tip-Heater Cartridge Solder Iron operates at a supply voltage of 230V and is designed for use with the ADS200 Production Soldering Station. It features a sleek design with ergonomic handling and a cool touch, facilitating continuous production soldering tasks. This product is part of the AccuDrive series and is compliant with RoHS regulations, ensuring it meets environmental standards. The specific output power and maximum heat temperature are not provided in the available datasheet.

Datasheet Summary
Powered by GS/AI

The Tip-Heater Cartridge Solder Iron operates at a supply voltage of 230V and is designed for use with the ADS200 Production Soldering Station. It features a sleek design with ergonomic handling and a cool touch, facilitating continuous production soldering tasks. This product is part of the AccuDrive series and is compliant with RoHS regulations, ensuring it meets environmental standards. The specific output power and maximum heat temperature are not provided in the available datasheet.

Suppliers

Company
Product
Description
Supplier Links
Tip-Heater Cartridge Solder Iron, 230V; Supply Voltage V Ac Pace - 81AC3142 - Newark, An Avnet Company
Chicago, IL, United States
Tip-Heater Cartridge Solder Iron, 230V; Supply Voltage V Ac Pace
81AC3142
Tip-Heater Cartridge Solder Iron, 230V; Supply Voltage V Ac Pace 81AC3142
TIP-HEATER CARTRIDGE SOLDER IRON, 230V; Supply Voltage V AC:230V; Output Power:-; Heat Temperature Max:-; Product Range:AccuDrive Series; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TIP-HEATER CARTRIDGE SOLDER IRON, 230V; Supply Voltage V AC:230V; Output Power:-; Heat Temperature Max:-; Product Range:AccuDrive Series; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 81AC3142
Product Name Tip-Heater Cartridge Solder Iron, 230V; Supply Voltage V Ac Pace
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631934 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldAware® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz
View Details