PACE Power Unit, St115, 230V; Supply Voltage V Ac Pace 8007-0523

Description
POWER UNIT, ST115, 230V; Supply Voltage V AC:230V; Power Rating:120W; For Use With:Pace ST115 Rework System; Product Range:-; Plug Type:-; SVHC:No SVHC (12-Jan-2017); External Depth:254mm; External Width:171mm; Height:88mm; Power RoHS Compliant: Yes
Datasheet
Description
POWER UNIT, ST115, 230V; Supply Voltage V AC:230V; Power Rating:120W; For Use With:Pace ST115 Rework System; Product Range:-; Plug Type:-; SVHC:No SVHC (12-Jan-2017); External Depth:254mm; External Width:171mm; Height:88mm; Power RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Unit, St115, 230V; Supply Voltage V Ac Pace - 51R8229 - Newark, An Avnet Company
Chicago, IL, United States
Power Unit, St115, 230V; Supply Voltage V Ac Pace
51R8229
Power Unit, St115, 230V; Supply Voltage V Ac Pace 51R8229
POWER UNIT, ST115, 230V; Supply Voltage V AC:230V; Power Rating:120W; For Use With:Pace ST115 Rework System; Product Range:-; Plug Type:-; SVHC:No SVHC (12-Jan-2017); External Depth:254mm; External Width:171mm; Height:88mm; Power RoHS Compliant: Yes

POWER UNIT, ST115, 230V; Supply Voltage V AC:230V; Power Rating:120W; For Use With:Pace ST115 Rework System; Product Range:-; Plug Type:-; SVHC:No SVHC (12-Jan-2017); External Depth:254mm; External Width:171mm; Height:88mm; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 51R8229
Product Name Power Unit, St115, 230V; Supply Voltage V Ac Pace
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 122209 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-FHA-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details