PACE Soldering Station With Isb Tool Stand; Supply Voltage V Ac Pace 8007-0581

Description
SOLDERING STATION WITH ISB TOOL STAND; Supply Voltage V AC:230V; Heat Temperature Max:454°C; Output Power:120W; Kit Contents:ADS200 Soldering Station, Instant SetBack (ISB) Tool Stand & TD-200 Handpiece; Product Range:AccuDrive RoHS Compliant: Yes
Datasheet
Description
SOLDERING STATION WITH ISB TOOL STAND; Supply Voltage V AC:230V; Heat Temperature Max:454°C; Output Power:120W; Kit Contents:ADS200 Soldering Station, Instant SetBack (ISB) Tool Stand & TD-200 Handpiece; Product Range:AccuDrive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Station With Isb Tool Stand; Supply Voltage V Ac Pace - 69AC1576 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station With Isb Tool Stand; Supply Voltage V Ac Pace
69AC1576
Soldering Station With Isb Tool Stand; Supply Voltage V Ac Pace 69AC1576
SOLDERING STATION WITH ISB TOOL STAND; Supply Voltage V AC:230V; Heat Temperature Max:454°C; Output Power:120W; Kit Contents:ADS200 Soldering Station, Instant SetBack (ISB) Tool Stand & TD-200 Handpiece; Product Range:AccuDrive RoHS Compliant: Yes

SOLDERING STATION WITH ISB TOOL STAND; Supply Voltage V AC:230V; Heat Temperature Max:454°C; Output Power:120W; Kit Contents:ADS200 Soldering Station, Instant SetBack (ISB) Tool Stand & TD-200 Handpiece; Product Range:AccuDrive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 69AC1576
Product Name Soldering Station With Isb Tool Stand; Supply Voltage V Ac Pace
Output Power Capability 120W
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 115169 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details