TIP-HEATER CART SOLDER IRON W/SETBACK TS; Supply Voltage V AC:230V; Output Power:-; Heat Temperature Max:-; Product Range:AccuDrive Series; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Welding, Brazing, and Soldering Equipment |
| Product Number | 81AC3143 |
| Product Name | Tip-Heater Cart Solder Iron W/setback Ts; Supply Voltage V Ac Pace |