PACE Power Unit, Mbt 301, 2 Ch; Supply Voltage V Ac Pace 8007-0481

Description
POWER UNIT, MBT 301, 2 CH; Supply Voltage V AC:230V; Power Rating:240W; For Use With:Pace MBT301E Rework System; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); External Depth:260mm; External Width:165mm; Frequency:50Hz; RoHS Compliant: Yes
Datasheet
Description
POWER UNIT, MBT 301, 2 CH; Supply Voltage V AC:230V; Power Rating:240W; For Use With:Pace MBT301E Rework System; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); External Depth:260mm; External Width:165mm; Frequency:50Hz; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Unit, Mbt 301, 2 Ch; Supply Voltage V Ac Pace - 51R8227 - Newark, An Avnet Company
Chicago, IL, United States
Power Unit, Mbt 301, 2 Ch; Supply Voltage V Ac Pace
51R8227
Power Unit, Mbt 301, 2 Ch; Supply Voltage V Ac Pace 51R8227
POWER UNIT, MBT 301, 2 CH; Supply Voltage V AC:230V; Power Rating:240W; For Use With:Pace MBT301E Rework System; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); External Depth:260mm; External Width:165mm; Frequency:50Hz; RoHS Compliant: Yes

POWER UNIT, MBT 301, 2 CH; Supply Voltage V AC:230V; Power Rating:240W; For Use With:Pace MBT301E Rework System; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); External Depth:260mm; External Width:165mm; Frequency:50Hz; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 51R8227
Product Name Power Unit, Mbt 301, 2 Ch; Supply Voltage V Ac Pace
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering & Reworking Tools - 1849016 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot II Thermocouple Welder - 20-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #14 Gauge or Finer, and #8 or Lighter Studs
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMA-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details