PACE Soldering System, St 65/sx-90; Supply Voltage V Ac Pace 8007-0516

Description
SOLDERING SYSTEM, ST 65/SX-90; Supply Voltage V AC:230V; Heat Temperature Max:482°C; Output Power:90W; Kit Contents:ST65 Power Supply, SX-100 Sodr-X-Tractor; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet
Description
SOLDERING SYSTEM, ST 65/SX-90; Supply Voltage V AC:230V; Heat Temperature Max:482°C; Output Power:90W; Kit Contents:ST65 Power Supply, SX-100 Sodr-X-Tractor; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering System, St 65/sx-90; Supply Voltage V Ac Pace - 52R2372 - Newark, An Avnet Company
Chicago, IL, United States
Soldering System, St 65/sx-90; Supply Voltage V Ac Pace
52R2372
Soldering System, St 65/sx-90; Supply Voltage V Ac Pace 52R2372
SOLDERING SYSTEM, ST 65/SX-90; Supply Voltage V AC:230V; Heat Temperature Max:482°C; Output Power:90W; Kit Contents:ST65 Power Supply, SX-100 Sodr-X-Tractor; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

SOLDERING SYSTEM, ST 65/SX-90; Supply Voltage V AC:230V; Heat Temperature Max:482°C; Output Power:90W; Kit Contents:ST65 Power Supply, SX-100 Sodr-X-Tractor; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 52R2372
Product Name Soldering System, St 65/sx-90; Supply Voltage V Ac Pace
Output Power Capability 90W
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 104418 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT®  Welding Carriage Auto-Weld System - GK-200-FMA-A - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details