PACE Datasheets for Fume and Smoke Collectors
Fume and smoke collectors remove very small particulates out of air which smoke and fumes are comprised of. The removal of these particulates is important for improving air quality and reducing unwanted odor.
Fume and Smoke Collectors: Learn more
| Product Name | Notes |
|---|---|
| The Arm-Evac 200 is designed to meet the needs of light-duty production as well as rework and repair operations. Lightweight and compact, the Arm-Evac 200 installs in minutes. A wide... | |
| The Arm-Evac 250 is ideal for heavy-duty operations that need high capacity and continuous particle filter monitoring. Incorporating microprocessor technology, an easy-to-read graphical LED filter condition monitor changes from green... | |
| The Arm-Evac 50 is a unique, portable, cost-effective, bench-top fume extractor that provides wide area fume extraction or highly efficient source capture at two points using the optional arm attachment... | |
| The Arm-Evac 500 is perfectly suited for high performance, cellular manufacturing activities and provides fume extraction for up to 6 workstations. This unit boasts a high airflow motor pump with... | |
| The best protection from harmful fumes in its price range. The Arm-Evac 105 is portable, compact and can be easily placed on or under a workbench. The unit features a... |