PACE Soldering Station With Tool Stand; Supply Voltage V Ac Pace 8007-0580

Description
SOLDERING STATION WITH TOOL STAND; Supply Voltage V AC:230V; Heat Temperature Max:454°C; Output Power:120W; Kit Contents:ADS200 Soldering Station with Standard Tool Stand & TD-200 Handpiece; Product Range:AccuDrive Series; Plug RoHS Compliant: Yes
Datasheet
Description
SOLDERING STATION WITH TOOL STAND; Supply Voltage V AC:230V; Heat Temperature Max:454°C; Output Power:120W; Kit Contents:ADS200 Soldering Station with Standard Tool Stand & TD-200 Handpiece; Product Range:AccuDrive Series; Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Station With Tool Stand; Supply Voltage V Ac Pace - 69AC1575 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Station With Tool Stand; Supply Voltage V Ac Pace
69AC1575
Soldering Station With Tool Stand; Supply Voltage V Ac Pace 69AC1575
SOLDERING STATION WITH TOOL STAND; Supply Voltage V AC:230V; Heat Temperature Max:454°C; Output Power:120W; Kit Contents:ADS200 Soldering Station with Standard Tool Stand & TD-200 Handpiece; Product Range:AccuDrive Series; Plug RoHS Compliant: Yes

SOLDERING STATION WITH TOOL STAND; Supply Voltage V AC:230V; Heat Temperature Max:454°C; Output Power:120W; Kit Contents:ADS200 Soldering Station with Standard Tool Stand & TD-200 Handpiece; Product Range:AccuDrive Series; Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 69AC1575
Product Name Soldering Station With Tool Stand; Supply Voltage V Ac Pace
Output Power Capability 120W
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 1372236 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details