PACE Ir Preheater, 200 Deg C, 1.6Kw, 230Vac; Supply Voltage V Ac Pace PH100E

Description
IR PREHEATER, 200 DEG C, 1.6KW, 230VAC; Supply Voltage V AC:230V; Heat Temperature Max:200°C; Output Power:1.6kW; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
IR PREHEATER, 200 DEG C, 1.6KW, 230VAC; Supply Voltage V AC:230V; Heat Temperature Max:200°C; Output Power:1.6kW; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ir Preheater, 200 Deg C, 1.6Kw, 230Vac; Supply Voltage V Ac Pace - 17AC5525 - Newark, An Avnet Company
Chicago, IL, United States
Ir Preheater, 200 Deg C, 1.6Kw, 230Vac; Supply Voltage V Ac Pace
17AC5525
Ir Preheater, 200 Deg C, 1.6Kw, 230Vac; Supply Voltage V Ac Pace 17AC5525
IR PREHEATER, 200 DEG C, 1.6KW, 230VAC; Supply Voltage V AC:230V; Heat Temperature Max:200°C; Output Power:1.6kW; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IR PREHEATER, 200 DEG C, 1.6KW, 230VAC; Supply Voltage V AC:230V; Heat Temperature Max:200°C; Output Power:1.6kW; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 17AC5525
Product Name Ir Preheater, 200 Deg C, 1.6Kw, 230Vac; Supply Voltage V Ac Pace
Output Power Capability 1.6kW
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 7719518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
HotSpot I Thermocouple Welder - 10-A10120 - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
Material Capability Thermocouple Wire Pairs of #24 Gauge or Finer (#20 for J, K & E)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RMA-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details