PACE Soldering System, Benchtop, Prc 2000; Supply Voltage V Ac Pace 8007-0133

Description
SOLDERING SYSTEM, BENCHTOP, PRC 2000; Supply Voltage V AC:230V; Heat Temperature Max:482°C; Output Power:400W; Kit Contents:PRC 2000 Rework Station, Hand-piece; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet
Description
SOLDERING SYSTEM, BENCHTOP, PRC 2000; Supply Voltage V AC:230V; Heat Temperature Max:482°C; Output Power:400W; Kit Contents:PRC 2000 Rework Station, Hand-piece; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering System, Benchtop, Prc 2000; Supply Voltage V Ac Pace - 52R2370 - Newark, An Avnet Company
Chicago, IL, United States
Soldering System, Benchtop, Prc 2000; Supply Voltage V Ac Pace
52R2370
Soldering System, Benchtop, Prc 2000; Supply Voltage V Ac Pace 52R2370
SOLDERING SYSTEM, BENCHTOP, PRC 2000; Supply Voltage V AC:230V; Heat Temperature Max:482°C; Output Power:400W; Kit Contents:PRC 2000 Rework Station, Hand-piece; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

SOLDERING SYSTEM, BENCHTOP, PRC 2000; Supply Voltage V AC:230V; Heat Temperature Max:482°C; Output Power:400W; Kit Contents:PRC 2000 Rework Station, Hand-piece; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019); External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 52R2370
Product Name Soldering System, Benchtop, Prc 2000; Supply Voltage V Ac Pace
Output Power Capability 400W
Unlock Full Specs
to access all available technical data

Similar Products

Desoldering Nozzles - 4795926 - RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories; Desoldering
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Band Saw Blade Welder -  - Grob, Inc.
Specs
Equipment Type Complete System
Process Capability Welding
Input Phase Single Phase Power
View Details
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Pro Spot Industrial, Division of Pro Spot International, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding
View Details