PACE SX-100 Sodr-X-Tractor with Tip & Tool Stand (SensaTemp, Black Connector) 6993-0213-P1

Description
The SX-100 Sodr-X-Tractor is the solder extraction handpiece for high volume operations. It uses PACE's new SX-100 desoldering tips, the longest lasting desoldering tips availible on the market today. The SX-100 features a disposable collection chamber to maximize productivity and can also be used with a cleanable glass chamber if desired. The SX-100 has a wide range of standard and precision desoldering tips for when access is tight! Tips supplied separately.
Description
The SX-100 Sodr-X-Tractor is the solder extraction handpiece for high volume operations. It uses PACE's new SX-100 desoldering tips, the longest lasting desoldering tips availible on the market today. The SX-100 features a disposable collection chamber to maximize productivity and can also be used with a cleanable glass chamber if desired. The SX-100 has a wide range of standard and precision desoldering tips for when access is tight! Tips supplied separately.
Datasheet
Datasheet Summary
Powered by GS/AI

The SX-100 Sodr-X-Tractor is a high-performance vacuum desoldering tool designed for both Thru-Hole desoldering and SMT land clean-up. It is compatible with PACE's SX-100 desoldering tips, which are noted for their longevity. The tool features a disposable collection chamber to enhance productivity, with an option for a cleanable glass chamber. It supports a variety of standard and precision desoldering tips, making it suitable for applications requiring access in tight spaces. The SX-100 is part of PACE's SensaTemp technology, which ensures temperature stability and efficient thermal management during operation. This product is ideal for engineers seeking a reliable solution for high-volume desoldering tasks.

Datasheet Summary
Powered by GS/AI

The SX-100 Sodr-X-Tractor is a high-performance vacuum desoldering tool designed for both Thru-Hole desoldering and SMT land clean-up. It is compatible with PACE's SX-100 desoldering tips, which are noted for their longevity. The tool features a disposable collection chamber to enhance productivity, with an option for a cleanable glass chamber. It supports a variety of standard and precision desoldering tips, making it suitable for applications requiring access in tight spaces. The SX-100 is part of PACE's SensaTemp technology, which ensures temperature stability and efficient thermal management during operation. This product is ideal for engineers seeking a reliable solution for high-volume desoldering tasks.

Suppliers

Company
Product
Description
Supplier Links
SX-100 Sodr-X-Tractor with Tip & Tool Stand (SensaTemp, Black Connector) - 6993-0213-P1 - PACE
Southern Pines, NC, USA
SX-100 Sodr-X-Tractor with Tip & Tool Stand (SensaTemp, Black Connector)
6993-0213-P1
SX-100 Sodr-X-Tractor with Tip & Tool Stand (SensaTemp, Black Connector) 6993-0213-P1
The SX-100 Sodr-X-Tractor is the solder extraction handpiece for high volume operations. It uses PACE's new SX-100 desoldering tips, the longest lasting desoldering tips availible on the market today. The SX-100 features a disposable collection chamber to maximize productivity and can also be used with a cleanable glass chamber if desired. The SX-100 has a wide range of standard and precision desoldering tips for when access is tight! Tips supplied separately.

The SX-100 Sodr-X-Tractor is the solder extraction handpiece for high volume operations. It uses PACE's new SX-100 desoldering tips, the longest lasting desoldering tips availible on the market today. The SX-100 features a disposable collection chamber to maximize productivity and can also be used with a cleanable glass chamber if desired. The SX-100 has a wide range of standard and precision desoldering tips for when access is tight! Tips supplied separately.

Supplier's Site
Desoldering Tool With Stand; Supply Voltage V Ac Pace - 70C2398 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Tool With Stand; Supply Voltage V Ac Pace
70C2398
Desoldering Tool With Stand; Supply Voltage V Ac Pace 70C2398
DESOLDERING TOOL WITH STAND; Supply Voltage V AC:230V; Output Power:-; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA

DESOLDERING TOOL WITH STAND; Supply Voltage V AC:230V; Output Power:-; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  PACE Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment Welding, Brazing, and Soldering Equipment
Product Number 6993-0213-P1 70C2398
Product Name SX-100 Sodr-X-Tractor with Tip & Tool Stand (SensaTemp, Black Connector) Desoldering Tool With Stand; Supply Voltage V Ac Pace
Equipment Type SX-100 Sodr-X-Tractor with Tip & Tool Stand (SensaTemp, Black Connector)
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Iron Tips - 2024554 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
TD-100 Tips - 1126-0631-P1 - PACE
Specs
Equipment Type TD-100 Tips
Process Capability Soldering Stations, Irons & Accessories
View Details
Agw Automatic Girth Welde - Agw Sub-arc - Koike Aronson/Ransome, Inc.
Koike Aronson/Ransome, Inc.
Specs
Process Capability Welding (optional feature)
View Details