PACE Tip-Heater Cart Solder Iron W/tool Stand; Supply Voltage V Ac Pace 6993-0318-P1

Description
TIP-HEATER CART SOLDER IRON W/TOOL STAND; Supply Voltage V AC:230V; Output Power:-; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
TIP-HEATER CART SOLDER IRON W/TOOL STAND; Supply Voltage V AC:230V; Output Power:-; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip-Heater Cart Solder Iron W/tool Stand; Supply Voltage V Ac Pace - 81AC3144 - Newark, An Avnet Company
Chicago, IL, United States
Tip-Heater Cart Solder Iron W/tool Stand; Supply Voltage V Ac Pace
81AC3144
Tip-Heater Cart Solder Iron W/tool Stand; Supply Voltage V Ac Pace 81AC3144
TIP-HEATER CART SOLDER IRON W/TOOL STAND; Supply Voltage V AC:230V; Output Power:-; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TIP-HEATER CART SOLDER IRON W/TOOL STAND; Supply Voltage V AC:230V; Output Power:-; Heat Temperature Max:-; Product Range:-; Plug Type:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 81AC3144
Product Name Tip-Heater Cart Solder Iron W/tool Stand; Supply Voltage V Ac Pace
Unlock Full Specs
to access all available technical data

Similar Products

Thermatool™ - ThermaView™ - Inductotherm Group
Specs
Equipment Type Weld Monitor or Controller
Process Capability Welding
Parameters Monitored Power; Welder kW output, weld frequency and impedance matching
View Details
Welders - 1895258 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details
Stud Welding System - Proweld ARC-3000 - Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; MIG (GMAW); Multi-process; Stud / Nut Welding; Stick (SMAW)
Thickness Capability 1/4" - 1 1/4"
View Details
LCD Repair Station - Emerald Series - AMADA Weld Tech
Specs
Equipment Type Complete System; PowerSource / Station; Weld Monitor or Controller
Process Capability Reflow; Soldering Stations, Irons & Accessories
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; International Power or Voltages - 50 Hz
View Details