PACE Datasheets for Air Filters (industrial)

Industrial air filters reduce the number of particles in the air that passes through them.
Air Filters (industrial): Learn more

Product Name Notes
85%EU 8Recommended for soldering applications where normal volumes of fumes are being generated for 1 or 2 shifts.
90% ArrestanceEU 4Prefilters should be changed regularly to maximize the life of the main filter.
99.99%EU 13Recommended for applications in a clean room environments or where the highest level of filtration efficiency is required.
99.99%EU 13Recommended for applications in a clean room environments or where the highest level of filtration efficiency is required
ARM-EVAC 105 General Purpose Filter
For High Volume Applications. Must be used only with 8883-0987-P1
FX 50 Replacement Economy Filter pk5
Prefilters should be changed regularly to maximize the life of the main filter.
Recommended for any benchtop application where adhesives, solvents, or cleaners are used in small quantities and not in large containers as baths.
Recommended for soldering applications where cost-effective solutions are required. Ideal for applications where coarse dust is generated.
Recommended for soldering applications where cost-effective solutions are required. Ideal for applications where coarse particulates are generated.
Recommended for soldering applications where heavy volumes of fumes are generated or where operations are running 3 shifts. Filter contains additional filter media so it will last longer than the...
The carbon filter will remove the organic volitiles sound in solder fume from the air stream.