PACE ST 1600 - Programmable Pre-Heater with Built-in PCB Holder 8007-0563

Description
The most powerful 4-Zone Pre-heater available. The ST 1600 from PACE is the most powerful and fl exible pre-heating system available on the market today. The system features four 400 watt IR heaters for a total power output of 1600 Watts. Each of the four heaters can be turned on or off independently and can be set to it’s own unique temperature; giving the user complete control and flexibility. The ST 1600 fi ts easily onto any electronics’ workbench. The system comes standard with an integrated PCB holder with a 305 mm x 406 mm (12" x 16") capacity.The ST 1600 is fully programmable and possesses the unique programming features that you expect from PACE. These features include: password protection, auto-off timer, â°C/â°F, and “Scan Mode†where the system will display the “set†and “actual†temperatures of the individual heaters. Additionally, the system can be put into a closed loop control mode where the heater activity is controlled by a thermocouple placed on the PCB being worked on.High mass, Lead Free PCBs are no longer a problem when using the ST 1600! Using auxiliary heating or “Pre-Heating†allows the successful completion of soldering or desoldering operations without having to use dangerous, damaging high temperatures. The ST 1600 will improve productivity, allow for a safe process, and reduce operator frustration when working with challenging PCBs.The ST 1600 features a steel housing and frame for maximum durability and has four adjustable feet to elevate, lower, or angle the system.
Description
The most powerful 4-Zone Pre-heater available. The ST 1600 from PACE is the most powerful and fl exible pre-heating system available on the market today. The system features four 400 watt IR heaters for a total power output of 1600 Watts. Each of the four heaters can be turned on or off independently and can be set to it’s own unique temperature; giving the user complete control and flexibility. The ST 1600 fi ts easily onto any electronics’ workbench. The system comes standard with an integrated PCB holder with a 305 mm x 406 mm (12" x 16") capacity.The ST 1600 is fully programmable and possesses the unique programming features that you expect from PACE. These features include: password protection, auto-off timer, â°C/â°F, and “Scan Mode†where the system will display the “set†and “actual†temperatures of the individual heaters. Additionally, the system can be put into a closed loop control mode where the heater activity is controlled by a thermocouple placed on the PCB being worked on.High mass, Lead Free PCBs are no longer a problem when using the ST 1600! Using auxiliary heating or “Pre-Heating†allows the successful completion of soldering or desoldering operations without having to use dangerous, damaging high temperatures. The ST 1600 will improve productivity, allow for a safe process, and reduce operator frustration when working with challenging PCBs.The ST 1600 features a steel housing and frame for maximum durability and has four adjustable feet to elevate, lower, or angle the system.

Suppliers

Company
Product
Description
Supplier Links
Southern Pines, NC, USA
ST 1600 - Programmable Pre-Heater with Built-in PCB Holder
8007-0563
ST 1600 - Programmable Pre-Heater with Built-in PCB Holder 8007-0563
The most powerful 4-Zone Pre-heater available. The ST 1600 from PACE is the most powerful and fl exible pre-heating system available on the market today. The system features four 400 watt IR heaters for a total power output of 1600 Watts. Each of the four heaters can be turned on or off independently and can be set to it’s own unique temperature; giving the user complete control and flexibility. The ST 1600 fi ts easily onto any electronics’ workbench. The system comes standard with an integrated PCB holder with a 305 mm x 406 mm (12" x 16") capacity.The ST 1600 is fully programmable and possesses the unique programming features that you expect from PACE. These features include: password protection, auto-off timer, â°C/â°F, and “Scan Mode†where the system will display the “set†and “actual†temperatures of the individual heaters. Additionally, the system can be put into a closed loop control mode where the heater activity is controlled by a thermocouple placed on the PCB being worked on.High mass, Lead Free PCBs are no longer a problem when using the ST 1600! Using auxiliary heating or “Pre-Heating†allows the successful completion of soldering or desoldering operations without having to use dangerous, damaging high temperatures. The ST 1600 will improve productivity, allow for a safe process, and reduce operator frustration when working with challenging PCBs.The ST 1600 features a steel housing and frame for maximum durability and has four adjustable feet to elevate, lower, or angle the system.

The most powerful 4-Zone Pre-heater available. The ST 1600 from PACE is the most powerful and fl exible pre-heating system available on the market today. The system features four 400 watt IR heaters for a total power output of 1600 Watts. Each of the four heaters can be turned on or off independently and can be set to it’s own unique temperature; giving the user complete control and flexibility. The ST 1600 fi ts easily onto any electronics’ workbench. The system comes standard with an integrated PCB holder with a 305 mm x 406 mm (12" x 16") capacity.The ST 1600 is fully programmable and possesses the unique programming features that you expect from PACE. These features include: password protection, auto-off timer, °C/°F, and “Scan Mode†where the system will display the “set†and “actual†temperatures of the individual heaters. Additionally, the system can be put into a closed loop control mode where the heater activity is controlled by a thermocouple placed on the PCB being worked on.High mass, Lead Free PCBs are no longer a problem when using the ST 1600! Using auxiliary heating or “Pre-Heating†allows the successful completion of soldering or desoldering operations without having to use dangerous, damaging high temperatures. The ST 1600 will improve productivity, allow for a safe process, and reduce operator frustration when working with challenging PCBs.The ST 1600 features a steel housing and frame for maximum durability and has four adjustable feet to elevate, lower, or angle the system.

Supplier's Site

Technical Specifications

  PACE
Product Category Welding, Brazing, and Soldering Equipment
Product Number 8007-0563
Product Name ST 1600 - Programmable Pre-Heater with Built-in PCB Holder
Equipment Type ST 1600 - Programmable Pre-Heater with Built-in PCB Holder
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering Irons - 7719492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Stud Welding System - Proweld CD-212 - Southern Stud Weld, Inc.
Specs
Equipment Type Complete System
Process Capability Welding; Stud / Nut Welding; Stick (SMAW)
Material Capability Steel, Stainless Steel, Aluminum
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details