PACE ST 325 Digital, Programmable Hot Air Reflow System 8007-0429

Description
The ST 325 is a digital, self-contained system that is fully programmable and can be used to remove or install surface mount components when individual or multiple operations are to be run. From the front panel, the system can be used in either manual or “timed†modes. Manual mode means that the system generates heated airfl ow when the cycle button is pressed; when it is pressed a second time the system shuts off. “Timed†modes allow the operator to create up to 20 “Profi les†that consist of time and temperatures parameters to ensure process control and repeatability. Both cycle start and vacuum functions are activated with conveniently located switches on the handpiece.The ST 325 comes standard with one K-type thermo-couple input that can be used to monitor the thermal environment at the work site with optional software. The system also comes with the Lo-Flo pump and the vacuum wand (PV-65) for manipulating components manually. The heavy-duty, durable metal housing ensures years of service and the sloped face of the front panel is a standard feature for ease of use. Other ST systems can be stacked on to the ST 325 to preserve bench space. The capabilities of the ST 325 can be used to remove or install just about any type of standard pitch surface mount component when coupled with the ST 500, ST 525, or ST 550. When additional programming capability is required, such as 4 zone profile creation, an optional software package is available that can be used with a PC or laptop (1199-0019-P1). The optional software package further allows the ST 325 to control the ST 450 Preheater when bottom side heating of the PCB is required. Once the 4 zone profi les have been created with the software, they can be downloaded to the ST 325 and can be run WITHOUT the PC or laptop being connected!The system can install standard BGA packages when fi tted with the ST 500, ST 525 or ST 550, ST 450 or ST 400, and the optional PC or laptop software. Area array components are aligned using a proven, reliable template method that is easy to use.Patented, Adjustable, Spring Loaded Vacuum Pik The handpiece is fi tted with an adjustable, spring loaded vacuum pik to lift components from the PCB and to hold the component in the nozzle during alignment. The “give†in the spring loading is set, but the absolute position of the vacuum pik is adjustable over a 1.5" length.
Description
The ST 325 is a digital, self-contained system that is fully programmable and can be used to remove or install surface mount components when individual or multiple operations are to be run. From the front panel, the system can be used in either manual or “timed†modes. Manual mode means that the system generates heated airfl ow when the cycle button is pressed; when it is pressed a second time the system shuts off. “Timed†modes allow the operator to create up to 20 “Profi les†that consist of time and temperatures parameters to ensure process control and repeatability. Both cycle start and vacuum functions are activated with conveniently located switches on the handpiece.The ST 325 comes standard with one K-type thermo-couple input that can be used to monitor the thermal environment at the work site with optional software. The system also comes with the Lo-Flo pump and the vacuum wand (PV-65) for manipulating components manually. The heavy-duty, durable metal housing ensures years of service and the sloped face of the front panel is a standard feature for ease of use. Other ST systems can be stacked on to the ST 325 to preserve bench space. The capabilities of the ST 325 can be used to remove or install just about any type of standard pitch surface mount component when coupled with the ST 500, ST 525, or ST 550. When additional programming capability is required, such as 4 zone profile creation, an optional software package is available that can be used with a PC or laptop (1199-0019-P1). The optional software package further allows the ST 325 to control the ST 450 Preheater when bottom side heating of the PCB is required. Once the 4 zone profi les have been created with the software, they can be downloaded to the ST 325 and can be run WITHOUT the PC or laptop being connected!The system can install standard BGA packages when fi tted with the ST 500, ST 525 or ST 550, ST 450 or ST 400, and the optional PC or laptop software. Area array components are aligned using a proven, reliable template method that is easy to use.Patented, Adjustable, Spring Loaded Vacuum Pik The handpiece is fi tted with an adjustable, spring loaded vacuum pik to lift components from the PCB and to hold the component in the nozzle during alignment. The “give†in the spring loading is set, but the absolute position of the vacuum pik is adjustable over a 1.5" length.

Suppliers

Company
Product
Description
Supplier Links
ST 325 Digital, Programmable Hot Air Reflow System - 8007-0429 - PACE
Southern Pines, NC, USA
ST 325 Digital, Programmable Hot Air Reflow System
8007-0429
ST 325 Digital, Programmable Hot Air Reflow System 8007-0429
The ST 325 is a digital, self-contained system that is fully programmable and can be used to remove or install surface mount components when individual or multiple operations are to be run. From the front panel, the system can be used in either manual or “timed†modes. Manual mode means that the system generates heated airfl ow when the cycle button is pressed; when it is pressed a second time the system shuts off. “Timed†modes allow the operator to create up to 20 “Profi les†that consist of time and temperatures parameters to ensure process control and repeatability. Both cycle start and vacuum functions are activated with conveniently located switches on the handpiece.The ST 325 comes standard with one K-type thermo-couple input that can be used to monitor the thermal environment at the work site with optional software. The system also comes with the Lo-Flo pump and the vacuum wand (PV-65) for manipulating components manually. The heavy-duty, durable metal housing ensures years of service and the sloped face of the front panel is a standard feature for ease of use. Other ST systems can be stacked on to the ST 325 to preserve bench space. The capabilities of the ST 325 can be used to remove or install just about any type of standard pitch surface mount component when coupled with the ST 500, ST 525, or ST 550. When additional programming capability is required, such as 4 zone profile creation, an optional software package is available that can be used with a PC or laptop (1199-0019-P1). The optional software package further allows the ST 325 to control the ST 450 Preheater when bottom side heating of the PCB is required. Once the 4 zone profi les have been created with the software, they can be downloaded to the ST 325 and can be run WITHOUT the PC or laptop being connected!The system can install standard BGA packages when fi tted with the ST 500, ST 525 or ST 550, ST 450 or ST 400, and the optional PC or laptop software. Area array components are aligned using a proven, reliable template method that is easy to use.Patented, Adjustable, Spring Loaded Vacuum Pik The handpiece is fi tted with an adjustable, spring loaded vacuum pik to lift components from the PCB and to hold the component in the nozzle during alignment. The “give†in the spring loading is set, but the absolute position of the vacuum pik is adjustable over a 1.5" length.

The ST 325 is a digital, self-contained system that is fully programmable and can be used to remove or install surface mount components when individual or multiple operations are to be run. From the front panel, the system can be used in either manual or “timed†modes. Manual mode means that the system generates heated airfl ow when the cycle button is pressed; when it is pressed a second time the system shuts off. “Timed†modes allow the operator to create up to 20 “Profi les†that consist of time and temperatures parameters to ensure process control and repeatability. Both cycle start and vacuum functions are activated with conveniently located switches on the handpiece.The ST 325 comes standard with one K-type thermo-couple input that can be used to monitor the thermal environment at the work site with optional software. The system also comes with the Lo-Flo pump and the vacuum wand (PV-65) for manipulating components manually. The heavy-duty, durable metal housing ensures years of service and the sloped face of the front panel is a standard feature for ease of use. Other ST systems can be stacked on to the ST 325 to preserve bench space. The capabilities of the ST 325 can be used to remove or install just about any type of standard pitch surface mount component when coupled with the ST 500, ST 525, or ST 550. When additional programming capability is required, such as 4 zone profile creation, an optional software package is available that can be used with a PC or laptop (1199-0019-P1). The optional software package further allows the ST 325 to control the ST 450 Preheater when bottom side heating of the PCB is required. Once the 4 zone profi les have been created with the software, they can be downloaded to the ST 325 and can be run WITHOUT the PC or laptop being connected!The system can install standard BGA packages when fi tted with the ST 500, ST 525 or ST 550, ST 450 or ST 400, and the optional PC or laptop software. Area array components are aligned using a proven, reliable template method that is easy to use.Patented, Adjustable, Spring Loaded Vacuum Pik The handpiece is fi tted with an adjustable, spring loaded vacuum pik to lift components from the PCB and to hold the component in the nozzle during alignment. The “give†in the spring loading is set, but the absolute position of the vacuum pik is adjustable over a 1.5" length.

Supplier's Site

Technical Specifications

  PACE
Product Category Welding, Brazing, and Soldering Equipment
Product Number 8007-0429
Product Name ST 325 Digital, Programmable Hot Air Reflow System
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Irons - 7719489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Plasma Transfer Arc Welding & Cladding Equipment -  - Saint-Gobain Coating Solutions
Specs
Process Capability Welding
View Details
Automatic Girth Welder, 4.5m Tank Diameter - LD 14 AGW 01 - Xiamen Landee Industries Co., Ltd.
Specs
Equipment Type Complete System
Process Capability Welding
Thickness Capability 8-40mm
View Details