Custom Made Boxes, Inc. 3" x 42" Kraft- Premiuim Telescoping Tubes TT3042K

Description
Telescoping tubes provide a custom fit to your mailing. Telescoping tubes expand in length to accommodate different size documents with the same tube. Heavy-duty 1/8" double wall, spiral wound construction. Tubes have a 6" flush-joint cap. To seal simply adjust to desired length and seal with tape or shipping label. Available in case quantities.
Description
Telescoping tubes provide a custom fit to your mailing. Telescoping tubes expand in length to accommodate different size documents with the same tube. Heavy-duty 1/8" double wall, spiral wound construction. Tubes have a 6" flush-joint cap. To seal simply adjust to desired length and seal with tape or shipping label. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
3
Des Moines, IA, USA
3" x 42" Kraft- Premiuim Telescoping Tubes
TT3042K
3" x 42" Kraft- Premiuim Telescoping Tubes TT3042K
Telescoping tubes provide a custom fit to your mailing. Telescoping tubes expand in length to accommodate different size documents with the same tube. Heavy-duty 1/8" double wall, spiral wound construction. Tubes have a 6" flush-joint cap. To seal simply adjust to desired length and seal with tape or shipping label. Available in case quantities.

Telescoping tubes provide a custom fit to your mailing.

  • Telescoping tubes expand in length to accommodate different size documents with the same tube.
  • Heavy-duty 1/8" double wall, spiral wound construction.
  • Tubes have a 6" flush-joint cap.
  • To seal simply adjust to desired length and seal with tape or shipping label.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number TT3042K
Product Name 3" x 42" Kraft- Premiuim Telescoping Tubes
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 1786402 - RS Components, Ltd.
Specs
Features Shielded; ESD
Height 12.01 inch (305 mm)
Length 12.01 inch (305 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details