Custom Made Boxes, Inc. 6" x 6" Kraft- Flat Mailers RM9SFK

Description
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .036 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities.
Description
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .036 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities.

Suppliers

Company
Product
Description
Supplier Links
6
Des Moines, IA, USA
6" x 6" Kraft- Flat Mailers
RM9SFK
6" x 6" Kraft- Flat Mailers RM9SFK
Strong chipboard mailers protect photos and documents during shipping. Manufactured from .036 kraft chipboard. Light-weight to save on postage. No additional stiffeners needed. Tab lock closure. Sold in case quantities.

Strong chipboard mailers protect photos and documents during shipping.

  • Manufactured from .036 kraft chipboard.
  • Light-weight to save on postage.
  • No additional stiffeners needed.
  • Tab lock closure.
  • Sold in case quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number RM9SFK
Product Name 6" x 6" Kraft- Flat Mailers
Container Type Mailer
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Oscilloscope Cases - 1271097 - RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 0.4724 inch (12 mm)
Length 0.6299 inch (16 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Boxes for Carbide Inserts - 1-49/64X25/64X13/64
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details