Custom Made Boxes, Inc. 28" x 18" x 15" Gray- Brute Totes with Lid RUB117

Description
The ultimate transport and storage container. Reinforced rib bottom allows tote to be dragged. Lid snaps tight to keep contents secure. 20 gallon capacity.
Description
The ultimate transport and storage container. Reinforced rib bottom allows tote to be dragged. Lid snaps tight to keep contents secure. 20 gallon capacity.

Suppliers

Company
Product
Description
Supplier Links
28
Des Moines, IA, USA
28" x 18" x 15" Gray- Brute Totes with Lid
RUB117
28" x 18" x 15" Gray- Brute Totes with Lid RUB117
The ultimate transport and storage container. Reinforced rib bottom allows tote to be dragged. Lid snaps tight to keep contents secure. 20 gallon capacity.

The ultimate transport and storage container.

  • Reinforced rib bottom allows tote to be dragged.
  • Lid snaps tight to keep contents secure.
  • 20 gallon capacity.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number RUB117
Product Name 28" x 18" x 15" Gray- Brute Totes with Lid
Container Type Tote
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Storage Bins - 2678064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bin
Material Cardboard; Cardboard
Height 3.94 inch (100 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Multi Boxes - 1X1X3/8 (26 x26x 10 mm) MULTI BOX PP - MB26 - MOCAP LLC
Specs
Container Type Box
Height 0.5236 inch (13.3 mm)
Width 1.24 inch (31.5 mm)
View Details