Custom Made Boxes, Inc. 4" x 24" Kraft- Premiuim Telescoping Tubes TT4024K

Description
Telescoping tubes provide a custom fit to your mailing. Telescoping tubes expand in length to accommodate different size documents with the same tube. Heavy-duty 1/8" double wall, spiral wound construction. Tubes have a 6" flush-joint cap. To seal simply adjust to desired length and seal with tape or shipping label. Available in case quantities.
Description
Telescoping tubes provide a custom fit to your mailing. Telescoping tubes expand in length to accommodate different size documents with the same tube. Heavy-duty 1/8" double wall, spiral wound construction. Tubes have a 6" flush-joint cap. To seal simply adjust to desired length and seal with tape or shipping label. Available in case quantities.

Suppliers

Company
Product
Description
Supplier Links
4
Des Moines, IA, USA
4" x 24" Kraft- Premiuim Telescoping Tubes
TT4024K
4" x 24" Kraft- Premiuim Telescoping Tubes TT4024K
Telescoping tubes provide a custom fit to your mailing. Telescoping tubes expand in length to accommodate different size documents with the same tube. Heavy-duty 1/8" double wall, spiral wound construction. Tubes have a 6" flush-joint cap. To seal simply adjust to desired length and seal with tape or shipping label. Available in case quantities.

Telescoping tubes provide a custom fit to your mailing.

  • Telescoping tubes expand in length to accommodate different size documents with the same tube.
  • Heavy-duty 1/8" double wall, spiral wound construction.
  • Tubes have a 6" flush-joint cap.
  • To seal simply adjust to desired length and seal with tape or shipping label.
  • Available in case quantities.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number TT4024K
Product Name 4" x 24" Kraft- Premiuim Telescoping Tubes
Container Type Tubes
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1252358 - RS Components, Ltd.
Specs
Features ESD
Length 5984 inch (152000 mm)
Width 2.99 inch (76 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details