Custom Made Boxes, Inc. 9" x 12" First Class- Flat Tyvek Envelopes TYF0912FC

Description
Tyvek envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature self-seal closure. Available in plain, First Class and Air Mail printed borders. 100 per case.
Description
Tyvek envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature self-seal closure. Available in plain, First Class and Air Mail printed borders. 100 per case.

Suppliers

Company
Product
Description
Supplier Links
9
Des Moines, IA, USA
9" x 12" First Class- Flat Tyvek Envelopes
TYF0912FC
9" x 12" First Class- Flat Tyvek Envelopes TYF0912FC
Tyvek envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature self-seal closure. Available in plain, First Class and Air Mail printed borders. 100 per case.

Tyvek envelopes provide superior puncture, tear and moisture protection.

  • Constructed from 14 lb. olefin.
  • Ten times stronger than paper envelopes.
  • Feature self-seal closure.
  • Available in plain, First Class and Air Mail printed borders.
  • 100 per case.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number TYF0912FC
Product Name 9" x 12" First Class- Flat Tyvek Envelopes
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1194443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.45 inch (62.2 mm)
Length 11.45 inch (291 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details