Custom Made Boxes, Inc. 13" x 19" White- Flat Tyvek Envelopes TYF1319WH

Description
Tyvek envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature self-seal closure. Available in plain, First Class and Air Mail printed borders. 100 per case.
Description
Tyvek envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature self-seal closure. Available in plain, First Class and Air Mail printed borders. 100 per case.

Suppliers

Company
Product
Description
Supplier Links
13
Des Moines, IA, USA
13" x 19" White- Flat Tyvek Envelopes
TYF1319WH
13" x 19" White- Flat Tyvek Envelopes TYF1319WH
Tyvek envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature self-seal closure. Available in plain, First Class and Air Mail printed borders. 100 per case.

Tyvek envelopes provide superior puncture, tear and moisture protection.

  • Constructed from 14 lb. olefin.
  • Ten times stronger than paper envelopes.
  • Feature self-seal closure.
  • Available in plain, First Class and Air Mail printed borders.
  • 100 per case.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number TYF1319WH
Product Name 13" x 19" White- Flat Tyvek Envelopes
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Oscilloscope Cases - 1271097 - RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 0.4724 inch (12 mm)
Length 0.6299 inch (16 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carbide Insert Packaging - 1/2X1/2X5/32
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details