Custom Made Boxes, Inc. 9" x 12" Tamper Evident- Tyvek Envelopes TYF0912TE

Description
Tyvek envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature a special seal that once broken, the word "OPENED" appears in red on the flap. 100 per case.
Description
Tyvek envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature a special seal that once broken, the word "OPENED" appears in red on the flap. 100 per case.

Suppliers

Company
Product
Description
Supplier Links
9
Des Moines, IA, USA
9" x 12" Tamper Evident- Tyvek Envelopes
TYF0912TE
9" x 12" Tamper Evident- Tyvek Envelopes TYF0912TE
Tyvek envelopes provide superior puncture, tear and moisture protection. Constructed from 14 lb. olefin. Ten times stronger than paper envelopes. Feature a special seal that once broken, the word "OPENED" appears in red on the flap. 100 per case.

Tyvek envelopes provide superior puncture, tear and moisture protection.

  • Constructed from 14 lb. olefin.
  • Ten times stronger than paper envelopes.
  • Feature a special seal that once broken, the word "OPENED" appears in red on the flap.
  • 100 per case.
Supplier's Site

Technical Specifications

  Custom Made Boxes, Inc.
Product Category Industrial Containers
Product Number TYF0912TE
Product Name 9" x 12" Tamper Evident- Tyvek Envelopes
Container Type Envelope
Unlock Full Specs
to access all available technical data

Similar Products

Cable Storage - 1245324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Height 19.33 inch (491 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details