PCB Piezotronics, Inc. Electrodynamic Exciter Kit K2075E-HT

Description
Electrodynamic Exciter Kit with Horizontal Table. 75 lbf pk sine force system. Includes 2075E shaker, lightweight horizontal magnesium flexure table, shaker mounting base for vertical and horizontal operation, power amplifier, & cooling package
Description
Electrodynamic Exciter Kit with Horizontal Table. 75 lbf pk sine force system. Includes 2075E shaker, lightweight horizontal magnesium flexure table, shaker mounting base for vertical and horizontal operation, power amplifier, & cooling package

Suppliers

Company
Product
Description
Supplier Links
Electrodynamic Exciter Kit - K2075E-HT - PCB Piezotronics, Inc.
Depew, NY, United States
Electrodynamic Exciter Kit
K2075E-HT
Electrodynamic Exciter Kit K2075E-HT
Electrodynamic Exciter Kit with Horizontal Table. 75 lbf pk sine force system. Includes 2075E shaker, lightweight horizontal magnesium flexure table, shaker mounting base for vertical and horizontal operation, power amplifier, & cooling package

Electrodynamic Exciter Kit with Horizontal Table. 75 lbf pk sine force system. Includes 2075E shaker, lightweight horizontal magnesium flexure table, shaker mounting base for vertical and horizontal operation, power amplifier, & cooling package

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number K2075E-HT
Product Name Electrodynamic Exciter Kit
Unlock Full Specs
to access all available technical data

Similar Products

OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Miniature Shaker - VE-5120 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications Accelerometer or sensor calibration; R&D or product design verification; Product qualification; Reliability testing; Semiconductor component testing; Seismic vibration simulation; Structural fatigue testing
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 44.96 lbs (0.0 to 20.39 kg)
View Details
Air Cooled Low Force Shaker - SD-660-6/DA-3 - Spectral Dynamics, Inc.
Specs
Applications Product qualification; Electronic Assemblies, Automotive, Aviation, Military, Medical, and Electronic Manufacturing Industries
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 662 lbs (300 kg)
View Details