PCB Piezotronics, Inc. Electrodynamic Exciter Kit K2075E040

Description
Electrodynamic Exciter Kit, 40 lbf pk sine force, 1" pk-pk stroke, supports payloads to 7 lbs, includes 2075E dual purpose platform shaker with 2100E21-400 power amplifier, and 2000X03 accessory kit. System includes the following components: 2075E shaker 2100E21-400 power amplifier
Description
Electrodynamic Exciter Kit, 40 lbf pk sine force, 1" pk-pk stroke, supports payloads to 7 lbs, includes 2075E dual purpose platform shaker with 2100E21-400 power amplifier, and 2000X03 accessory kit. System includes the following components: 2075E shaker 2100E21-400 power amplifier

Suppliers

Company
Product
Description
Supplier Links
Electrodynamic Exciter Kit - K2075E040 - PCB Piezotronics, Inc.
Depew, NY, United States
Electrodynamic Exciter Kit
K2075E040
Electrodynamic Exciter Kit K2075E040
Electrodynamic Exciter Kit, 40 lbf pk sine force, 1" pk-pk stroke, supports payloads to 7 lbs, includes 2075E dual purpose platform shaker with 2100E21-400 power amplifier, and 2000X03 accessory kit. System includes the following components: 2075E shaker 2100E21-400 power amplifier

Electrodynamic Exciter Kit, 40 lbf pk sine force, 1" pk-pk stroke, supports payloads to 7 lbs, includes 2075E dual purpose platform shaker with 2100E21-400 power amplifier, and 2000X03 accessory kit.

System includes the following components:
2075E shaker
2100E21-400 power amplifier

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number K2075E040
Product Name Electrodynamic Exciter Kit
Unlock Full Specs
to access all available technical data

Similar Products

OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
Electro-Dynamic Shaker - EDM-5500S - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 12139 lbs (0.0 to 5505 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details