PCB Piezotronics, Inc. High Frequency Shaker, 58 N (13 lbf) 2025E-HF

Description
High Frequency Shaker, 58 N (13 lbf) pk sine force, 13 mm (0.5") pk-pk stroke, 10-32 center mounting hole; includes cable and trunnion mounting base.
Description
High Frequency Shaker, 58 N (13 lbf) pk sine force, 13 mm (0.5") pk-pk stroke, 10-32 center mounting hole; includes cable and trunnion mounting base.

Suppliers

Company
Product
Description
Supplier Links
High Frequency Shaker, 58 N (13 lbf) - 2025E-HF - PCB Piezotronics, Inc.
Depew, NY, United States
High Frequency Shaker, 58 N (13 lbf)
2025E-HF
High Frequency Shaker, 58 N (13 lbf) 2025E-HF
High Frequency Shaker, 58 N (13 lbf) pk sine force, 13 mm (0.5") pk-pk stroke, 10-32 center mounting hole; includes cable and trunnion mounting base.

High Frequency Shaker, 58 N (13 lbf) pk sine force, 13 mm (0.5") pk-pk stroke, 10-32 center mounting hole; includes cable and trunnion mounting base.

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number 2025E-HF
Product Name High Frequency Shaker, 58 N (13 lbf)
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled Shaker - EDH-10000 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 22480 lbs (0.0 to 10195 kg)
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
MINIATURE ELECTRODYNAMIC SHAKERS - 2004E - PCB Piezotronics, Inc.
Specs
Peak Sine force 4.5 lbs (2.04 kg)
Random Force - RMS 3 lbs (1.36 kg)
Peak Shock Force 9 lbs (4.08 kg)
View Details