PCB Piezotronics, Inc. Miniature shaker kit 4lbf K2004E004

Description
Miniature shaker kit, 4 lbf pk sine force, includes 2004E miniature shaker with power amplifier and accessories. System includes the following components: 2004E mini shaker 2100E21-100 power amplifier
Description
Miniature shaker kit, 4 lbf pk sine force, includes 2004E miniature shaker with power amplifier and accessories. System includes the following components: 2004E mini shaker 2100E21-100 power amplifier

Suppliers

Company
Product
Description
Supplier Links
Miniature shaker kit 4lbf - K2004E004 - PCB Piezotronics, Inc.
Depew, NY, United States
Miniature shaker kit 4lbf
K2004E004
Miniature shaker kit 4lbf K2004E004
Miniature shaker kit, 4 lbf pk sine force, includes 2004E miniature shaker with power amplifier and accessories. System includes the following components: 2004E mini shaker 2100E21-100 power amplifier

Miniature shaker kit, 4 lbf pk sine force, includes 2004E miniature shaker with power amplifier and accessories.

System includes the following components:
2004E mini shaker
2100E21-100 power amplifier

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number K2004E004
Product Name Miniature shaker kit 4lbf
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Shaker - VE-5102 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications Accelerometer or sensor calibration; R&D or product design verification; Product qualification; Reliability testing; Semiconductor component testing; Seismic vibration simulation; Structural fatigue testing
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 4.5 lbs (0.0 to 2.04 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
Water Cooled Shaker - SD-35200-25/DA-160 - Spectral Dynamics, Inc.
Specs
Applications Product qualification; Transportation or automotive vibration and shock simulation; Spacecraft Components, Large Mechanical Structures, Automotive Systems, Military Products
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 35280 lbs (16000 kg)
View Details