PCB Piezotronics, Inc. Modal Exciter 2025E

Description
Modal Shaker, 58 N (13 lbf) pk sine force, 18 mm (0.7") pk-pk stroke, with adjustable collet stinger attachment and through-hole armature design, includes 2000X03 accessory kit and trunnion mounting base.
Datasheet
Description
Modal Shaker, 58 N (13 lbf) pk sine force, 18 mm (0.7") pk-pk stroke, with adjustable collet stinger attachment and through-hole armature design, includes 2000X03 accessory kit and trunnion mounting base.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modal Exciter - 2025E - PCB Piezotronics, Inc.
Depew, NY, United States
Modal Exciter
2025E
Modal Exciter 2025E
Modal Shaker, 58 N (13 lbf) pk sine force, 18 mm (0.7") pk-pk stroke, with adjustable collet stinger attachment and through-hole armature design, includes 2000X03 accessory kit and trunnion mounting base.

Modal Shaker, 58 N (13 lbf) pk sine force, 18 mm (0.7") pk-pk stroke, with adjustable collet stinger attachment and through-hole armature design, includes 2000X03 accessory kit and trunnion mounting base.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number 2025E
Product Name Modal Exciter
Peak Sine force 13 lbs (5.9 kg)
Peak Acceleration 72 g
Peak Velocity 120 in/sec (183 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Customized Multi-/Multi-axis shaker - 2EDM-5000-XY - ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 11038 lbs (0.0 to 5006 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
Air Cooled Low Force Shaker - SD-220-5/DA-1 - Spectral Dynamics, Inc.
Specs
Applications Product qualification; Electronic Assemblies, Automotive, Aviation, Military, Medical, and Electronic Manufacturing Industries, Civil Engineering Applications
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 220 lbs (100 kg)
View Details