PCB Piezotronics, Inc. MODAL SHOP PORTABLE SHAKER 9110D

Description
Portable Vibration Calibrator: ICP & voltage inputs, frequency range 5 Hz to 10 kHz, max amplitude 20 g, 20 ips, 150 mils, English & metric scales, certificates in mV, pC, µA, mA, A2LA accredited +/- 3% accuracy (10 Hz to 10 kHz) - stepped sine
Description
Portable Vibration Calibrator: ICP & voltage inputs, frequency range 5 Hz to 10 kHz, max amplitude 20 g, 20 ips, 150 mils, English & metric scales, certificates in mV, pC, µA, mA, A2LA accredited +/- 3% accuracy (10 Hz to 10 kHz) - stepped sine

Suppliers

Company
Product
Description
Supplier Links
MODAL SHOP PORTABLE SHAKER - 9110D - PCB Piezotronics, Inc.
Depew, NY, United States
MODAL SHOP PORTABLE SHAKER
9110D
MODAL SHOP PORTABLE SHAKER 9110D
Portable Vibration Calibrator: ICP & voltage inputs, frequency range 5 Hz to 10 kHz, max amplitude 20 g, 20 ips, 150 mils, English & metric scales, certificates in mV, pC, µA, mA, A2LA accredited +/- 3% accuracy (10 Hz to 10 kHz) - stepped sine

Portable Vibration Calibrator: ICP & voltage inputs, frequency range 5 Hz to 10 kHz, max amplitude 20 g, 20 ips, 150 mils, English & metric scales, certificates in mV, pC, µA, mA, A2LA accredited +/- 3% accuracy (10 Hz to 10 kHz) - stepped sine

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number 9110D
Product Name MODAL SHOP PORTABLE SHAKER
Unlock Full Specs
to access all available technical data

Similar Products

Electro-Dynamic Shaker - EDM-3200LT - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 7194 lbs (0.0 to 3262 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
Air Cooled Low Force Shaker - SD-660-6/DA-3 - Spectral Dynamics, Inc.
Specs
Applications Product qualification; Electronic Assemblies, Automotive, Aviation, Military, Medical, and Electronic Manufacturing Industries
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 662 lbs (300 kg)
View Details