PCB Piezotronics, Inc. Hand-Held Shaker 394C06

Description
Platinum Stock Product Handheld shaker, 1g at 159.2 Hz (for up to 210 grams total weight of sensor, cable and mtg. accessories).
Description
Platinum Stock Product Handheld shaker, 1g at 159.2 Hz (for up to 210 grams total weight of sensor, cable and mtg. accessories).
Datasheet
Datasheet Summary
Powered by GS/AI

The Hand-Held Shaker model 394C06 from PCB Piezotronics, Inc. operates at a frequency of 159.2 Hz and provides an acceleration output of 1.00 g rms, suitable for loads up to 210 grams. It features a maximum distortion of 2% for loads up to 99 grams and up to 9% for loads between 150 to 210 grams. The device has an automatic switch-off time ranging from 1.0 to 2.5 minutes and can perform up to 1,600 calibration cycles at a 50-gram load. The shaker operates within a temperature range of +15 to +130 °F and is powered by four AA batteries, offering varying battery life depending on the load: approximately 8 hours for a 2-gram load and 2 hours for a 210-gram load. The unit measures 2.2 inches in diameter and 7.8 inches in height, weighing 31 ounces with batteries included. It includes a 10-32 female mounting thread and has a maximum mounting torque of 10 in-lb. Optional accessories and a DC power supply are available for enhanced functionality.

Datasheet Summary
Powered by GS/AI

The Hand-Held Shaker model 394C06 from PCB Piezotronics, Inc. operates at a frequency of 159.2 Hz and provides an acceleration output of 1.00 g rms, suitable for loads up to 210 grams. It features a maximum distortion of 2% for loads up to 99 grams and up to 9% for loads between 150 to 210 grams. The device has an automatic switch-off time ranging from 1.0 to 2.5 minutes and can perform up to 1,600 calibration cycles at a 50-gram load. The shaker operates within a temperature range of +15 to +130 °F and is powered by four AA batteries, offering varying battery life depending on the load: approximately 8 hours for a 2-gram load and 2 hours for a 210-gram load. The unit measures 2.2 inches in diameter and 7.8 inches in height, weighing 31 ounces with batteries included. It includes a 10-32 female mounting thread and has a maximum mounting torque of 10 in-lb. Optional accessories and a DC power supply are available for enhanced functionality.

Suppliers

Company
Product
Description
Supplier Links
Hand-Held Shaker - 394C06 - PCB Piezotronics, Inc.
Depew, NY, United States
Hand-Held Shaker
394C06
Hand-Held Shaker 394C06
Platinum Stock Product Handheld shaker, 1g at 159.2 Hz (for up to 210 grams total weight of sensor, cable and mtg. accessories).

Platinum Stock Product Handheld shaker, 1g at 159.2 Hz (for up to 210 grams total weight of sensor, cable and mtg. accessories).

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number 394C06
Product Name Hand-Held Shaker
Peak Acceleration 1 g
Unlock Full Specs
to access all available technical data

Similar Products

Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Customized Multi-/Multi-axis shaker - 2EDM-5000-XY - ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 11038 lbs (0.0 to 5006 kg)
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
Two-Axis Motion Simulators -  - Aerotech, Inc.
Specs
Applications Motion Simulator
Payload Capacity 201 lbs (91 kg)
Technology Mechanical
View Details