DuPont Plastics, Polymers & Resins Datasheets for Resins and Compounds

Resins and compounds are used for shape fabrication or bond formation. Types include adhesive, casting, and leveling resins; caulk and grout; and sealants and thread lockers.
Resins and Compounds: Learn more

Product Name Notes
The thermoplastic rubber that resists oil and heat. DuPont™ ETPV 60A01L NC010 is a thermoplastic rubber with excellent oil and heat resistance with 60 Shore A hardness. It can be...
The thermoplastic rubber that resists oil and heat. DuPont™ ETPV 90A01 NC010 is a thermoplastic rubber with excellent oil and heat resistance with 90 Shore A hardness. It can be...
The thermoplastic rubber that resists oil and heat. DuPont™ ETPV 90A01HS BK001 is a thermoplastic rubber with excellent oil and heat resistance with additional heat stabilizer. It can be...
The thermoplastic rubber that resists oil and heat DuPont™ ETPV 60A01HSL BK001 is a thermoplastic rubber with excellent oil and heat resistance. It can be processed by conventional thermoplastic processing...
The thermoplastic rubber that resists oil and heat DuPont™ ETPV 95A02HS BK001 is a thermoplastic rubber with excellent oil and heat resistance with additional heat stabilizer. It can be processed...
Crastin® BM6450XD BK560 is an unreinforced supertough polybutylene terephthalate resin with very high viscosity for extrusion and blow molding applications. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene...
Crastin® CE2055 is an unreinforced, low viscosity polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical modifications,...
Crastin® CE2055 NC010 is an unreinforced, low viscosity polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical...
Crastin® CE2061 is a 20% glass reinforced polybutylene terephthalate with high melt viscosity designed for blow molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making...
Crastin® FG6129 NC010 is an unreinforced, high viscosity polybutylene terephthalate resin for extrusion and injection molding. It has been developed for consideration into applications such as parts for the food...
Crastin® FGS600F40 NC010 is an unreinforced, low viscosity polybutylene terephthalate resin for injection molding. It has been developed for consideration into applications such as parts for the food industry. DuPont™
Crastin® HR5315HF is a 15% glass reinforced PBT with high flow (HF), moderately toughened, hydrolysis resistant (HR) resin. Excellent balance of properties between terminal pullout and impact resistance. Developed for...
Crastin® HR5330HF is a 30% glass reinforced PBT with high flow (HF), moderately toughened, hydrolysis resistant (HR) resin. Excellent balance of properties between terminal pullout and impact resistance. Developed for...
Crastin® LW9020 BK580 is a 20% glass fiber reinforced, black polybutylene terephthalate alloy for injection molding. It has improved surface aesthetics, excellent dimensional stability and low warpage characteristics. DuPont™ Crastin®...
Crastin® LW9020 NC010 is a 20% glass fiber reinforced polybutylene terephthalate alloy for injection molding. It has improved surface aesthetics, excellent dimensional stability and low warpage characteristics. DuPont™ Crastin® PBT...
Crastin® LW9020FR BK851 is a 20% glass fiber reinforced, flame retardant, black polybutylene terephthalate alloy for injection molding. It has improved surface aesthetics, excellent dimensional stability and low warpage characteristics.
Crastin® LW9020FR NC010 is a 20% glass fiber reinforced, flame retardant polybutylene terephthalate alloy for injection molding. It has improved surface aesthetics, excellent dimensional stability and low warpage characteristics. DuPont™
Crastin® LW9030 BK851 is a 30% glass fiber reinforced, black polybutylene terephthalate alloy for injection molding. It has improved surface aesthetics, excellent dimensional stability and low warpage characteristics. DuPont™ Crastin®...
Crastin® LW9030 NC010 is a 30% glass fiber reinforced polybutylene terephthalate alloy for injection molding. It has improved surface aesthetics, excellent dimensional stability and low warpage characteristics. DuPont™ Crastin® PBT...
Crastin® LW9030FR BK851 is a 30% glass fiber reinforced, flame retardant, black polybutylene terephthalate alloy for injection molding. It has improved surface aesthetics, excellent dimensional stability and low warpage characteristics.
Crastin® LW9030FR NC010 is a 30% glass fiber reinforced, flame retardant polybutylene terephthalate alloy for injection molding. It has improved surface aesthetics, excellent dimensional stability and low warpage characteristics. DuPont™
Crastin® LW9320 BK851 is a 20% glass fiber reinforced, black polybutylene terephthalate alloy for injection molding. It has improved surface aesthetics, excellent dimensional stability and low warpage characteristics. DuPont™ Crastin®...
Crastin® LW9320 NC010 is a 20% glass fiber reinforced polybutylene terephthalate alloy for injection molding. It has improved surface aesthetics, excellent dimensional stability and low warpage characteristics. DuPont™ Crastin® PBT...
Crastin® LW9330 BK851 is a 30% glass fiber reinforced, black polybutylene terephthalate alloy for injection molding. It has improved surface aesthetics, excellent dimensional stability and low warpage characteristics. DuPont™ Crastin®...
Crastin® LW9330 NC010 is a 30% glass fiber reinforced polybutylene terephthalate alloy for injection molding. It has improved surface aesthetics, excellent dimensional stability and low warpage characteristics. DuPont™ Crastin® PBT...
Crastin® S600F10 BK851 is an unreinforced, medium viscosity, black polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and...
Crastin® S600F10 NC010 is an unreinforced, medium viscosity polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical...
Crastin® S600F20 BK851 is an unreinforced, medium viscosity, black polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and...
Crastin® S600F20 NC010 is an unreinforced, medium viscosity polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical...
Crastin® S600F40 BK851 is an unreinforced, low viscosity, black polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and...
Crastin® S600F40 NC010 is an unreinforced, low viscosity polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical...
Crastin® S610SF is an unreinforced, low viscosity polybutylene terephthalate for injection molding. It has high flow characteristics and is specifically suitable for super fast production. DuPont™ Crastin® PBT thermoplastic polyester...
Crastin® S620F20 BK851 is an unreinforced, nucleated, medium viscosity, black polybutylene terephthalate resin for fast injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making...
Crastin® S620F20 NC010 is an unreinforced, nucleated, medium viscosity polybutylene terephthalate resin for fast injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical...
Crastin® S650FR is an unreinforced, black, flame retardant polybutylene terephthalate for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical modifications,...
Crastin® S650FR is an unreinforced, flame retardant polybutylene terephthalate for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical modifications, a...
Crastin® SK601 BK851 is a 10% glass fiber reinforced, lubricated, black polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making...
Crastin® SK601 NC010 is a 10% glass fiber reinforced, lubricated polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical...
Crastin® SK602 BK851 is a 15% glass fiber reinforced, lubricated, black polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making...
Crastin® SK602 NC010 is a 15% glass fiber reinforced, lubricated polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical...
Crastin® SK603 BK851 is a 20% glass fiber reinforced, lubricated, black polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making...
Crastin® SK603 NC010 is a 20% glass fiber reinforced, lubricated polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical...
Crastin® SK605 BK851 is a 30% glass fiber reinforced, lubricated, black polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making...
Crastin® SK605 NC010 is a 30% glass fiber reinforced, lubricated polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical...
Crastin® SK608 BK509 is a 45% glass fiber reinforced, lubricated, black polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making...
Crastin® SK609 BK851 is a 50% glass fiber reinforced, lubricated, black polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making...
Crastin® SK609 NC010 is a 50% glass fiber reinforced, lubricated polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical...
Crastin® SK612SF BK591 is a 15% glass fiber reinforced, low viscosity polybutylene terephtalate for injection molding. It has high flow characteristics and is specifically suitable for super fast production. It...
Crastin® SK612SF is a 15% glass fiber reinforced, low viscosity polybutylene terephthalate for injection molding. It has high flow characteristics and is specifically suitable for super fast production. DuPont™ Crastin®...
Crastin® SK615SF BK591 is a 30% glass fiber reinforced, low viscosity polybutylene terephtalate for injection molding. It has high flow characteristics and is specifically suitable for super fast production. It...
Crastin® SK615SF is a 30% glass fiber reinforced, low viscosity polybutylene terephthalate for injection molding. It has high flow characteristics and is specifically suitable for super fast production. DuPont™ Crastin®...
Crastin® SK642FR BK851 is a black 15% glass fiber reinforced, flame retardant polybutylene terephthalate for injection molding. It has a UL94 V-0 rating @ 0.75mm. DuPont™ Crastin® PBT thermoplastic polyester...
Crastin® SK645FR BK851 is a flame retardant , 30% glass reinforced black polybutylene terephthalate molding resin. It is recognized as UL94V-0 at 0.75mm. DuPont™ Crastin® PBT thermoplastic polyester resins are...
Crastin® SK645FR is a flame retardant, 30% glass reinforced polybutylene terephthalate molding resin. It is recognized as UL94V-0 at 0.8mm. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene...
Crastin® SO653 NC010 is a 20% glass bead filled polybutylene terephthalate resin for injection molding. It has isotropic properties and low warpage characteristics. DuPont™ Crastin® PBT thermoplastic polyester resins are...
Crastin® ST820 BK503 is an unreinforced, Super Tough, black polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and...
Crastin® ST820 NC010 is an unreinforced, Super Tough polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical...
Delrin® 100 is a high viscosity acetal homopolymer for use in easy to fill molds. Delrin® 100 provides maximum toughness in the product line without modification, and optimum mechanical performance.
Delrin® 100AF is a high viscosity acetal homopolymer containing 20% Teflon® PTFE fibers. It is designed for applications requiring low wear and/or low friction against steel, itself, and other surfaces.
Delrin® 100AL NC010 an unreinforced, high vicosity, lubricated acetal homopolymer resin, containing an advanced system of lubrication for low wear and friction against metals and plastics. The resins in the...
Delrin® 100KM BK402 is a high viscosity acetal homopolymer with Kevlar® aramid resin. It is designed for applications requiring low wear in abrasive enviroments. The resins in the Delrin® 100...
Delrin® 100KM is a high viscosity acetal homopolymer resin modified with Kevlar® aramid resin. It is designed for applications requiring low wear in abrasive environments. The resins in the Delrin®
Delrin® 100P is a high viscosity acetal homopolymer for use in easy to fill molds. Delrin® 100P provides maximum toughness in the product line without modification. Delrin ® 100P has...
Delrin® 100PE is a high viscosity acetal homopolymer for injection molding in easy to fill molds. It as improved processing thermal stability and low emissions. The resins in the Delrin®
Delrin® 100ST BK602 is a super tough, high viscosity acetal homopolymer grade with superior impact resistance. It is designed for highly stressed parts where outstanding toughness is essential. The resins...
Delrin® 100ST NC010 is a super tough, high viscosity acetal homopolymer grade with superior impact resistance. It is designed for highly stressed parts where outstanding toughness is essential. The resins...
Delrin® 100T BK602 is a toughened, high viscosity acetal homopolymer grade with superior impact resistance. It is designed for highly stressed parts where outstanding toughness is required. The resins in...
Delrin® 100T NC010 is a toughened, high viscosity acetal homopolymer grade with high impact resistance. The resins in the Delrin® 100 acetal homopolymer series are distinguished by their high molecular...
Delrin® 100TL NC010 is a 1.5% Teflon® PTFE Micropowder filled, high viscosity acetal homopolymer for injection molding. The resins in the Delrin® 100 acetal homopolymer series are distinguished by their...
Delrin® 111P is a high viscosity acetal homopolymer with improved thermal stability and modifications for more precise molding (reduced warpage, less shrinkage, fewer voids). The resins in the Delrin® 100...
Delrin® 111P is a high viscosity acetal homopolymer with improved thermal stability and modifications for more precise moulding (reduced warpage, fewer voids). It has higher tensile strength and modulus than...
Delrin® 127UV BK701 is a high viscosity, UV stabilized acetal homopolymer. It has excellent impact strength, UV resistance and thermal stability. It is well suited for automotive interior applications. Pushing...
Delrin® 127UV is a high viscosity acetal homopolymer with UV stabilizers developed for automotive interior applications. It has improvements in UV aging characteristics and thermal stability over Delrin ® 107.
Delrin® 150 NC010 is a high viscosity acetal homopolymer for extrusion processes. It has excellent thermal stability, low die deposit, and enhanced crystallization for low porosity. Pushing the Limits: Delrin®
Delrin® 150XV BK602 is a high viscosity acetal homopolymer for extrusion. It has excellent thermal stability, low die deposit, and can be processed in void-free thick section rods and plates.
Delrin® 150XV NC010 is a high viscosity acetal homopolymer for extrusion. It has excellent thermal stability, low die deposit, and can be processed in void-free thick section rods and plates.
Delrin® 1700P is an ultra low viscosity acetal homoploymer for molding in multicavity molds, complex shapes, long flow paths, and thin sections that are difficult to fill. It offers improved...
Delrin® 1700SL is a very high flow acetal homopolymer with special lubricants for applications requiring extremely low coefficient of friction against itself and other plastics. It provides dimensional stability for...
Delrin® 300ATB BK000 is a filled, medium viscosity, toughened acetal homopolymer for injection molding. It is well suited for antistatic applications. Pushing the Limits: Delrin® High Performance Acetal Resin Solutions...
Delrin® 300CP is a medium-high viscosity acetal homopolymer with improved thermal stabity and an oustanding balance of ease of processing and part performance. This black is formulated to maintain the...
Delrin® 300CP is a medium-high viscosity acetal homopolymer with improved thermal stabity and an oustanding balance of ease of processing and part performance. Pushing the Limits: Delrin® High Performance Acetal...
Delrin® 300PE is a medium-high viscosity acetal homopolymer, an enhanced version with extremely low VOC emissions. It has improved processing thermal stability, good mechanical properties, and toughness. Pushing the Limits:...
Delrin® 311DP BK402 is a medium high viscosity acetal homopolymer with improved thermal stability and modifications for more precise molding(reduced warpage, less shrinkage, fewer voids). Pushing the Limits: Delrin® High...
Delrin® 311DP is a medium-high viscosity acetal resin with enhanced crystallization and an outstanding balance of part performance and ease of processing. It has improved dimensional stability, low warpage, and...
Delrin® 500AF is a medium viscosity acetal homopolymer resin containing 20% Teflon® PTFE fibers. It is designed for applications requiring low wear and/or low coefficient of friction against steel, itself,...
Delrin® 500AL is a medium viscosity acetal homopolymer, with an advanced system of lubrication for applications requiring low wear and/or coefficient of friction against steel, itself or other plastics. Pushing...
Delrin® 500CL BK601 is a medium viscosity acetal homopolymer containing a chemical lubricant, designed for low wear and friction against metals. Pushing the Limits: Delrin® High Performance Acetal Resin Solutions...
Delrin® 500CL is a medium viscosity acetal homopolymer resin containing a chemical lubricant, designed for low wear and friction against metals. Pushing the Limits: Delrin® High Performance Acetal Resin Solutions...
Delrin® 500MP is a medium viscosity acetal homopolymer with an advanced lubricant package that includes Teflon® PTFE Micropowder.It is formulated for low wear, low friction against other plastics, for dimensional...
Delrin® 500P BK602 is a general purpose medium viscosity black acetal homopolymer resin for injection molding. Delrin® 500P has improved processing thermal stability compared to Delrin ® 500. Pushing the...
Delrin® 500P NC010 is a medium viscosity acetal homopolymer resin for injection molding. Delrin® 500P has improved processing thermal stability. Pushing the Limits: Delrin® High Performance Acetal Resin Solutions Delrin®
Delrin® 500PE NC010 is a medium viscosity acetal homopolymer for injection molding. Delrin® 500PE is formulated for low emissions. Pushing the Limits: Delrin® High Performance Acetal Resin Solutions Delrin® acetal...
Delrin® 500T BK602 is a toughened, medium viscosity acetal homopolymer resin with impact resistance similar to Delrin® 100. It can be used in parts requiring noise reduction. Pushing the Limits:...
Delrin® 500T NC010 is a toughened, medium viscosity acetal homopolymer resin with impact resistance similar to Delrin® 100. It can be used in parts requiring noise reduction. Pushing the Limits:...
Delrin® 500TL is a medium viscosity acetal homopolymer resin containing 1.5% Teflon® PTFE Micropowder. It is designed for applications requiring moderate low wear and friction against steel, itself, or other...
Delrin® 510GR is a 10% glass reinforced acetal homopolymer for injection molding. It has high strength, stiffness, and high deflection temperature and excellent creep resistance. Pushing the Limits: Delrin® High...
Delrin® 511DP is a medium viscosity acetal homopolymer with improved thermal stability and modifications for more precise molding (reduced warpage, less shrinkage, fewer voids). Pushing the Limits: Delrin® High Performance...
Delrin® 511P is a medium viscosity acetal homopolymer with improved thermal stability and modifications for more precise molding(reduced warpage, less shrinkage, fewer voids). Pushing the Limits: Delrin® High Performance Acetal...
Delrin® 520MP is a medium viscosity acetal homopolymer containing 20% Teflon® PTFE Micropowder. It is designed for applications requiring low wear and/or friction against steel, itself, and or other plastics.
Delrin® 525GR NC000 is a 25% glass reinforced acetal homopolymer for injection molding. It has very high strength, stiffness, and high deflection temperature, and excellent creep resistance. Pushing the Limits:...
Delrin® 527UV BK701 is a medium viscosity black acetal homopolymer resin with UV stabilizers developed for automotive interior applications. It has improvements in UV aging characteristics and thermal stability over...
Delrin® 527UV NC010 is a medium viscosity acetal homopolymer resin with UV stabilizers developed for automotive interior applications. It has improvements in UV aging characteristics and thermal stability over Delrin®
Delrin® 570 NC000 is a medium viscosity acetal homopolymer containing 20% glass fiber filler for injection molding. Delrin® 570 has very high stiffness, low warpage, and good creep resistance. Pushing...
Delrin® 577 BK000 is a medium viscosity acetal homopolymer containing 20% glass fiber filler, with high stiffness, low warpage and low creep for superior performance at elevated temperature. It contains...
Delrin® 900P BK602 is a low viscosity black acetal homopolymer resin for multicavity and thin wall molding. It offers an improved processing thermal stability. Pushing the Limits: Delrin® High Performance...
Delrin® 900P NC010 is a low viscosity acetal homopolymer resin for multicavity and thin wall molding. It offers an improved processing thermal stability. Pushing the Limits: Delrin® High Performance Acetal...
Delrin® 911AL is a low viscosity acetal homopolymer with an advanced system of lubrication for applications that require low wear/low friction and with dimensional stability for applications requiring precision in...
Delrin® 911DP is a low viscosity acetal homopolymer with improved thermal stability and modifications for more precise molding (reduced warpage, less shrinkage, fewer voids). Pushing the Limits: Delrin® High Performance...
Delrin® FG100AL is a high viscosity, lubricated acetal homopolymer resin, containing an advanced system of lubrication. It has been developed for consideration into applications such as parts for the food...
Delrin® FG100P is a high viscosity acetal homopolymer, with improved thermal stability for use in easy to fill molds. It has been developed for consideration into applications such as parts...
Delrin® FG150 NC010 is a high viscosity acetal homopolymer for extrusion processes. It has low die deposit and low porosity. It has been developed for consideration in applications and parts...
Delrin® FG311DP is a medium-high viscosity acetal homopolymer, with improved thermal stability and modifications for more precise molding. It has been developed for consideration into applications such as parts for...
Delrin® FG400MTD BLA079 is a metal filled, medium viscosity acetal copolymer for injection molding. It is detected in metal detectors. It has been developed for consideration into applications such as...
Delrin® FG400XRD NC010 is a filled, medium viscosity acetal copolymer for injection molding. It is detected in xray detectors. It has been developed for consideration into applications such as parts...
Delrin® FG500AL is a medium viscosity acetal homopolymer, lubricated for low wear and /or coefficient of friction. It has been developed for consideration into applications such as parts for the...
Delrin® FG500P is a medium viscosity acetal homopolymer, with improved thermal stability. It has been developed for consideration into applications such as parts for the food industry. Pushing the Limits:...
Delrin® FG500TL medium viscosity acetal homopolymer resin containing 1.5% Teflon® PTFE Micropowder. It has been developed for consideration into applications such as parts for the food industry. Pushing the Limits:...
Delrin® FG511DP is a medium viscosity acetal homopolymer, with improved thermal stability and modifications for more precise molding. It has been developed for consideration into applications such as parts for...
Delrin® FG900P is a low viscosity acetal homopolymer, with improved thermal stability. It has been developed for consideration into applications such as parts for the food industry. Pushing the Limits:...
Hytrel® 3078 is a very low modulus grade, with nominal hardness of 30D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding...
Hytrel® 3078FG is a high performance thermoplastic elastomer with food compliance specificity. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the...
Hytrel® 4053FG is a low modulus high performance thermoplastic elastomer with food compliance specificity. It is suitable for extrusion and injection molding processes. Hytrel® ... a thermoplastic and elastomer in...
Hytrel® 4056 is a low modulus Hytrel® grade with nominal durometer hardness of 40D. It contains a nondiscoloring stabilizer. It is recommended for extrusion and compounding. Hytrel® ... a thermoplastic...
Hytrel® 4068 is a low modulus Hytrel® grade with nominal durometer hardness of 40D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection...
Hytrel® 4068FG is a high performance thermoplastic polyester elastomer with food compliance specificity. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers,...
Hytrel® 4069 is a low modulus grade with nominal hardness of 40D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and...
Hytrel® 4556 is a medium modulus grade with nominal hardness of 45D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and...
Hytrel® 5526 is a medium modulus Hytrel grade with nominal durometer hardness of 55D. It contains non-discoloring stabilizer. It is specially recommended for injection molding applications requiring high flow properties.
Hytrel® 5555HS is a medium modulus Hytrel grade, with nominal durometer hardness of 55D. It is a specially stabilized version of Hytrel 5556 for superior heat and oil resistance properties.
Hytrel® 5556 is a medium modulus grade with nominal hardness of 55D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and...
Hytrel® 6356 is a medium modulus grade with nominal hardness of 63D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and...
Hytrel® 6359FG is a medium modulus Hytrel grade with nominal durometer hardness of 63D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection...
Hytrel® 7246 is a high modulus grade with nominal hardness of 72D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and...
Hytrel® 8238 is the highest modulus grade, with nominal hardness of 82D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and...
Hytrel® BM5574 BK001 is a low modulus grade with excellent oil and heat resistance with additional heat stabilizer. It can be processed by thermoplastic processing techniques such as blow molding.
Hytrel® DYM1300 is a high performance thermoplastic elastomer with high modulus, suited for air bag door applications. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide...
Hytrel® DYM250S BK472 is a medium modulus resin suited for injection molding of Air Bag Deployment Doors. It has a nominal durometer hardness of 49D and contains fine particle size...
Hytrel® DYM350BK is a medium modulus polyester alloy suited for injection molding of Air Bag Deployment Doors. It has a nominal durometer hardness of 55D and contains fine particle size...
Hytrel® G3548L is a low modulus grade with nominal hardness of 35D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and...
Hytrel® G4074 is a low modulus grade with nominal hardness of 40D. It contains discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and...
Hytrel® G4078W is a low modulus grade with nominal hardness of 40D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and...
Hytrel® G4774 is a medium modulus grade with nominal hardness of 47D. It contains discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and...
Hytrel® G5544 is a medium modulus grade with nominal hardness of 55D. It contains discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and...
Hytrel® HTR237BG is designed for blow molding or processing techniques requiring high viscosity. It has nominal durometer hardness of 45D, is pigmented black with fine particle size carbon black and...
Hytrel® HTR4275 BK316 is designed for blow molding or processing techniques requiring high melt viscosity. It has nominal hardness of 55D, is pigmented black with fine particle size carbon black,...
Hytrel® HTR6108 is a medium modulus grade, specially designed for good flexibility and low permeability to hydrocarbon fuels and oils. It has nominal hardness of 61D and can be processed...
Hytrel® HTR8068 is a medium modulus flame retardant and antidrip Hytrel resin that meets the requirement of UL94V-0. It has nominal durometer hardness of 44D. Hytrel® ... a thermoplastic and...
Hytrel® HTR8139BK is designed for blow molding or processing techniques requiring high melt viscosity. It has nominal hardness of 44D, is pigmented black with fine particle size carbon black, and...
Hytrel® HTR8163HVBK is a 65 nom. Shore D, heat stabilised, plasticiser free high performance resin for extrusion; low temperature impact, excellent heat ageing, fatigue and crack propagation resistance; for air...
Hytrel® HTR8223 BK320 is designed for blow molding or processing techniques requiring high melt viscosity. It has nominal hardness of 42D, is pigmented black with fine particle size carbon black,...
Hytrel® HTR8341C BK320 is designed for blow molding or processing techniques requiring high melt viscosity. It has nominal hardness of 40D, is pigmented black with fine particle size carbon black,...
Hytrel® RS 40F3 NC010 is a high flow, low modulus grade containing at least 50% renewably sourced ingredients by weight. It is suitable for injection molding processes. Hytrel® RS thermoplastic...
Hytrel® RS 40F5 NC010 is a low modulus grade containing at least 50% renewably sourced ingredients by weight. It can be processed by many conventional thermoplastic processing techniques such as...
Minlon® 73GM40 NC010 is a 40% mineral/glass reinforced, heat stabilized polyamide 6 resin for injection molding. The DuPont™ Minlon® family of mineral and mineral/glass-reinfo rced nylon resins offers a unique...
Minlon® 73M30 NC010 is a 30% mineral reinforced, heat stabilized polyamide 6 resin for injection molding. It has isotropic properties and low warpage. The DuPont™ Minlon® family of mineral and...
Minlon® 73M40 NC010 is a 40% mineral reinforced, heat stabilized polyamide 6 resin for injection molding. It has isotropic properties and low warpage. The DuPont™ Minlon® family of mineral and...
Minlon® EFE6053 BK413 is a 40% mineral/glass reinforced, heat stabilized polyamide 66 resin for injection molding. The DuPont™ Minlon® family of mineral and mineral/glass-reinfo rced nylon resins offers a unique...
Rynite® 408 BK515 is a 30% glass reinforced modified polyethylene terephthalate with improved impact resistance. Excellent balance of strength, stiffness, toughness and temperature resistance. When you're looking for the ultimate...
Rynite® 408 NC010 is a 30% glass reinforced modified polyethylene terephthalate with improved impact resistance. Excellent balance of strength, stiffness, toughness, and temperature resistance. When you're looking for the ultimate...
Rynite® 415HP BK503 is a 15% glass reinforced modified polyethylene terephthalate with improved for easy, fast processing over a broad molding range with excellent balance of strength, stiffness, and temperature...
Rynite® 415HP NC010 is a 15% glass reinforced modified polyethylene terephthalate improved for easy, fast processing over a broad molding range with excellent balance of strength, stiffness, and temperature resistance.
Rynite® 530 BK503 is a 30% glass reinforced modified polyethylene terephthalate with outstanding balance of strength, stiffness, and toughness, excellent electrical properties, surface appearance, and chemical resistance. When you're looking...
Rynite® 530 NC010 is a 30% glass fiber reinforced, modified polyethylene terephthalate resin with an outstanding balance of strength, stiffness, and toughness, excellent electrical properties, surface appearance, and chemical resistance.
Rynite® 530HTE NC010 is a 30% glass reinforced modified polyethylene terephthalate resin with excellent high temperature dielectric properties. When you're looking for the ultimate combination of stiffness, temperature performance, maximum...
Rynite® 540SUV BK544 is a 40% glass fiber reinforced, UV stabilized, modified polyethylene terephthalate resin for injection molding and extrusion. It has a high stiffness and was developed for long-term...
Rynite® 545 BK504 is a 45% glass reinforced modified polyethylene terephthalate with good strength and stiffness, excellent dimensional stability and creep resistance. When you're looking for the ultimate combination of...
Rynite® 545 NC010 is a 45% glass reinforced modified polyethylene terephthalate with greater strength and stiffness, excellent dimensional stability, and creep resistance. When you're looking for the ultimate combination of...
Rynite® 555 BK506 is a 55% glass reinforced modified polyethylene terephthalate with superior stiffness, dimensional stability, heat resistance and outstanding resistance to creep. When you're looking for the ultimate combination...
Rynite® 555 NC010A is a 55% glass reinforced modified polyethylene terephthalate with superior stiffness, dimensional stability, heat resistance and outstanding resistance to creep. When you're looking for the ultimate combination...
Rynite® 815ER is glass reinforced with excellent balance of flow and toughness. Class B (130C) and Class F (155C). When you're looking for the ultimate combination of stiffness, temperature performance,...
Rynite® 830ER is 30% glass reinforced with excellent high temperature dielectric properties. Class H (180C). When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and...
Rynite® 935 BK505 is a 35% mica/glass reinforced modified polyethylene terephthalate resin with exceptionally low warpage, excellent electrical properties, high stiffness, and high heat resistance. When you're looking for the...
Rynite® 935 NC010 is a 35% mica/glass reinforced modified polyethylene terephthalate resin with exceptionally low warpage, excellent electrical properties, high stiffness, and high heat resistance. When you're looking for the...
Rynite® 935SUV BK593 is a 35% glass fiber /mineral reinforced, UV stabilized, modified polyethylene terephthalate resin with low warpage, developed for long-term outdoor applications. When you're looking for the ultimate...
Rynite® 940 BK505 is a 40% mica/glass reinforced modified polyethylene terephthalate with greater strength, stiffness, and low warpage. When you're looking for the ultimate combination of stiffness, temperature performance, maximum...
Rynite® FR515 BK507 is a flame retardant 15% glass reinforced modified polyethtylene terephthalate. Recognized by UL as UL94V-0 at 0.8mm(0.03in). Has a 140C temp index. Excellent balance of electrical and...
Rynite® FR515 NC010 is a flame retardant 15% glass reinforced modified polyethylene terephthalate. Recognized by UL as UL94V-0 at 0.8mm(0.03in). Has a 140C temp index. Excellent balance of electrical and...
Rynite® FR530 BK507 is a 30% glass reinforced, flame retardant, black, modified polyethylene terephthalate resin recognized by UL as UL94V-0 at 0.35mm. It has an outstanding balance of properties, temperature...
Rynite® FR530 NC010 is a 30% glass reinforced, flame retardant, modified polyethylene terephthalate resin approved by UL as UL94V-0 @ 0.35mm. It has an outstanding balance of properties, temperature index...
Rynite® FR543 NC010 is a flame retardant, 43% glass reinforced polyethylene terephthalate. Has a 155C temperature index that is equivalent to many thermosets. Recognized by UL as UL94V-0 at 0.8mm(0.03in).
Rynite® FR945 BK507 is a 45% mineral/glass reinforced, flame retardant, low warp, high stiffness, modified polyethylene terephthalate resin for injection molding. Recognized by UL as UL94V-0 at 0.81mm and with...
Rynite® GW520CS NC010 is a 20% glass fiber reinforced, flame retardant, color stabilized, modified polyethylene terephthalate resin. When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional...
Rynite® RE15022 NC010 is a 36% glass reinforced product designed for applications that need high burst strength. When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional...
Rynite® RE5264 NC010 is a 36% glass fiber reinforced, color stabilized, modified polyethylene terephthalate. When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a...
Rynite® SST35 BK503 is a 35% stiffened super tough glass reinforced modified polyethylene terephthalate with superior combination of toughness and stiffness. Excellent surface appearance, moldability, and temperature resistance. When you're...
Sorona® 3015G BK001 is a 15% glass fiber reinforced black polytrimethylene terephthalate resin containing 31% renewably sourced ingredients by weight (37% based on polymer only) with good strength, stiffness and...
Sorona® 3015G NC010 is a 15% glass fiber reinforced polytrimethylene terephthalate resin containing 31% renewably sourced ingredients by weight (37% based on polymer only) with good strength, stiffness and surface...
Sorona® 3030G BK001 is a 30% glass fiber reinforced black polytrimethylene terephthalate resin containing 25% renewably sourced ingredients by weight (37% based on polymer only) with good strength, stiffness and...
Sorona® 3030G NC010 is a 30% glass fiber reinforced polytrimethylene terephthalate resin containing 25% renewably sourced ingredients by weight (37% based on polymer only) with good strength, stiffness and surface...
Sorona® FG3015G NC010 is a 15% glass fiber reinforced polytrimethylene terephthalate resin containing 31% renewably sourced ingredients by weight (37% based on polymer only) formulated to be food contact compliant.
Sorona® MT3401 NC010 is a medium toughened polytrimethylene terephthalate resin containing 29% renewably sourced ingredients by weight. It was initially coded SE38001. DuPont™ Sorona® EP thermoplastic polymers contain between 20%...
When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the...
Zytel® 101 NC010 is a general purpose polyamide 66 resin for injection molding and extrusion. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a...
Zytel® 101F BKB009 is an internally lubricated polyamide 66 resin for injection molding. It was developed for fast cycles and high productivity. From stockings to car parts to protecting sensitive...
Zytel® 101F NC010 is an internally lubricated polyamide 66 resin for injection molding. It was developed for fast cycles and high productivity. From stockings to car parts to protecting sensitive...
Zytel® 101L BKB080 is a lubricated polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world without nylon…
Zytel® 101L NC010 is a lubricated polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world without nylon…
Zytel® 103FHS BKB009 is a heat stabilized, internally lubricated polyamide 66 resin for injection molding. It was developed for fast cycles and high productivity. From stockings to car parts to...
Zytel® 103FHS NC010 is a heat stabilized, internally lubricated polyamide 66 resin for injection molding. It was developed for fast cycles and high productivity. From stockings to car parts to...
Zytel® 103HSL BKB080 is a heat stabilized, lubricated polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world...
Zytel® 103HSL NC010 is a heat stabilized, lubricated polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world...
Zytel® 105F BK010 is a lubricated, fast cycling, weather resistant PA 66 resin. Zytel 105F BK010 contains finely dispersed carbon black. From stockings to car parts to protecting sensitive electronic...
Zytel® 132F NC010 is a nucleated, lubricated polyamide 66 for injection molding. It was developed for fast production cycles and high productivity applications. From stockings to car parts to protecting...
Zytel® 151L NC010 is a lubricated polyamide 612 resin that is suitable for molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world...
Zytel® 153HSL NC010 is a heat stabilized, lubricated polyamide 612 resin that is suitable for molding and extrusion. From stockings to car parts to protecting sensitive electronic components, it's hard...
Zytel® 157HSL BK010 is a heat stabilized, weatherable, lubricated polyamide 612 resin that is suitable for molding and extrusion applications. From stockings to car parts to protecting sensitive electronic components,...
Zytel® 158 NC010 is an intermediate viscosity PA 612 resin. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world without nylon… and the...
Zytel® 158L NC010 is an intermediate viscosity, lubricated polyamide 612 resin that is suitable for molding and extrusion applications. From stockings to car parts to protecting sensitive electronic components, it's...
Zytel® 70G13HS1L BK031 is a 13% glass fiber reinforced, heat stabilized, black polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard...
Zytel® 70G13HS1L NC010 is a 13% glass fiber reinforced, heat stabilized polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to...
Zytel® 70G13L NC010 is a 13% glass fiber reinforced polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a...
Zytel® 70G25HSLR BK099 is a 25% glass fiber reinforced, heat stabilized, hydrolysis resistant polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's...
Zytel® 70G25HSLR NC010 is a 25% glass fiber reinforced, heat stabilized, hydrolysis resistant polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's...
Zytel® 70G30HSLR BK099 is a 30% glass fiber reinforced, heat stabilized, hydrolysis resistant polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's...
Zytel® 70G30HSLR NC010 is a 30% glass fiber reinforced, heat stabilized, hydrolysis resistant polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's...
Zytel® 70G30L NC010 is a 30% glass fiber reinforced polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a...
Zytel® 70G33GRA is a 33% glass fiber reinforced, heat stabilized, lubricated polyamide 66 for injection molding. It is well suited for low wear, low friction applications. From stockings to car...
Zytel® 70G33HS1L BK031 is a 33% glass fiber reinforced, heat stabilized, black polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard...
Zytel® 70G33HS1L NC010 is a 33% glass fiber reinforced, heat stabilized polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to...
Zytel® 70G33L BK031 is a 33% glass fiber reinforced black polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine...
Zytel® 70G33L NC010 is a 33% glass fiber reinforced polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a...
Zytel® 70G35HSL NC010 is a 35% glass fiber reinforced, heat stabilized polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to...
Zytel® 70G35HSLRA4 BK267 is a 35% glass fiber reinforced, heat stabilized, hydrolysis resistant polyamide 66 resin for injection molding. It has excellent flow characteristics. From stockings to car parts to...
Zytel® 70G43HSLA BK099 is a 43% glass fiber reinforced, heat stabilized, black polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard...
Zytel® 70G43L NC010 is a 43% glass fiber reinforced polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a...
Zytel® 70G50HSLA BK039B is a 50% glass fiber reinforced, heat stabilized polyamide 66 resin for injection molding. It has excellent flow characteristics. From stockings to car parts to protecting sensitive...
Zytel® 70K20HSL NC010 is a heat stabilized PA66 resin modified with Kevlar aramid fiber for excellent wear resistance. From stockings to car parts to protecting sensitive electronic components, it's hard...
Zytel® 73G15HSL BK363 is a 15% glass fiber reinforced, heat stabilized, black polyamide 6 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard...
Zytel® 73G15L NC010 is a 15% glass fiber reinforced polyamide 6 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a...
Zytel® 73G30HSL BK416 is a 30% glass fiber reinforced, heat stabilized, lubricated, black polyamide 6 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's...
Zytel® 73G30HSL NC010 is a 30% glass fiber reinforced, heat stabilized polyamide 6 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to...
Zytel® 73G30L NC010 is a 30% glass fiber reinforced polyamide 6 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a...
Zytel® 73G30T BK261 is a 30% glass fiber reinforced, toughened, black polyamide 6 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to...
Zytel® 73G30T NC010 is a 30% glass fiber reinforced, toughened polyamide 6 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine...
Zytel® 73G30TGI BK267 is a 30% glass fiber reinforced, toughened, black polyamide 6 optimized for gas injection molding process. From stockings to car parts to protecting sensitive electronic components, it's...
Zytel® 73G35HSL BK262 is a 35% glass fiber reinforced, heat stabilized, black polyamide 6 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard...
Zytel® 73G45 BK263 is a 45% glass fiber reinforced, black polyamide 6 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine...
Zytel® 73G45L NC010 is a 45% glass fiber reinforced polyamide 6 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a...
Zytel® 73G50HSLA BK416 is a 50% glass fiber reinforced, heat stabilized, lubricated, polyamide 6 resin for injection molding. It has an excellent surface appearance and gloss. From stockings to car...
Zytel® 74G33W BK196 is a high gloss automotive weatherable black 33% glass reinforced nylon 66 and nylon 6 comelt resin. From stockings to car parts to protecting sensitive electronic components,...
Zytel® 74G33W NC010 is a 33% glass reinforced nylon 66 and nylon 6 co-melt resin with improved weatherability. From stockings to car parts to protecting sensitive electronic components, it's hard...
Zytel® 77G33L BK031 is a 33% glass fiber reinforced, black polyamide 612 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine...
Zytel® 77G33L NC010 is a 33% glass fiber reinforced polyamide 612 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a...
Zytel® 77G43L BK031 is a 43% glass fiber reinforced, black polyamide 612 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine...
Zytel® 77G43L NC010 is a 43% glass fiber reinforced polyamide 612 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a...
Zytel® 80G14A NC010A is a 14% glass fiber reinforced, toughened, high flow polyamide 66 resin. It offers outstanding performance in injection molding applications. From stockings to car parts to protecting...
Zytel® 80G14AHS BK099 is a 14% glass fiber reinforced, toughened, high flow, heat stabilized, black polyamide 66 resin. It offers outstanding performance in injection molding applications. From stockings to car...
Zytel® 80G14AHS NC010 is a 14% glass fiber reinforced, toughened, high flow, heat stabilized polyamide 66 resin. It offers outstanding performance in injection molding applications. From stockings to car parts...
Zytel® 80G25HS BK117 is a 25% glass fiber reinforced, toughened, heat stabilized, black polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's...
Zytel® 80G33HS1L BK104 is a 33% glass fiber reinforced, heat stabilized black polyamide 66 resin with outstanding impact resistance developed using DuPont Super Tough technology. From stockings to car parts...
Zytel® 80G33HS1L NC010 is a 33% glass fiber reinforced heat stabilized polyamide 66 resin with outstanding impact resistance developed using DuPont Super Tough technology. From stockings to car parts to...
Zytel® 80G33L NC010 is a 33% glass fiber reinforced polyamide 66 resin with outstanding impact resistance developed using DuPont Super Tough technology. From stockings to car parts to protecting sensitive...
Zytel® 80G43HS1L BK104 is a 43% glass fiber reinforced, heat stabilized, black polyamide 66 resin with superior impact resistance. From stockings to car parts to protecting sensitive electronic components, it's...
Zytel® BM70G15HSLR BK537 is a 15% glass fiber reinforced polyamide 66 for blow molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world...
Zytel® BM70G20HSLX BK537 is a 20% glass fiber reinforced polyamide 66 for blow molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world...
Zytel® BM7300THS is an unreinforced, heat stabilized, lubricated, toughened polyamide 6 for blow molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world...
Zytel® BM73G15THS is a 15% glass fiber reinforced, heat stabilized, lubricated, toughened polyamide 6 for blow molding. From stockings to car parts to protecting sensitive electronic components, it's hard to...
Zytel® E51HSB NC010 is a high molecular weight, heat stabilized polyamide 66 resin for injection molding and extrusion. From stockings to car parts to protecting sensitive electronic components, it's hard...
Zytel® FE240012 BK010 is a highly toughened, heat stabilized polyamide 612 for extrusion, blow molding or processing by other techniques requiring high melt viscosity. From stockings to car parts to...
Zytel® FE310001 NC010 is a high viscosity polyamide 612 resin that is suitable for extrusion applications, such as monofilaments and tubing. From stockings to car parts to protecting sensitive electronic...
Zytel® FE3734 NC010 is an unreinforced, lubricated polyamide 612 resin suitable for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world...
Zytel® FE5382 BK276 is a 33% glass fiber reinforced, heat stabilized, black polyamide 612 resin developed for electrical bobbins and encapsulation applications. From stockings to car parts to protecting sensitive...
Zytel® FG101L NC010 is a lubricated polyamide 66 resin for injection molding. It has been developed for consideration into applications such as parts for the food industry. From stockings to...
Zytel® FG408L NC010 is a general purpose, lubricated, impact modified polyamide 66 resin with superior toughness for injection molding applications. It has been developed for consideration into applications such as...
Zytel® FG42A NC010 is a high viscosity polyamide 66 resin for injection molding and extrusion. It has been developed for consideration into applications such as parts for the food industry.
Zytel® FG70G30HSLR NC010 is a 30% glass fiber reinforced, heat stabilized, hydrolysis resistant polyamide 66 resin for injection molding. It has been developed for consideration into applications such as parts...
Zytel® FG7301 NC010 is a general purpose, unlubricated polyamide 6 resin for extrusion applications. It has been developed for consideration into applications such as parts for the food industry. From...
Zytel® FG77G33HS1L NC010 is a 33% glass fiber reinforced, heat stabilized polyamide 612 resin for injection molding. It has been developed for consideration into applications such as parts for the...
Zytel® FGFE5171 NC010C is a 33% glass filled nylon 66 resin. It has been developed for consideration into applications such as parts for the food industry. From stockings to car...
Zytel® FN714 NC010A is an impact modified, very flexible, plasticizer free polyamide 66 resin having good heat aging and chemical resistance. From stockings to car parts to protecting sensitive electronic...
Zytel® FN727 BK230A is a black, impact modified, plasticizer free, very flexible polyamide 6 alloy resin having good low temperature toughness, good heat aging and good chemical resistance. Uses include...
Zytel® FN727 NC010A is an impact modified, plasticizer free, very flexible polyamide 6 alloy resin having good low temperature toughness, good heat aging and good chemical resistance. Uses include cable...
Zytel® FR50 BK505 is a 25% glass fiber reinforced, flame retardant black polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard...
Zytel® FR50 NC010A is a 25% glass fiber reinforced, flame retardant polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to...
Zytel® FR7025V0F NC010 is a flame retardant polyamide 66 resin for injection molding. It does not contain elemental phosphorous, halogens or heavy metals. From stockings to car parts to protecting...
Zytel® FR7026V0F BK001 is a flame retardant heat stabilized polyamide 66 resin for injection molding. It does not contain elemental phosphorous, halogens or heavy metals. From stockings to car parts...
Zytel® FR7026V0F NC010 is a flame retardant, heat stabilized, polyamide 66 resin for injection molding. It does not contain elemental phosphorous, halogens or heavy metals. From stockings to car parts...
Zytel® FR70M30V0 BK010 is a 30% mineral reinforced, flame retardant, black polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to...
Zytel® FR70M30V0 NC010 is a 30% mineral reinforced, flame retardant polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine...
Zytel® HTN51G15HSL BK083 is a 15% glass reinforced, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap...
Zytel® HTN51G15HSL NC010 is a 15% glass reinforced, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap...
Zytel® HTN51G35EF BK083 is a 35% glass reinforced, heat stabilized, lubricated high performance polyamide resin, developed for electrical and electronics applications. It is also a PPA resin. DuPont™ Zytel® HTN...
Zytel® HTN51G35HSL BK083 is a 35% glass reinforced, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap...
Zytel® HTN51G35HSL NC010 is a 35% glass reinforced, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap...
Zytel® HTN51G35HSLR BK420 is a 35% glass reinforced, heat stabilized, lubricated high performance polyamide resin with improved hydrolysis resistance. DuPont™ Zytel® HTN cost effectively bridges the performance gap between conventional...
Zytel® HTN51G35HSLR BK420J is a 35% glass reinforced, heat stabilized, lubricated high performance polyamide resin with improved hydrolysis resistance and surface appearance. It is also a PPA resin. From stockings...
Zytel® HTN51G35NOX BK083 is a 35% glass reinforced high performance polyamide resin developed for Selective Catalytic Reduction applications that require exposure to water/urea solution. It is also a PPA resin.
Zytel® HTN51G45HSL BK083 is a 45% glass reinforced, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap...
Zytel® HTN51G45HSL NC010 is a 45% glass reinforced, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap...
Zytel® HTN51G45HSLR BK420 is a 45% glass reinforced, heat stabilized, lubricated high performance polyamide resin with improved hydrolysis resistance. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively...
Zytel® HTN51G50HSL BK083 is a 50% glass reinforced, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap...
Zytel® HTN51GM60THS BK083 is a glass and mineral reinforced, toughened, heat stabilized high performance polyamide resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap between conventional engineering resins and...
Zytel® HTN52G35EF BK420 is a 35% glass reinforced, heat stabilized, lubricated high performance polyamide resin, developed for electrical and electronics applications. It is also a PPA resin. DuPont™ Zytel® HTN...
Zytel® HTN52G35HSL BK083 is a 35% glass reinforced, heat stabilized, lubricated high performance polyamide resin that can be molded in water heated molds. It is also a PPA resin. DuPont™
Zytel® HTN52G35HSL NC010 is a 35% glass reinforced, heat stabilized, lubricated high performance polyamide resin that can be molded in water heated molds. DuPont™ Zytel® HTN cost effectively bridges the...
Zytel® HTN52G45HSL BK083 is a 45% glass reinforced, heat stabilized, lubricated high performance polyamide resin that can be molded in water heated molds. It is also a PPA resin. DuPont™
Zytel® HTN52G45HSL NC010 is a 45% glass reinforced, heat stabilized, lubricated high performance polyamide resin that can be molded in water heated molds. It is also a PPA resin. DuPont™
Zytel® HTN53G35HSLRHF BK083 is a 35% glass reinforced, heat stabilized, lubricated high performance polyamide resin, modified for improved flow. It maintains high stiffness and toughness at moderate temperatures and processes...
Zytel® HTN53G50HSLR BK083 is a 50% glass reinforced, heat stabilized, lubricated high performance polyamide resin developed for structural applications requiring retention of high impact and stiffness. DuPont™ Zytel® HTN cost...
Zytel® HTN53G50HSLRHF BK083 is a 50% glass reinforced, lubricated high performance polyamide resin with improved flow, developed for structural applications requiring excellent surface appearance with water-heated molds. DuPont™ Zytel® HTN...
Zytel® HTN53G50LRHF NC010 is a 50% glass reinforced, lubricated high performance polyamide resin with improved flow, developed for applications requiring excellent surface appearance with water-heated molds. DuPont™ Zytel® HTN cost...
Zytel® HTN53G60LRHF BK083 is a 60% glass reinforced, lubricated, high performance polyamide resin with improved flow. It was developed for structural applications requiring excellent surface appearance using water-heated molds. DuPont™
Zytel® HTN54G15HSLR BK031 is a 15% glass reinforced, toughened, heat stabilized, hydrolysis resistant high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the...
Zytel® HTN54G15HSLR NC010 is a 15% glass reinforced, toughened, heat stabilized, hydrolysis resistant high performance polyamide resin. It is a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance...
Zytel® HTN54G35EF BK420 is a 35% glass reinforced, toughened, heat stabilized, lubricated high performance polyamide resin, developed for electrical and electronics applications. It is also a PPA resin. DuPont™ Zytel®
Zytel® HTN54G35HSLR BK031 is a 35% glass reinforced, toughened, heat stabilized, hydrolysis resistant high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the...
Zytel® HTN54G35HSLR NC010 is a 35% glass reinforced, toughened, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance...
Zytel® HTN54G50HSLR BK031 is a 50% glass reinforced, toughened, heat stabilized, hydrolysis resistant high performance polyamide resin developed for retention of toughness and stiffness with moisture in structural applications. It...
Zytel® HTN54G50HSLR NC010 is a 50% glass reinforced, toughened, heat stabilized, hydrolysis resistant high performance polyamide resin developed for retention of toughness and stiffness with moisture in structural applications. It...
Zytel® HTN92G35DH2 BK083 is a 35% glass reinforced high performance polyamide resin using DuPont SHIELD Technology, with high flow and excellent retention of properties after aging at elevated temperatures in...
Zytel® HTN92G45DH2 BK083 is a 45% glass reinforced high performance polyamide resin using DuPont SHIELD Technology, with high flow and excellent retention of properties after aging at elevated temperatures in...
Zytel® HTNFE150004 BK083 is a 50% glass/mineral reinforced, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap...
Zytel® HTNFE150005 BK083 is a 38% mineral/glass reinforced, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap...
Zytel® HTNFE18502 NC010 is an unreinforced, toughened, heat stabilized, lubricated high performance polyamide resin for injection molding. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the...
Zytel® HTNFE250020 NC010 is a 30% mineral reinforced, toughened high performance polyamide resin. It is also a PPA resin DuPont™ Zytel® HTN cost effectively bridges the performance gap between conventional...
Zytel® HTNFE350038 BK083 is a 33% glass reinforced, heat stabilized, lubricated, hydrolysis resistant high performance polyamide resin, developed for improved structural performance. It is also a PPA resin. DuPont™ Zytel®
Zytel® HTNFE8200 BK431 is an unreinforced, toughened, heat stabilized, lubricated high performance polyamide resin for injection molding. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the...
Zytel® HTNFE8200 NC010 is an unreinforced, toughened, heat stabilized, lubricated high performance polyamide resin for injection molding. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the...
Zytel® HTNFG52G35HSL BK011 is a 35% glass reinforced, lubricated, heat stabilized high performance polyamide resin, developed for consideration into applications for the food industry. It is also a PPA resin.
Zytel® HTNFR51G35L BK337 is a 35% glass reinforced, flame retardant, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap...
Zytel® HTNFR51G35L NC010 is a 35% glass reinforced, flame retardant, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap...
Zytel® HTNFR52G20NH BK337 is a 20% glass reinforced, flame retardant, lubricated high performance polyamide resin. It is also a PPA resin and it uses a non-halogenated flame retardant. DuPont™ Zytel®
Zytel® HTNFR52G20NH NC010 is a 20% glass reinforced, flame retardant, lubricated high performance polyamide resin. It is also a PPA resin and it uses a non-halogenated flame retardant. DuPont™ Zytel®
Zytel® HTNFR52G30BL BK337 is a 30% glass reinforced, flame retardant, lubricated high performance polyamide resin that has been developed for connector applications. DuPont™ Zytel® HTN cost effectively bridges the performance...
Zytel® HTNFR52G30BL NC010 is a 30% glass reinforced, flame retardant, lubricated high performance polyamide resin that has been developed for connector applications. DuPont™ Zytel® HTN cost effectively bridges the performance...
Zytel® HTNFR52G30NH BK337 is a 30% glass reinforced, flame retardant, lubricated high performance polyamide resin. It is also a PPA resin and it uses a non-halogenated flame retardant. DuPont™ Zytel®
Zytel® HTNFR52G30NH NC010 is a 30% glass reinforced, flame retardant, lubricated high performance polyamide resin. It is also a PPA resin and it uses a non-halogenated flame retardant. DuPont™ Zytel®
Zytel® HTNFR52G30NHF BK337 is a 30% glass reinforced, flame retardant, lubricated high performance polyamide resin with improved flow. It is also a PPA resin and it uses a non-halogenated flame...
Zytel® HTNFR52G30NHF NC010 is a 30% glass reinforced, flame retardant, lubricated high performance polyamide resin with improved flow. It is also a PPA resin and it uses a non-halogenated flame...
Zytel® HTNLT51G35HSLR BL661A is a 35% glass reinforced, heat stabilized, lubricated high performance polyamide resin with improved hydrolysis resistance, developed for laser welding applications. It is also a PPA resin.
Zytel® HTNWRF51G30 NC010 is a 30% glass reinforced, heat stabilized, lubricated, high performance polyamide resin containing Teflon PTFE micropowder. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively...
Zytel® LC6200 BK385 is a flexible, toughened, low moisture absorption polyamide 612 resin for extrusion applications. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine...
Zytel® MT409AHS BK010 is a Medium Toughened, high performance, heat stabilized, black polyamide 66 resin having good stiffness and improved knit line strength with superior toughness and processability. From stockings...
Zytel® MT409AHS NC010 is a Medium Toughened, high performance, heat stabilized polyamide 66 resin having good stiffness, improved knit line strength, surface appearance with outstanding processability. From stockings to car...
Zytel® PLS90G30DR BK099 is a 30% glass reinforced PA66 nylon resin having superior resistance to hot engine coolant. It is particularly suitable for automotive Radiator End Tanks and other parts...
Zytel® PLS93G35DH1 BK261 is a 35% glass reinforced PA6 using SHIELD Technology, only from DuPont, it provides exceptional welding resistance & retention over time thanks to excellent Heat Resistance. The...
Zytel® PLS95G35DH1 BK031is a high flow 35% glass reinforced PA using SHIELD Technology, only from DuPont, combining excellent surface appearance, excellent welding and fatigue retention, exceptional resistance in hot air...
Zytel® PLS95G40DH1T is a 40% GR impact modified PA, made with SHIELD technology, its superior heat & oil resistance combined with the "stone impact resistance" makes it ideal choice for...
Zytel® PLS95G50DH2 BK261is a high flow 50% glass reinforced PA nylon resin using SHIELD Technology, only from DuPont providing exceptional Heat Resistance & High stiffness for automotive under hood applications...
Zytel® RS 30G30HSL BK038A is a lubricated, heat stabilized, 30% glass fiber reinforced black polyamide 610 resin containing a minimum of 40% renewably sourced ingredients by weight (60% based on...
Zytel® RS 30G30L NC010 is a lubricated, 30% glass fiber reinforced polyamide 610 resin containing a minimum of 40% renewably sourced ingredients by weight (60% based on polymer only). It...
Zytel® RS LC1000 BK385 is a renewable sourced Polyamide 1010 containing a minimum of 90% renewably sourced ingredient by weight. The material is flexible, unreinforced, UV and heat stabilized and...
Zytel® RS LC1200 BK385 is a renewable sourced Polyamide 1010 containing a minimum of 70% renewably sourced ingredient by weight. The material is flexible, toughened, UV and heat stabilized and...
Zytel® RS LC1600 BK385 is a renewable sourced Polyamide 1010 containing a minimum of 60% renewably sourced ingredient by weight. It is flexible, toughened, plasticized, UV and heat stabilized and...
Zytel® RS LC3030 NC010 is a renewable sourced polyamide 610 containing a minimum of 60% renewably sourced ingredient by weight. It is an unreinforced, low viscosity grade, developed for extrusion...
Zytel® RS LC3060 NC010 is a renewable sourced polyamide 610 containing a minimum of 60% renewable sourced ingredient by weight. It is an unreinforced, medium viscosity grade, developed for extrusion...
Zytel® ST7301 BK356 is a Super Tough, heat stabilized, lubricated, black polyamide 6 resin for injection molding and extrusion. It offers outstanding impact resistance over a wide temperature and humidity...
Zytel® ST7301 NC010 is a Super Tough, heat stabilized, lubricated polyamide 6 resin for injection molding and extrusion. It offers outstanding impact resistance over a wide temperature and humidity range...
Zytel® ST801A NC010A is a Super Tough, high performance, polyamide 66 resin. It is partially UV stabilized and when appropriately colored offers limited protection to indirect sunlight exposure. From stockings...
Zytel® ST801AHS BK010 is a Super Tough, high performance, black polyamide 66 resin. It offers outstanding molding performance in injection molding applications. From stockings to car parts to protecting sensitive...
Zytel® ST801AHS NC010 is a Super Tough, high performance polyamide 66 resin. It offers outstanding molding performance in injection molding applications. From stockings to car parts to protecting sensitive electronic...
Zytel® ST801AW BK195 is a Super Tough, weatherable, easy flow and processing friendly, black polyamide 66 resin for injection molding. It offers the best resistance to outdoor exposure. From stockings...
Zytel® ST801AW NC010 is a Super Tough, high performance polyamide 66 resin. It is UV stabilized and when appropriately colored offers the best resistance to indirect sunlight in automotive interior...
Zytel® ST811HS BK038 is a flexible, non-plasticized, black Super Tough nylon 6 resin developed for extrusion and injection molding applications such as cable and rope jacketing, hose inner cores and...
Zytel® ST811HS is a flexible, heat stabilized Super Tough polyamide 6 resin developed for extrusion and injection molding applications such as cable and rope jacketing, hose inner cores and fasteners...
Zytel® WRF403 NC010 is a 30% glass reinforced, heat stabilized PA66 resin containing Teflon PTFE Micropowder. It is designed for highly reduced friction in applications requiring low wear and/or low...
Zytel®® PLS95G35DH1 BK031is a high flow 35% glass reinforced PA using SHIELD Technology, only from DuPont, combining excellent surface appearance, excellent welding and fatigue retention, exceptional resistance in hot air...