Rynite® FR543 NC010 is a flame retardant, 43% glass reinforced polyethylene terephthalate. Has a 155C temperature index that is equivalent to many thermosets. Recognized by UL as UL94V-0 at 0.8mm(0.03in).
When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally.
Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range.
Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.
| DuPont Plastics, Polymers & Resins | |
|---|---|
| Product Category | Polymers and Plastic Resins |
| Product Number | PET-GF43FR(17) |
| Product Name | DuPont Rynite® PET Thermoplastic Polyester Resin -- Rynite® FR543 NC010 |
| Type | Thermoplastic |
| Chemical System | Thermoplastic Polyester (PET, PBT, etc.) |
| Filler | Glass or FRP |
| Industry | Electronics |
| CTE | 1 µin/in-F (1 µm/m-C) |