DuPont Plastics, Polymers & Resins DuPont™ ETPV Engineering Thermoplastic Vulcanizate 95A02HS BK001

Description
The thermoplastic rubber that resists oil and heat DuPont™ ETPV 95A02HS BK001 is a thermoplastic rubber with excellent oil and heat resistance with additional heat stabilizer. It can be processed by thermoplastic processing techniques such as extrusion and blow molding. DuPont™ ETPV engineering thermoplastic vulcanizate significantly reduces costs for high performance rubber parts. It has properties similar to high performance rubbers and is processed on standard thermoplastic equipment. DuPont™ ETPV consists of a high performance cross-linked elastomer dispersed in a high performance thermoplastic elastomer. The recycling code for DuPont™ ETPV according to ISO 11469 is >AEM +TPC-ET<. Benefits of DuPont™ ETPV: Cost savings versus cross-linked rubber Excellent oil and heat resistance Fast cycle times Design flexibility allows integration of functions Recyclability
Description
The thermoplastic rubber that resists oil and heat DuPont™ ETPV 95A02HS BK001 is a thermoplastic rubber with excellent oil and heat resistance with additional heat stabilizer. It can be processed by thermoplastic processing techniques such as extrusion and blow molding. DuPont™ ETPV engineering thermoplastic vulcanizate significantly reduces costs for high performance rubber parts. It has properties similar to high performance rubbers and is processed on standard thermoplastic equipment. DuPont™ ETPV consists of a high performance cross-linked elastomer dispersed in a high performance thermoplastic elastomer. The recycling code for DuPont™ ETPV according to ISO 11469 is >AEM +TPC-ET<. Benefits of DuPont™ ETPV: Cost savings versus cross-linked rubber Excellent oil and heat resistance Fast cycle times Design flexibility allows integration of functions Recyclability

Suppliers

Company
Product
Description
Supplier Links
DuPont™ ETPV Engineering Thermoplastic Vulcanizate - 95A02HS BK001 - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ ETPV Engineering Thermoplastic Vulcanizate
95A02HS BK001
DuPont™ ETPV Engineering Thermoplastic Vulcanizate 95A02HS BK001
The thermoplastic rubber that resists oil and heat DuPont™ ETPV 95A02HS BK001 is a thermoplastic rubber with excellent oil and heat resistance with additional heat stabilizer. It can be processed by thermoplastic processing techniques such as extrusion and blow molding. DuPont™ ETPV engineering thermoplastic vulcanizate significantly reduces costs for high performance rubber parts. It has properties similar to high performance rubbers and is processed on standard thermoplastic equipment. DuPont™ ETPV consists of a high performance cross-linked elastomer dispersed in a high performance thermoplastic elastomer. The recycling code for DuPont™ ETPV according to ISO 11469 is >AEM +TPC-ET<. Benefits of DuPont™ ETPV: Cost savings versus cross-linked rubber Excellent oil and heat resistance Fast cycle times Design flexibility allows integration of functions Recyclability

The thermoplastic rubber that resists oil and heat

DuPont™ ETPV 95A02HS BK001 is a thermoplastic rubber with excellent oil and heat resistance with additional heat stabilizer. It can be processed by thermoplastic processing techniques such as extrusion and blow molding.

DuPont™ ETPV engineering thermoplastic vulcanizate significantly reduces costs for high performance rubber parts. It has properties similar to high performance rubbers and is processed on standard thermoplastic equipment.

DuPont™ ETPV consists of a high performance cross-linked elastomer dispersed in a high performance thermoplastic elastomer. The recycling code for DuPont™ ETPV according to ISO 11469 is >AEM +TPC-ET<.

Benefits of DuPont™ ETPV:

  • Cost savings versus cross-linked rubber
  • Excellent oil and heat resistance
  • Fast cycle times
  • Design flexibility allows integration of functions
  • Recyclability
Supplier's Site

Technical Specifications

  DuPont Plastics, Polymers & Resins
Product Category Polymers and Plastic Resins
Product Number 95A02HS BK001
Product Name DuPont™ ETPV Engineering Thermoplastic Vulcanizate
Type Thermoplastic
Industry Electronics
Tensile (Break) 1958 psi (13500 KPa)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details
POLYPROPYLENE (PP) 20 GLASS FILLED - BLACK PELLETS DualPoly (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
PEEK Polymer Resin - VICTREX® 450CA30 - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details