DuPont Plastics, Polymers & Resins DuPont™ Delrin® Acetal Resin -- Delrin® FG500TL NC010 POM-SD

Description
Delrin® FG500TL medium viscosity acetal homopolymer resin containing 1.5% Teflon® PTFE Micropowder. It has been developed for consideration into applications such as parts for the food industry. Pushing the Limits: Delrin® High Performance Acetal Resin Solutions Delrin® acetal homopolymer bridges the gap between metals and ordinary plastics with a unique combination of creep resistance, strength, stiffness, hardness, dimensional stability, toughness, fatigue resistance, solvent and fuel resistance, abrasion resistance, low wear and low friction.
Description
Delrin® FG500TL medium viscosity acetal homopolymer resin containing 1.5% Teflon® PTFE Micropowder. It has been developed for consideration into applications such as parts for the food industry. Pushing the Limits: Delrin® High Performance Acetal Resin Solutions Delrin® acetal homopolymer bridges the gap between metals and ordinary plastics with a unique combination of creep resistance, strength, stiffness, hardness, dimensional stability, toughness, fatigue resistance, solvent and fuel resistance, abrasion resistance, low wear and low friction.

Suppliers

Company
Product
Description
Supplier Links
DuPont™ Delrin® Acetal Resin -- Delrin® FG500TL NC010 - POM-SD - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Delrin® Acetal Resin -- Delrin® FG500TL NC010
POM-SD
DuPont™ Delrin® Acetal Resin -- Delrin® FG500TL NC010 POM-SD
Delrin® FG500TL medium viscosity acetal homopolymer resin containing 1.5% Teflon® PTFE Micropowder. It has been developed for consideration into applications such as parts for the food industry. Pushing the Limits: Delrin® High Performance Acetal Resin Solutions Delrin® acetal homopolymer bridges the gap between metals and ordinary plastics with a unique combination of creep resistance, strength, stiffness, hardness, dimensional stability, toughness, fatigue resistance, solvent and fuel resistance, abrasion resistance, low wear and low friction.

Delrin® FG500TL medium viscosity acetal homopolymer resin containing 1.5% Teflon® PTFE Micropowder. It has been developed for consideration into applications such as parts for the food industry.

Pushing the Limits: Delrin® High Performance Acetal Resin Solutions

Delrin® acetal homopolymer bridges the gap between metals and ordinary plastics with a unique combination of creep resistance, strength, stiffness, hardness, dimensional stability, toughness, fatigue resistance, solvent and fuel resistance, abrasion resistance, low wear and low friction.

Supplier's Site
DuPont™ Delrin® Acetal Resin -- Delrin® 500TL NC010 - POM-SD - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Delrin® Acetal Resin -- Delrin® 500TL NC010
POM-SD
DuPont™ Delrin® Acetal Resin -- Delrin® 500TL NC010 POM-SD
Delrin® 500TL is a medium viscosity acetal homopolymer resin containing 1.5% Teflon® PTFE Micropowder. It is designed for applications requiring moderate low wear and friction against steel, itself, or other plastics. Pushing the Limits: Delrin® High Performance Acetal Resin Solutions Delrin® acetal homopolymer bridges the gap between metals and ordinary plastics with a unique combination of creep resistance, strength, stiffness, hardness, dimensional stability, toughness, fatigue resistance, solvent and fuel resistance, abrasion resistance, low wear and low friction.

Delrin® 500TL is a medium viscosity acetal homopolymer resin containing 1.5% Teflon® PTFE Micropowder. It is designed for applications requiring moderate low wear and friction against steel, itself, or other plastics.

Pushing the Limits: Delrin® High Performance Acetal Resin Solutions

Delrin® acetal homopolymer bridges the gap between metals and ordinary plastics with a unique combination of creep resistance, strength, stiffness, hardness, dimensional stability, toughness, fatigue resistance, solvent and fuel resistance, abrasion resistance, low wear and low friction.

Supplier's Site
DuPont™ Delrin® Acetal Resin -- Delrin® 500MP NC010 - POM-SD - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Delrin® Acetal Resin -- Delrin® 500MP NC010
POM-SD
DuPont™ Delrin® Acetal Resin -- Delrin® 500MP NC010 POM-SD
Delrin® 500MP is a medium viscosity acetal homopolymer with an advanced lubricant package that includes Teflon® PTFE Micropowder.It is formulated for low wear, low friction against other plastics, for dimensional stability and low warpage. Pushing the Limits: Delrin® High Performance Acetal Resin Solutions Delrin® acetal homopolymer bridges the gap between metals and ordinary plastics with a unique combination of creep resistance, strength, stiffness, hardness, dimensional stability, toughness, fatigue resistance, solvent and fuel resistance, abrasion resistance, low wear and low friction.

Delrin® 500MP is a medium viscosity acetal homopolymer with an advanced lubricant package that includes Teflon® PTFE Micropowder.It is formulated for low wear, low friction against other plastics, for dimensional stability and low warpage.

Pushing the Limits: Delrin® High Performance Acetal Resin Solutions

Delrin® acetal homopolymer bridges the gap between metals and ordinary plastics with a unique combination of creep resistance, strength, stiffness, hardness, dimensional stability, toughness, fatigue resistance, solvent and fuel resistance, abrasion resistance, low wear and low friction.

Supplier's Site
DuPont™ Delrin® Acetal Resin -- Delrin® 100TL NC010 - POM-SD - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Delrin® Acetal Resin -- Delrin® 100TL NC010
POM-SD
DuPont™ Delrin® Acetal Resin -- Delrin® 100TL NC010 POM-SD
Delrin® 100TL NC010 is a 1.5% Teflon® PTFE Micropowder filled, high viscosity acetal homopolymer for injection molding. The resins in the Delrin® 100 acetal homopolymer series are distinguished by their high molecular weight relative to other acetal grades. This identifying feature of these high performance acetal homopolymers, along with their natural high crystallinity, yields materials that have: Toughness, high impact strength, high resistance to repeated impact, and high elongation without the need for impact modifiers. High mechanical strength and rigidity, without the need for fillers/reinforcemen ts or other modifications. Outstanding creep resistance and long-term fatigue endurance.

Delrin® 100TL NC010 is a 1.5% Teflon® PTFE Micropowder filled, high viscosity acetal homopolymer for injection molding.

The resins in the Delrin® 100 acetal homopolymer series are distinguished by their high molecular weight relative to other acetal grades. This identifying feature of these high performance acetal homopolymers, along with their natural high crystallinity, yields materials that have:

  • Toughness, high impact strength, high resistance to repeated impact, and high elongation without the need for impact modifiers.
  • High mechanical strength and rigidity, without the need for fillers/reinforcements or other modifications.
  • Outstanding creep resistance and long-term fatigue endurance.
Supplier's Site

Technical Specifications

  DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins
Product Category Resins and Compounds Polymers and Plastic Resins Polymers and Plastic Resins Polymers and Plastic Resins
Product Number POM-SD POM-SD POM-SD POM-SD
Product Name DuPont™ Delrin® Acetal Resin -- Delrin® FG500TL NC010 DuPont™ Delrin® Acetal Resin -- Delrin® 500TL NC010 DuPont™ Delrin® Acetal Resin -- Delrin® 500MP NC010 DuPont™ Delrin® Acetal Resin -- Delrin® 100TL NC010
CTE 1 µin/in-F (2 µm/m-C) 1 µin/in-F (2 µm/m-C) 1 µin/in-F (1 µm/m-C) 1 µin/in-F (2 µm/m-C)
Tensile Modulus 479 ksi (337 kg/mm²) 479 ksi (337 kg/mm²) 479 ksi (337 kg/mm²) 435 ksi (306 kg/mm²)
Water Absorption 0.9000 % 0.9000 %
Melt Flow 14.00 g / 10 minutes 14.00 g / 10 minutes 13.00 g / 10 minutes 2.20 g / 10 minutes
Type Thermoplastic Thermoplastic Thermoplastic
Unlock Full Specs
to access all available technical data