DuPont Plastics, Polymers & Resins Datasheets for Thermoplastics and Thermoplastic Resins
Thermoplastics and thermoplastic materials soften when heated and harden when cooled. They can withstand many heating and cooling cycles and are often suitable for recycling.
Thermoplastics and Thermoplastic Resins: Learn more
| Product Name | Notes |
|---|---|
| The thermoplastic rubber that resists oil and heat. DuPont™ ETPV 60A01L NC010 is a thermoplastic rubber with excellent oil and heat resistance with 60 Shore A hardness. It can be... | |
| The thermoplastic rubber that resists oil and heat. DuPont™ ETPV 90A01 NC010 is a thermoplastic rubber with excellent oil and heat resistance with 90 Shore A hardness. It can be... | |
| The thermoplastic rubber that resists oil and heat. DuPont™ ETPV 90A01HS BK001 is a thermoplastic rubber with excellent oil and heat resistance with additional heat stabilizer. It can be... | |
| The thermoplastic rubber that resists oil and heat DuPont™ ETPV 60A01HSL BK001 is a thermoplastic rubber with excellent oil and heat resistance. It can be processed by conventional thermoplastic processing... | |
| The thermoplastic rubber that resists oil and heat DuPont™ ETPV 95A02HS BK001 is a thermoplastic rubber with excellent oil and heat resistance with additional heat stabilizer. It can be processed... | |
| Crastin® BM6450XD BK560 is an unreinforced supertough polybutylene terephthalate resin with very high viscosity for extrusion and blow molding applications. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene... | |
| Crastin® CE2055 is an unreinforced, low viscosity polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical modifications,... | |
| Crastin® CE2055 NC010 is an unreinforced, low viscosity polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical... | |
| Crastin® CE2061 is a 20% glass reinforced polybutylene terephthalate with high melt viscosity designed for blow molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making... | |
| Crastin® FG6129 NC010 is an unreinforced, high viscosity polybutylene terephthalate resin for extrusion and injection molding. It has been developed for consideration into applications such as parts for the food... | |
| Crastin® FGS600F40 NC010 is an unreinforced, low viscosity polybutylene terephthalate resin for injection molding. It has been developed for consideration into applications such as parts for the food industry. DuPont™ | |
| Crastin® HR5315HF is a 15% glass reinforced PBT with high flow (HF), moderately toughened, hydrolysis resistant (HR) resin. Excellent balance of properties between terminal pullout and impact resistance. Developed for... | |
| Crastin® HR5330HF is a 30% glass reinforced PBT with high flow (HF), moderately toughened, hydrolysis resistant (HR) resin. Excellent balance of properties between terminal pullout and impact resistance. Developed for... | |
| Crastin® LW9020 BK580 is a 20% glass fiber reinforced, black polybutylene terephthalate alloy for injection molding. It has improved surface aesthetics, excellent dimensional stability and low warpage characteristics. DuPont™ Crastin®... | |
| Crastin® LW9020 NC010 is a 20% glass fiber reinforced polybutylene terephthalate alloy for injection molding. It has improved surface aesthetics, excellent dimensional stability and low warpage characteristics. DuPont™ Crastin® PBT... | |
| Crastin® LW9020FR BK851 is a 20% glass fiber reinforced, flame retardant, black polybutylene terephthalate alloy for injection molding. It has improved surface aesthetics, excellent dimensional stability and low warpage characteristics. | |
| Crastin® LW9020FR NC010 is a 20% glass fiber reinforced, flame retardant polybutylene terephthalate alloy for injection molding. It has improved surface aesthetics, excellent dimensional stability and low warpage characteristics. DuPont™ | |
| Crastin® LW9030 BK851 is a 30% glass fiber reinforced, black polybutylene terephthalate alloy for injection molding. It has improved surface aesthetics, excellent dimensional stability and low warpage characteristics. DuPont™ Crastin®... | |
| Crastin® LW9030 NC010 is a 30% glass fiber reinforced polybutylene terephthalate alloy for injection molding. It has improved surface aesthetics, excellent dimensional stability and low warpage characteristics. DuPont™ Crastin® PBT... | |
| Crastin® LW9030FR BK851 is a 30% glass fiber reinforced, flame retardant, black polybutylene terephthalate alloy for injection molding. It has improved surface aesthetics, excellent dimensional stability and low warpage characteristics. | |
| Crastin® LW9030FR NC010 is a 30% glass fiber reinforced, flame retardant polybutylene terephthalate alloy for injection molding. It has improved surface aesthetics, excellent dimensional stability and low warpage characteristics. DuPont™ | |
| Crastin® LW9320 BK851 is a 20% glass fiber reinforced, black polybutylene terephthalate alloy for injection molding. It has improved surface aesthetics, excellent dimensional stability and low warpage characteristics. DuPont™ Crastin®... | |
| Crastin® LW9320 NC010 is a 20% glass fiber reinforced polybutylene terephthalate alloy for injection molding. It has improved surface aesthetics, excellent dimensional stability and low warpage characteristics. DuPont™ Crastin® PBT... | |
| Crastin® LW9330 BK851 is a 30% glass fiber reinforced, black polybutylene terephthalate alloy for injection molding. It has improved surface aesthetics, excellent dimensional stability and low warpage characteristics. DuPont™ Crastin®... | |
| Crastin® LW9330 NC010 is a 30% glass fiber reinforced polybutylene terephthalate alloy for injection molding. It has improved surface aesthetics, excellent dimensional stability and low warpage characteristics. DuPont™ Crastin® PBT... | |
| Crastin® S600F10 BK851 is an unreinforced, medium viscosity, black polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and... | |
| Crastin® S600F10 NC010 is an unreinforced, medium viscosity polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical... | |
| Crastin® S600F20 BK851 is an unreinforced, medium viscosity, black polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and... | |
| Crastin® S600F20 NC010 is an unreinforced, medium viscosity polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical... | |
| Crastin® S600F40 BK851 is an unreinforced, low viscosity, black polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and... | |
| Crastin® S600F40 NC010 is an unreinforced, low viscosity polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical... | |
| Crastin® S610SF is an unreinforced, low viscosity polybutylene terephthalate for injection molding. It has high flow characteristics and is specifically suitable for super fast production. DuPont™ Crastin® PBT thermoplastic polyester... | |
| Crastin® S620F20 BK851 is an unreinforced, nucleated, medium viscosity, black polybutylene terephthalate resin for fast injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making... | |
| Crastin® S620F20 NC010 is an unreinforced, nucleated, medium viscosity polybutylene terephthalate resin for fast injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical... | |
| Crastin® S650FR is an unreinforced, black, flame retardant polybutylene terephthalate for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical modifications,... | |
| Crastin® S650FR is an unreinforced, flame retardant polybutylene terephthalate for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical modifications, a... | |
| Crastin® SK601 BK851 is a 10% glass fiber reinforced, lubricated, black polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making... | |
| Crastin® SK601 NC010 is a 10% glass fiber reinforced, lubricated polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical... | |
| Crastin® SK602 BK851 is a 15% glass fiber reinforced, lubricated, black polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making... | |
| Crastin® SK602 NC010 is a 15% glass fiber reinforced, lubricated polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical... | |
| Crastin® SK603 BK851 is a 20% glass fiber reinforced, lubricated, black polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making... | |
| Crastin® SK603 NC010 is a 20% glass fiber reinforced, lubricated polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical... | |
| Crastin® SK605 BK851 is a 30% glass fiber reinforced, lubricated, black polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making... | |
| Crastin® SK605 NC010 is a 30% glass fiber reinforced, lubricated polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical... | |
| Crastin® SK608 BK509 is a 45% glass fiber reinforced, lubricated, black polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making... | |
| Crastin® SK609 BK851 is a 50% glass fiber reinforced, lubricated, black polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making... | |
| Crastin® SK609 NC010 is a 50% glass fiber reinforced, lubricated polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical... | |
| Crastin® SK612SF BK591 is a 15% glass fiber reinforced, low viscosity polybutylene terephtalate for injection molding. It has high flow characteristics and is specifically suitable for super fast production. It... | |
| Crastin® SK612SF is a 15% glass fiber reinforced, low viscosity polybutylene terephthalate for injection molding. It has high flow characteristics and is specifically suitable for super fast production. DuPont™ Crastin®... | |
| Crastin® SK615SF BK591 is a 30% glass fiber reinforced, low viscosity polybutylene terephtalate for injection molding. It has high flow characteristics and is specifically suitable for super fast production. It... | |
| Crastin® SK615SF is a 30% glass fiber reinforced, low viscosity polybutylene terephthalate for injection molding. It has high flow characteristics and is specifically suitable for super fast production. DuPont™ Crastin®... | |
| Crastin® SK642FR BK851 is a black 15% glass fiber reinforced, flame retardant polybutylene terephthalate for injection molding. It has a UL94 V-0 rating @ 0.75mm. DuPont™ Crastin® PBT thermoplastic polyester... | |
| Crastin® SK645FR BK851 is a flame retardant , 30% glass reinforced black polybutylene terephthalate molding resin. It is recognized as UL94V-0 at 0.75mm. DuPont™ Crastin® PBT thermoplastic polyester resins are... | |
| Crastin® SK645FR is a flame retardant, 30% glass reinforced polybutylene terephthalate molding resin. It is recognized as UL94V-0 at 0.8mm. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene... | |
| Crastin® SO653 NC010 is a 20% glass bead filled polybutylene terephthalate resin for injection molding. It has isotropic properties and low warpage characteristics. DuPont™ Crastin® PBT thermoplastic polyester resins are... | |
| Crastin® ST820 BK503 is an unreinforced, Super Tough, black polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and... | |
| Crastin® ST820 NC010 is an unreinforced, Super Tough polybutylene terephthalate resin for injection molding. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical... | |
| Delrin® 100 is a high viscosity acetal homopolymer for use in easy to fill molds. Delrin® 100 provides maximum toughness in the product line without modification, and optimum mechanical performance. | |
| Delrin® 100AF is a high viscosity acetal homopolymer containing 20% Teflon® PTFE fibers. It is designed for applications requiring low wear and/or low friction against steel, itself, and other surfaces. | |
| Delrin® 100AL NC010 an unreinforced, high vicosity, lubricated acetal homopolymer resin, containing an advanced system of lubrication for low wear and friction against metals and plastics. The resins in the... | |
| Delrin® 100KM BK402 is a high viscosity acetal homopolymer with Kevlar® aramid resin. It is designed for applications requiring low wear in abrasive enviroments. The resins in the Delrin® 100... | |
| Delrin® 100KM is a high viscosity acetal homopolymer resin modified with Kevlar® aramid resin. It is designed for applications requiring low wear in abrasive environments. The resins in the Delrin® | |
| Delrin® 100P is a high viscosity acetal homopolymer for use in easy to fill molds. Delrin® 100P provides maximum toughness in the product line without modification. Delrin ® 100P has... | |
| Delrin® 100PE is a high viscosity acetal homopolymer for injection molding in easy to fill molds. It as improved processing thermal stability and low emissions. The resins in the Delrin® | |
| Delrin® 100ST BK602 is a super tough, high viscosity acetal homopolymer grade with superior impact resistance. It is designed for highly stressed parts where outstanding toughness is essential. The resins... | |
| Delrin® 100ST NC010 is a super tough, high viscosity acetal homopolymer grade with superior impact resistance. It is designed for highly stressed parts where outstanding toughness is essential. The resins... | |
| Delrin® 100T BK602 is a toughened, high viscosity acetal homopolymer grade with superior impact resistance. It is designed for highly stressed parts where outstanding toughness is required. The resins in... | |
| Delrin® 100T NC010 is a toughened, high viscosity acetal homopolymer grade with high impact resistance. The resins in the Delrin® 100 acetal homopolymer series are distinguished by their high molecular... | |
| Delrin® 100TL NC010 is a 1.5% Teflon® PTFE Micropowder filled, high viscosity acetal homopolymer for injection molding. The resins in the Delrin® 100 acetal homopolymer series are distinguished by their... | |
| Delrin® 111P is a high viscosity acetal homopolymer with improved thermal stability and modifications for more precise molding (reduced warpage, less shrinkage, fewer voids). The resins in the Delrin® 100... | |
| Delrin® 111P is a high viscosity acetal homopolymer with improved thermal stability and modifications for more precise moulding (reduced warpage, fewer voids). It has higher tensile strength and modulus than... | |
| Delrin® 127UV BK701 is a high viscosity, UV stabilized acetal homopolymer. It has excellent impact strength, UV resistance and thermal stability. It is well suited for automotive interior applications. Pushing... | |
| Delrin® 127UV is a high viscosity acetal homopolymer with UV stabilizers developed for automotive interior applications. It has improvements in UV aging characteristics and thermal stability over Delrin ® 107. | |
| Delrin® 150 NC010 is a high viscosity acetal homopolymer for extrusion processes. It has excellent thermal stability, low die deposit, and enhanced crystallization for low porosity. Pushing the Limits: Delrin® | |
| Delrin® 150XV BK602 is a high viscosity acetal homopolymer for extrusion. It has excellent thermal stability, low die deposit, and can be processed in void-free thick section rods and plates. | |
| Delrin® 150XV NC010 is a high viscosity acetal homopolymer for extrusion. It has excellent thermal stability, low die deposit, and can be processed in void-free thick section rods and plates. | |
| Delrin® 1700P is an ultra low viscosity acetal homoploymer for molding in multicavity molds, complex shapes, long flow paths, and thin sections that are difficult to fill. It offers improved... | |
| Delrin® 1700SL is a very high flow acetal homopolymer with special lubricants for applications requiring extremely low coefficient of friction against itself and other plastics. It provides dimensional stability for... | |
| Delrin® 300ATB BK000 is a filled, medium viscosity, toughened acetal homopolymer for injection molding. It is well suited for antistatic applications. Pushing the Limits: Delrin® High Performance Acetal Resin Solutions... | |
| Delrin® 300CP is a medium-high viscosity acetal homopolymer with improved thermal stabity and an oustanding balance of ease of processing and part performance. This black is formulated to maintain the... | |
| Delrin® 300CP is a medium-high viscosity acetal homopolymer with improved thermal stabity and an oustanding balance of ease of processing and part performance. Pushing the Limits: Delrin® High Performance Acetal... | |
| Delrin® 300PE is a medium-high viscosity acetal homopolymer, an enhanced version with extremely low VOC emissions. It has improved processing thermal stability, good mechanical properties, and toughness. Pushing the Limits:... | |
| Delrin® 311DP BK402 is a medium high viscosity acetal homopolymer with improved thermal stability and modifications for more precise molding(reduced warpage, less shrinkage, fewer voids). Pushing the Limits: Delrin® High... | |
| Delrin® 311DP is a medium-high viscosity acetal resin with enhanced crystallization and an outstanding balance of part performance and ease of processing. It has improved dimensional stability, low warpage, and... | |
| Delrin® 500AF is a medium viscosity acetal homopolymer resin containing 20% Teflon® PTFE fibers. It is designed for applications requiring low wear and/or low coefficient of friction against steel, itself,... | |
| Delrin® 500AL is a medium viscosity acetal homopolymer, with an advanced system of lubrication for applications requiring low wear and/or coefficient of friction against steel, itself or other plastics. Pushing... | |
| Delrin® 500CL BK601 is a medium viscosity acetal homopolymer containing a chemical lubricant, designed for low wear and friction against metals. Pushing the Limits: Delrin® High Performance Acetal Resin Solutions... | |
| Delrin® 500CL is a medium viscosity acetal homopolymer resin containing a chemical lubricant, designed for low wear and friction against metals. Pushing the Limits: Delrin® High Performance Acetal Resin Solutions... | |
| Delrin® 500MP is a medium viscosity acetal homopolymer with an advanced lubricant package that includes Teflon® PTFE Micropowder.It is formulated for low wear, low friction against other plastics, for dimensional... | |
| Delrin® 500P BK602 is a general purpose medium viscosity black acetal homopolymer resin for injection molding. Delrin® 500P has improved processing thermal stability compared to Delrin ® 500. Pushing the... | |
| Delrin® 500P NC010 is a medium viscosity acetal homopolymer resin for injection molding. Delrin® 500P has improved processing thermal stability. Pushing the Limits: Delrin® High Performance Acetal Resin Solutions Delrin® | |
| Delrin® 500PE NC010 is a medium viscosity acetal homopolymer for injection molding. Delrin® 500PE is formulated for low emissions. Pushing the Limits: Delrin® High Performance Acetal Resin Solutions Delrin® acetal... | |
| Delrin® 500T BK602 is a toughened, medium viscosity acetal homopolymer resin with impact resistance similar to Delrin® 100. It can be used in parts requiring noise reduction. Pushing the Limits:... | |
| Delrin® 500T NC010 is a toughened, medium viscosity acetal homopolymer resin with impact resistance similar to Delrin® 100. It can be used in parts requiring noise reduction. Pushing the Limits:... | |
| Delrin® 500TL is a medium viscosity acetal homopolymer resin containing 1.5% Teflon® PTFE Micropowder. It is designed for applications requiring moderate low wear and friction against steel, itself, or other... | |
| Delrin® 510GR is a 10% glass reinforced acetal homopolymer for injection molding. It has high strength, stiffness, and high deflection temperature and excellent creep resistance. Pushing the Limits: Delrin® High... | |
| Delrin® 511DP is a medium viscosity acetal homopolymer with improved thermal stability and modifications for more precise molding (reduced warpage, less shrinkage, fewer voids). Pushing the Limits: Delrin® High Performance... | |
| Delrin® 511P is a medium viscosity acetal homopolymer with improved thermal stability and modifications for more precise molding(reduced warpage, less shrinkage, fewer voids). Pushing the Limits: Delrin® High Performance Acetal... | |
| Delrin® 520MP is a medium viscosity acetal homopolymer containing 20% Teflon® PTFE Micropowder. It is designed for applications requiring low wear and/or friction against steel, itself, and or other plastics. | |
| Delrin® 525GR NC000 is a 25% glass reinforced acetal homopolymer for injection molding. It has very high strength, stiffness, and high deflection temperature, and excellent creep resistance. Pushing the Limits:... | |
| Delrin® 527UV BK701 is a medium viscosity black acetal homopolymer resin with UV stabilizers developed for automotive interior applications. It has improvements in UV aging characteristics and thermal stability over... | |
| Delrin® 527UV NC010 is a medium viscosity acetal homopolymer resin with UV stabilizers developed for automotive interior applications. It has improvements in UV aging characteristics and thermal stability over Delrin® | |
| Delrin® 570 NC000 is a medium viscosity acetal homopolymer containing 20% glass fiber filler for injection molding. Delrin® 570 has very high stiffness, low warpage, and good creep resistance. Pushing... | |
| Delrin® 577 BK000 is a medium viscosity acetal homopolymer containing 20% glass fiber filler, with high stiffness, low warpage and low creep for superior performance at elevated temperature. It contains... | |
| Delrin® 900P BK602 is a low viscosity black acetal homopolymer resin for multicavity and thin wall molding. It offers an improved processing thermal stability. Pushing the Limits: Delrin® High Performance... | |
| Delrin® 900P NC010 is a low viscosity acetal homopolymer resin for multicavity and thin wall molding. It offers an improved processing thermal stability. Pushing the Limits: Delrin® High Performance Acetal... | |
| Delrin® 911AL is a low viscosity acetal homopolymer with an advanced system of lubrication for applications that require low wear/low friction and with dimensional stability for applications requiring precision in... | |
| Delrin® 911DP is a low viscosity acetal homopolymer with improved thermal stability and modifications for more precise molding (reduced warpage, less shrinkage, fewer voids). Pushing the Limits: Delrin® High Performance... | |
| Delrin® FG100AL is a high viscosity, lubricated acetal homopolymer resin, containing an advanced system of lubrication. It has been developed for consideration into applications such as parts for the food... | |
| Delrin® FG100P is a high viscosity acetal homopolymer, with improved thermal stability for use in easy to fill molds. It has been developed for consideration into applications such as parts... | |
| Delrin® FG150 NC010 is a high viscosity acetal homopolymer for extrusion processes. It has low die deposit and low porosity. It has been developed for consideration in applications and parts... | |
| Delrin® FG311DP is a medium-high viscosity acetal homopolymer, with improved thermal stability and modifications for more precise molding. It has been developed for consideration into applications such as parts for... | |
| Delrin® FG500AL is a medium viscosity acetal homopolymer, lubricated for low wear and /or coefficient of friction. It has been developed for consideration into applications such as parts for the... | |
| Delrin® FG500P is a medium viscosity acetal homopolymer, with improved thermal stability. It has been developed for consideration into applications such as parts for the food industry. Pushing the Limits:... | |
| Delrin® FG500TL medium viscosity acetal homopolymer resin containing 1.5% Teflon® PTFE Micropowder. It has been developed for consideration into applications such as parts for the food industry. Pushing the Limits:... | |
| Delrin® FG511DP is a medium viscosity acetal homopolymer, with improved thermal stability and modifications for more precise molding. It has been developed for consideration into applications such as parts for... | |
| Delrin® FG900P is a low viscosity acetal homopolymer, with improved thermal stability. It has been developed for consideration into applications such as parts for the food industry. Pushing the Limits:... | |
| Minlon® 73GM40 NC010 is a 40% mineral/glass reinforced, heat stabilized polyamide 6 resin for injection molding. The DuPont™ Minlon® family of mineral and mineral/glass-reinfo rced nylon resins offers a unique... | |
| Minlon® 73M30 NC010 is a 30% mineral reinforced, heat stabilized polyamide 6 resin for injection molding. It has isotropic properties and low warpage. The DuPont™ Minlon® family of mineral and... | |
| Minlon® 73M40 NC010 is a 40% mineral reinforced, heat stabilized polyamide 6 resin for injection molding. It has isotropic properties and low warpage. The DuPont™ Minlon® family of mineral and... | |
| Minlon® EFE6053 BK413 is a 40% mineral/glass reinforced, heat stabilized polyamide 66 resin for injection molding. The DuPont™ Minlon® family of mineral and mineral/glass-reinfo rced nylon resins offers a unique... | |
| Rynite® 408 BK515 is a 30% glass reinforced modified polyethylene terephthalate with improved impact resistance. Excellent balance of strength, stiffness, toughness and temperature resistance. When you're looking for the ultimate... | |
| Rynite® 408 NC010 is a 30% glass reinforced modified polyethylene terephthalate with improved impact resistance. Excellent balance of strength, stiffness, toughness, and temperature resistance. When you're looking for the ultimate... | |
| Rynite® 415HP BK503 is a 15% glass reinforced modified polyethylene terephthalate with improved for easy, fast processing over a broad molding range with excellent balance of strength, stiffness, and temperature... | |
| Rynite® 415HP NC010 is a 15% glass reinforced modified polyethylene terephthalate improved for easy, fast processing over a broad molding range with excellent balance of strength, stiffness, and temperature resistance. | |
| Rynite® 530 BK503 is a 30% glass reinforced modified polyethylene terephthalate with outstanding balance of strength, stiffness, and toughness, excellent electrical properties, surface appearance, and chemical resistance. When you're looking... | |
| Rynite® 530 NC010 is a 30% glass fiber reinforced, modified polyethylene terephthalate resin with an outstanding balance of strength, stiffness, and toughness, excellent electrical properties, surface appearance, and chemical resistance. | |
| Rynite® 530HTE NC010 is a 30% glass reinforced modified polyethylene terephthalate resin with excellent high temperature dielectric properties. When you're looking for the ultimate combination of stiffness, temperature performance, maximum... | |
| Rynite® 545 BK504 is a 45% glass reinforced modified polyethylene terephthalate with good strength and stiffness, excellent dimensional stability and creep resistance. When you're looking for the ultimate combination of... | |
| Rynite® 545 NC010 is a 45% glass reinforced modified polyethylene terephthalate with greater strength and stiffness, excellent dimensional stability, and creep resistance. When you're looking for the ultimate combination of... | |
| Rynite® 555 BK506 is a 55% glass reinforced modified polyethylene terephthalate with superior stiffness, dimensional stability, heat resistance and outstanding resistance to creep. When you're looking for the ultimate combination... | |
| Rynite® 555 NC010A is a 55% glass reinforced modified polyethylene terephthalate with superior stiffness, dimensional stability, heat resistance and outstanding resistance to creep. When you're looking for the ultimate combination... | |
| Rynite® 815ER is glass reinforced with excellent balance of flow and toughness. Class B (130C) and Class F (155C). When you're looking for the ultimate combination of stiffness, temperature performance,... | |
| Rynite® 935 BK505 is a 35% mica/glass reinforced modified polyethylene terephthalate resin with exceptionally low warpage, excellent electrical properties, high stiffness, and high heat resistance. When you're looking for the... | |
| Rynite® 935 NC010 is a 35% mica/glass reinforced modified polyethylene terephthalate resin with exceptionally low warpage, excellent electrical properties, high stiffness, and high heat resistance. When you're looking for the... | |
| Rynite® 935SUV BK593 is a 35% glass fiber /mineral reinforced, UV stabilized, modified polyethylene terephthalate resin with low warpage, developed for long-term outdoor applications. When you're looking for the ultimate... | |
| Rynite® 940 BK505 is a 40% mica/glass reinforced modified polyethylene terephthalate with greater strength, stiffness, and low warpage. When you're looking for the ultimate combination of stiffness, temperature performance, maximum... | |
| Rynite® FR515 BK507 is a flame retardant 15% glass reinforced modified polyethtylene terephthalate. Recognized by UL as UL94V-0 at 0.8mm(0.03in). Has a 140C temp index. Excellent balance of electrical and... | |
| Rynite® FR515 NC010 is a flame retardant 15% glass reinforced modified polyethylene terephthalate. Recognized by UL as UL94V-0 at 0.8mm(0.03in). Has a 140C temp index. Excellent balance of electrical and... | |
| Rynite® FR530 BK507 is a 30% glass reinforced, flame retardant, black, modified polyethylene terephthalate resin recognized by UL as UL94V-0 at 0.35mm. It has an outstanding balance of properties, temperature... | |
| Rynite® FR530 NC010 is a 30% glass reinforced, flame retardant, modified polyethylene terephthalate resin approved by UL as UL94V-0 @ 0.35mm. It has an outstanding balance of properties, temperature index... | |
| Rynite® FR543 NC010 is a flame retardant, 43% glass reinforced polyethylene terephthalate. Has a 155C temperature index that is equivalent to many thermosets. Recognized by UL as UL94V-0 at 0.8mm(0.03in). | |
| Rynite® FR945 BK507 is a 45% mineral/glass reinforced, flame retardant, low warp, high stiffness, modified polyethylene terephthalate resin for injection molding. Recognized by UL as UL94V-0 at 0.81mm and with... | |
| Rynite® GW520CS NC010 is a 20% glass fiber reinforced, flame retardant, color stabilized, modified polyethylene terephthalate resin. When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional... | |
| Rynite® RE15022 NC010 is a 36% glass reinforced product designed for applications that need high burst strength. When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional... | |
| Rynite® SST35 BK503 is a 35% stiffened super tough glass reinforced modified polyethylene terephthalate with superior combination of toughness and stiffness. Excellent surface appearance, moldability, and temperature resistance. When you're... | |
| Sorona® 3015G BK001 is a 15% glass fiber reinforced black polytrimethylene terephthalate resin containing 31% renewably sourced ingredients by weight (37% based on polymer only) with good strength, stiffness and... | |
| Sorona® 3015G NC010 is a 15% glass fiber reinforced polytrimethylene terephthalate resin containing 31% renewably sourced ingredients by weight (37% based on polymer only) with good strength, stiffness and surface... | |
| Sorona® 3030G BK001 is a 30% glass fiber reinforced black polytrimethylene terephthalate resin containing 25% renewably sourced ingredients by weight (37% based on polymer only) with good strength, stiffness and... | |
| Sorona® 3030G NC010 is a 30% glass fiber reinforced polytrimethylene terephthalate resin containing 25% renewably sourced ingredients by weight (37% based on polymer only) with good strength, stiffness and surface... | |
| Sorona® FG3015G NC010 is a 15% glass fiber reinforced polytrimethylene terephthalate resin containing 31% renewably sourced ingredients by weight (37% based on polymer only) formulated to be food contact compliant. | |
| Sorona® MT3401 NC010 is a medium toughened polytrimethylene terephthalate resin containing 29% renewably sourced ingredients by weight. It was initially coded SE38001. DuPont™ Sorona® EP thermoplastic polymers contain between 20%... | |
| Zytel® 101 NC010 is a general purpose polyamide 66 resin for injection molding and extrusion. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a... | |
| Zytel® 101F BKB009 is an internally lubricated polyamide 66 resin for injection molding. It was developed for fast cycles and high productivity. From stockings to car parts to protecting sensitive... | |
| Zytel® 101F NC010 is an internally lubricated polyamide 66 resin for injection molding. It was developed for fast cycles and high productivity. From stockings to car parts to protecting sensitive... | |
| Zytel® 101L BKB080 is a lubricated polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world without nylon… | |
| Zytel® 101L NC010 is a lubricated polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world without nylon… | |
| Zytel® 103FHS BKB009 is a heat stabilized, internally lubricated polyamide 66 resin for injection molding. It was developed for fast cycles and high productivity. From stockings to car parts to... | |
| Zytel® 103FHS NC010 is a heat stabilized, internally lubricated polyamide 66 resin for injection molding. It was developed for fast cycles and high productivity. From stockings to car parts to... | |
| Zytel® 103HSL BKB080 is a heat stabilized, lubricated polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world... | |
| Zytel® 103HSL NC010 is a heat stabilized, lubricated polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world... | |
| Zytel® 105F BK010 is a lubricated, fast cycling, weather resistant PA 66 resin. Zytel 105F BK010 contains finely dispersed carbon black. From stockings to car parts to protecting sensitive electronic... | |
| Zytel® 132F NC010 is a nucleated, lubricated polyamide 66 for injection molding. It was developed for fast production cycles and high productivity applications. From stockings to car parts to protecting... | |
| Zytel® 151L NC010 is a lubricated polyamide 612 resin that is suitable for molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world... | |
| Zytel® 153HSL NC010 is a heat stabilized, lubricated polyamide 612 resin that is suitable for molding and extrusion. From stockings to car parts to protecting sensitive electronic components, it's hard... | |
| Zytel® 157HSL BK010 is a heat stabilized, weatherable, lubricated polyamide 612 resin that is suitable for molding and extrusion applications. From stockings to car parts to protecting sensitive electronic components,... | |
| Zytel® 158 NC010 is an intermediate viscosity PA 612 resin. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world without nylon… and the... | |
| Zytel® 158L NC010 is an intermediate viscosity, lubricated polyamide 612 resin that is suitable for molding and extrusion applications. From stockings to car parts to protecting sensitive electronic components, it's... | |
| Zytel® 70G13HS1L BK031 is a 13% glass fiber reinforced, heat stabilized, black polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard... | |
| Zytel® 70G13HS1L NC010 is a 13% glass fiber reinforced, heat stabilized polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to... | |
| Zytel® 70G13L NC010 is a 13% glass fiber reinforced polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a... | |
| Zytel® 70G25HSLR BK099 is a 25% glass fiber reinforced, heat stabilized, hydrolysis resistant polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's... | |
| Zytel® 70G25HSLR NC010 is a 25% glass fiber reinforced, heat stabilized, hydrolysis resistant polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's... | |
| Zytel® 70G30HSLR BK099 is a 30% glass fiber reinforced, heat stabilized, hydrolysis resistant polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's... | |
| Zytel® 70G30HSLR NC010 is a 30% glass fiber reinforced, heat stabilized, hydrolysis resistant polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's... | |
| Zytel® 70G30L NC010 is a 30% glass fiber reinforced polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a... | |
| Zytel® 70G33GRA is a 33% glass fiber reinforced, heat stabilized, lubricated polyamide 66 for injection molding. It is well suited for low wear, low friction applications. From stockings to car... | |
| Zytel® 70G33HS1L BK031 is a 33% glass fiber reinforced, heat stabilized, black polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard... | |
| Zytel® 70G33HS1L NC010 is a 33% glass fiber reinforced, heat stabilized polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to... | |
| Zytel® 70G33L BK031 is a 33% glass fiber reinforced black polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine... | |
| Zytel® 70G33L NC010 is a 33% glass fiber reinforced polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a... | |
| Zytel® 70G35HSL NC010 is a 35% glass fiber reinforced, heat stabilized polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to... | |
| Zytel® 70G35HSLRA4 BK267 is a 35% glass fiber reinforced, heat stabilized, hydrolysis resistant polyamide 66 resin for injection molding. It has excellent flow characteristics. From stockings to car parts to... | |
| Zytel® 70G43HSLA BK099 is a 43% glass fiber reinforced, heat stabilized, black polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard... | |
| Zytel® 70G43L NC010 is a 43% glass fiber reinforced polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a... | |
| Zytel® 70G50HSLA BK039B is a 50% glass fiber reinforced, heat stabilized polyamide 66 resin for injection molding. It has excellent flow characteristics. From stockings to car parts to protecting sensitive... | |
| Zytel® 70K20HSL NC010 is a heat stabilized PA66 resin modified with Kevlar aramid fiber for excellent wear resistance. From stockings to car parts to protecting sensitive electronic components, it's hard... | |
| Zytel® 73G15HSL BK363 is a 15% glass fiber reinforced, heat stabilized, black polyamide 6 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard... | |
| Zytel® 73G15L NC010 is a 15% glass fiber reinforced polyamide 6 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a... | |
| Zytel® 73G30HSL BK416 is a 30% glass fiber reinforced, heat stabilized, lubricated, black polyamide 6 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's... | |
| Zytel® 73G30HSL NC010 is a 30% glass fiber reinforced, heat stabilized polyamide 6 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to... | |
| Zytel® 73G30L NC010 is a 30% glass fiber reinforced polyamide 6 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a... | |
| Zytel® 73G30T BK261 is a 30% glass fiber reinforced, toughened, black polyamide 6 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to... | |
| Zytel® 73G30T NC010 is a 30% glass fiber reinforced, toughened polyamide 6 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine... | |
| Zytel® 73G30TGI BK267 is a 30% glass fiber reinforced, toughened, black polyamide 6 optimized for gas injection molding process. From stockings to car parts to protecting sensitive electronic components, it's... | |
| Zytel® 73G35HSL BK262 is a 35% glass fiber reinforced, heat stabilized, black polyamide 6 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard... | |
| Zytel® 73G45 BK263 is a 45% glass fiber reinforced, black polyamide 6 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine... | |
| Zytel® 73G45L NC010 is a 45% glass fiber reinforced polyamide 6 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a... | |
| Zytel® 77G33L BK031 is a 33% glass fiber reinforced, black polyamide 612 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine... | |
| Zytel® 77G33L NC010 is a 33% glass fiber reinforced polyamide 612 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a... | |
| Zytel® 77G43L BK031 is a 43% glass fiber reinforced, black polyamide 612 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine... | |
| Zytel® 77G43L NC010 is a 43% glass fiber reinforced polyamide 612 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a... | |
| Zytel® 80G14A NC010A is a 14% glass fiber reinforced, toughened, high flow polyamide 66 resin. It offers outstanding performance in injection molding applications. From stockings to car parts to protecting... | |
| Zytel® 80G14AHS BK099 is a 14% glass fiber reinforced, toughened, high flow, heat stabilized, black polyamide 66 resin. It offers outstanding performance in injection molding applications. From stockings to car... | |
| Zytel® 80G14AHS NC010 is a 14% glass fiber reinforced, toughened, high flow, heat stabilized polyamide 66 resin. It offers outstanding performance in injection molding applications. From stockings to car parts... | |
| Zytel® 80G25HS BK117 is a 25% glass fiber reinforced, toughened, heat stabilized, black polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's... | |
| Zytel® 80G33HS1L BK104 is a 33% glass fiber reinforced, heat stabilized black polyamide 66 resin with outstanding impact resistance developed using DuPont Super Tough technology. From stockings to car parts... | |
| Zytel® 80G33HS1L NC010 is a 33% glass fiber reinforced heat stabilized polyamide 66 resin with outstanding impact resistance developed using DuPont Super Tough technology. From stockings to car parts to... | |
| Zytel® 80G33L NC010 is a 33% glass fiber reinforced polyamide 66 resin with outstanding impact resistance developed using DuPont Super Tough technology. From stockings to car parts to protecting sensitive... | |
| Zytel® 80G43HS1L BK104 is a 43% glass fiber reinforced, heat stabilized, black polyamide 66 resin with superior impact resistance. From stockings to car parts to protecting sensitive electronic components, it's... | |
| Zytel® BM70G15HSLR BK537 is a 15% glass fiber reinforced polyamide 66 for blow molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world... | |
| Zytel® BM70G20HSLX BK537 is a 20% glass fiber reinforced polyamide 66 for blow molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world... | |
| Zytel® BM73G15THS is a 15% glass fiber reinforced, heat stabilized, lubricated, toughened polyamide 6 for blow molding. From stockings to car parts to protecting sensitive electronic components, it's hard to... | |
| Zytel® E51HSB NC010 is a high molecular weight, heat stabilized polyamide 66 resin for injection molding and extrusion. From stockings to car parts to protecting sensitive electronic components, it's hard... | |
| Zytel® FE310001 NC010 is a high viscosity polyamide 612 resin that is suitable for extrusion applications, such as monofilaments and tubing. From stockings to car parts to protecting sensitive electronic... | |
| Zytel® FE3734 NC010 is an unreinforced, lubricated polyamide 612 resin suitable for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world... | |
| Zytel® FE5382 BK276 is a 33% glass fiber reinforced, heat stabilized, black polyamide 612 resin developed for electrical bobbins and encapsulation applications. From stockings to car parts to protecting sensitive... | |
| Zytel® FG101L NC010 is a lubricated polyamide 66 resin for injection molding. It has been developed for consideration into applications such as parts for the food industry. From stockings to... | |
| Zytel® FG408L NC010 is a general purpose, lubricated, impact modified polyamide 66 resin with superior toughness for injection molding applications. It has been developed for consideration into applications such as... | |
| Zytel® FG42A NC010 is a high viscosity polyamide 66 resin for injection molding and extrusion. It has been developed for consideration into applications such as parts for the food industry. | |
| Zytel® FG70G30HSLR NC010 is a 30% glass fiber reinforced, heat stabilized, hydrolysis resistant polyamide 66 resin for injection molding. It has been developed for consideration into applications such as parts... | |
| Zytel® FG77G33HS1L NC010 is a 33% glass fiber reinforced, heat stabilized polyamide 612 resin for injection molding. It has been developed for consideration into applications such as parts for the... | |
| Zytel® FGFE5171 NC010C is a 33% glass filled nylon 66 resin. It has been developed for consideration into applications such as parts for the food industry. From stockings to car... | |
| Zytel® FN727 BK230A is a black, impact modified, plasticizer free, very flexible polyamide 6 alloy resin having good low temperature toughness, good heat aging and good chemical resistance. Uses include... | |
| Zytel® FN727 NC010A is an impact modified, plasticizer free, very flexible polyamide 6 alloy resin having good low temperature toughness, good heat aging and good chemical resistance. Uses include cable... | |
| Zytel® FR50 BK505 is a 25% glass fiber reinforced, flame retardant black polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard... | |
| Zytel® FR50 NC010A is a 25% glass fiber reinforced, flame retardant polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to... | |
| Zytel® FR7025V0F NC010 is a flame retardant polyamide 66 resin for injection molding. It does not contain elemental phosphorous, halogens or heavy metals. From stockings to car parts to protecting... | |
| Zytel® FR7026V0F BK001 is a flame retardant heat stabilized polyamide 66 resin for injection molding. It does not contain elemental phosphorous, halogens or heavy metals. From stockings to car parts... | |
| Zytel® FR7026V0F NC010 is a flame retardant, heat stabilized, polyamide 66 resin for injection molding. It does not contain elemental phosphorous, halogens or heavy metals. From stockings to car parts... | |
| Zytel® FR70M30V0 BK010 is a 30% mineral reinforced, flame retardant, black polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to... | |
| Zytel® FR70M30V0 NC010 is a 30% mineral reinforced, flame retardant polyamide 66 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard to imagine... | |
| Zytel® HTN51G15HSL BK083 is a 15% glass reinforced, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap... | |
| Zytel® HTN51G15HSL NC010 is a 15% glass reinforced, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap... | |
| Zytel® HTN51G35EF BK083 is a 35% glass reinforced, heat stabilized, lubricated high performance polyamide resin, developed for electrical and electronics applications. It is also a PPA resin. DuPont™ Zytel® HTN... | |
| Zytel® HTN51G35HSL BK083 is a 35% glass reinforced, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap... | |
| Zytel® HTN51G35HSL NC010 is a 35% glass reinforced, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap... | |
| Zytel® HTN51G35HSLR BK420 is a 35% glass reinforced, heat stabilized, lubricated high performance polyamide resin with improved hydrolysis resistance. DuPont™ Zytel® HTN cost effectively bridges the performance gap between conventional... | |
| Zytel® HTN51G35HSLR BK420J is a 35% glass reinforced, heat stabilized, lubricated high performance polyamide resin with improved hydrolysis resistance and surface appearance. It is also a PPA resin. From stockings... | |
| Zytel® HTN51G35NOX BK083 is a 35% glass reinforced high performance polyamide resin developed for Selective Catalytic Reduction applications that require exposure to water/urea solution. It is also a PPA resin. | |
| Zytel® HTN51G45HSL BK083 is a 45% glass reinforced, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap... | |
| Zytel® HTN51G45HSL NC010 is a 45% glass reinforced, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap... | |
| Zytel® HTN51G45HSLR BK420 is a 45% glass reinforced, heat stabilized, lubricated high performance polyamide resin with improved hydrolysis resistance. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively... | |
| Zytel® HTN51G50HSL BK083 is a 50% glass reinforced, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap... | |
| Zytel® HTN51GM60THS BK083 is a glass and mineral reinforced, toughened, heat stabilized high performance polyamide resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap between conventional engineering resins and... | |
| Zytel® HTN52G35EF BK420 is a 35% glass reinforced, heat stabilized, lubricated high performance polyamide resin, developed for electrical and electronics applications. It is also a PPA resin. DuPont™ Zytel® HTN... | |
| Zytel® HTN52G35HSL BK083 is a 35% glass reinforced, heat stabilized, lubricated high performance polyamide resin that can be molded in water heated molds. It is also a PPA resin. DuPont™ | |
| Zytel® HTN52G35HSL NC010 is a 35% glass reinforced, heat stabilized, lubricated high performance polyamide resin that can be molded in water heated molds. DuPont™ Zytel® HTN cost effectively bridges the... | |
| Zytel® HTN52G45HSL BK083 is a 45% glass reinforced, heat stabilized, lubricated high performance polyamide resin that can be molded in water heated molds. It is also a PPA resin. DuPont™ | |
| Zytel® HTN52G45HSL NC010 is a 45% glass reinforced, heat stabilized, lubricated high performance polyamide resin that can be molded in water heated molds. It is also a PPA resin. DuPont™ | |
| Zytel® HTN53G35HSLRHF BK083 is a 35% glass reinforced, heat stabilized, lubricated high performance polyamide resin, modified for improved flow. It maintains high stiffness and toughness at moderate temperatures and processes... | |
| Zytel® HTN53G50HSLR BK083 is a 50% glass reinforced, heat stabilized, lubricated high performance polyamide resin developed for structural applications requiring retention of high impact and stiffness. DuPont™ Zytel® HTN cost... | |
| Zytel® HTN53G50HSLRHF BK083 is a 50% glass reinforced, lubricated high performance polyamide resin with improved flow, developed for structural applications requiring excellent surface appearance with water-heated molds. DuPont™ Zytel® HTN... | |
| Zytel® HTN53G50LRHF NC010 is a 50% glass reinforced, lubricated high performance polyamide resin with improved flow, developed for applications requiring excellent surface appearance with water-heated molds. DuPont™ Zytel® HTN cost... | |
| Zytel® HTN53G60LRHF BK083 is a 60% glass reinforced, lubricated, high performance polyamide resin with improved flow. It was developed for structural applications requiring excellent surface appearance using water-heated molds. DuPont™ | |
| Zytel® HTN54G15HSLR BK031 is a 15% glass reinforced, toughened, heat stabilized, hydrolysis resistant high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the... | |
| Zytel® HTN54G15HSLR NC010 is a 15% glass reinforced, toughened, heat stabilized, hydrolysis resistant high performance polyamide resin. It is a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance... | |
| Zytel® HTN54G35EF BK420 is a 35% glass reinforced, toughened, heat stabilized, lubricated high performance polyamide resin, developed for electrical and electronics applications. It is also a PPA resin. DuPont™ Zytel® | |
| Zytel® HTN54G35HSLR BK031 is a 35% glass reinforced, toughened, heat stabilized, hydrolysis resistant high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the... | |
| Zytel® HTN54G35HSLR NC010 is a 35% glass reinforced, toughened, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance... | |
| Zytel® HTN54G50HSLR BK031 is a 50% glass reinforced, toughened, heat stabilized, hydrolysis resistant high performance polyamide resin developed for retention of toughness and stiffness with moisture in structural applications. It... | |
| Zytel® HTN54G50HSLR NC010 is a 50% glass reinforced, toughened, heat stabilized, hydrolysis resistant high performance polyamide resin developed for retention of toughness and stiffness with moisture in structural applications. It... | |
| Zytel® HTN92G35DH2 BK083 is a 35% glass reinforced high performance polyamide resin using DuPont SHIELD Technology, with high flow and excellent retention of properties after aging at elevated temperatures in... | |
| Zytel® HTN92G45DH2 BK083 is a 45% glass reinforced high performance polyamide resin using DuPont SHIELD Technology, with high flow and excellent retention of properties after aging at elevated temperatures in... | |
| Zytel® HTNFE150004 BK083 is a 50% glass/mineral reinforced, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap... | |
| Zytel® HTNFE150005 BK083 is a 38% mineral/glass reinforced, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap... | |
| Zytel® HTNFE18502 NC010 is an unreinforced, toughened, heat stabilized, lubricated high performance polyamide resin for injection molding. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the... | |
| Zytel® HTNFE250020 NC010 is a 30% mineral reinforced, toughened high performance polyamide resin. It is also a PPA resin DuPont™ Zytel® HTN cost effectively bridges the performance gap between conventional... | |
| Zytel® HTNFE350038 BK083 is a 33% glass reinforced, heat stabilized, lubricated, hydrolysis resistant high performance polyamide resin, developed for improved structural performance. It is also a PPA resin. DuPont™ Zytel® | |
| Zytel® HTNFE8200 BK431 is an unreinforced, toughened, heat stabilized, lubricated high performance polyamide resin for injection molding. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the... | |
| Zytel® HTNFE8200 NC010 is an unreinforced, toughened, heat stabilized, lubricated high performance polyamide resin for injection molding. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the... | |
| Zytel® HTNFG52G35HSL BK011 is a 35% glass reinforced, lubricated, heat stabilized high performance polyamide resin, developed for consideration into applications for the food industry. It is also a PPA resin. | |
| Zytel® HTNFR51G35L BK337 is a 35% glass reinforced, flame retardant, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap... | |
| Zytel® HTNFR51G35L NC010 is a 35% glass reinforced, flame retardant, lubricated high performance polyamide resin. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively bridges the performance gap... | |
| Zytel® HTNFR52G20NH BK337 is a 20% glass reinforced, flame retardant, lubricated high performance polyamide resin. It is also a PPA resin and it uses a non-halogenated flame retardant. DuPont™ Zytel® | |
| Zytel® HTNFR52G20NH NC010 is a 20% glass reinforced, flame retardant, lubricated high performance polyamide resin. It is also a PPA resin and it uses a non-halogenated flame retardant. DuPont™ Zytel® | |
| Zytel® HTNFR52G30BL BK337 is a 30% glass reinforced, flame retardant, lubricated high performance polyamide resin that has been developed for connector applications. DuPont™ Zytel® HTN cost effectively bridges the performance... | |
| Zytel® HTNFR52G30BL NC010 is a 30% glass reinforced, flame retardant, lubricated high performance polyamide resin that has been developed for connector applications. DuPont™ Zytel® HTN cost effectively bridges the performance... | |
| Zytel® HTNFR52G30NH BK337 is a 30% glass reinforced, flame retardant, lubricated high performance polyamide resin. It is also a PPA resin and it uses a non-halogenated flame retardant. DuPont™ Zytel® | |
| Zytel® HTNFR52G30NH NC010 is a 30% glass reinforced, flame retardant, lubricated high performance polyamide resin. It is also a PPA resin and it uses a non-halogenated flame retardant. DuPont™ Zytel® | |
| Zytel® HTNFR52G30NHF BK337 is a 30% glass reinforced, flame retardant, lubricated high performance polyamide resin with improved flow. It is also a PPA resin and it uses a non-halogenated flame... | |
| Zytel® HTNFR52G30NHF NC010 is a 30% glass reinforced, flame retardant, lubricated high performance polyamide resin with improved flow. It is also a PPA resin and it uses a non-halogenated flame... | |
| Zytel® HTNWRF51G30 NC010 is a 30% glass reinforced, heat stabilized, lubricated, high performance polyamide resin containing Teflon PTFE micropowder. It is also a PPA resin. DuPont™ Zytel® HTN cost effectively... | |
| Zytel® MT409AHS BK010 is a Medium Toughened, high performance, heat stabilized, black polyamide 66 resin having good stiffness and improved knit line strength with superior toughness and processability. From stockings... | |
| Zytel® MT409AHS NC010 is a Medium Toughened, high performance, heat stabilized polyamide 66 resin having good stiffness, improved knit line strength, surface appearance with outstanding processability. From stockings to car... | |
| Zytel® PLS90G30DR BK099 is a 30% glass reinforced PA66 nylon resin having superior resistance to hot engine coolant. It is particularly suitable for automotive Radiator End Tanks and other parts... | |
| Zytel® PLS93G35DH1 BK261 is a 35% glass reinforced PA6 using SHIELD Technology, only from DuPont, it provides exceptional welding resistance & retention over time thanks to excellent Heat Resistance. The... | |
| Zytel® PLS95G35DH1 BK031is a high flow 35% glass reinforced PA using SHIELD Technology, only from DuPont, combining excellent surface appearance, excellent welding and fatigue retention, exceptional resistance in hot air... | |
| Zytel® PLS95G50DH2 BK261is a high flow 50% glass reinforced PA nylon resin using SHIELD Technology, only from DuPont providing exceptional Heat Resistance & High stiffness for automotive under hood applications... | |
| Zytel® RS LC1000 BK385 is a renewable sourced Polyamide 1010 containing a minimum of 90% renewably sourced ingredient by weight. The material is flexible, unreinforced, UV and heat stabilized and... | |
| Zytel® RS LC1200 BK385 is a renewable sourced Polyamide 1010 containing a minimum of 70% renewably sourced ingredient by weight. The material is flexible, toughened, UV and heat stabilized and... | |
| Zytel® RS LC1600 BK385 is a renewable sourced Polyamide 1010 containing a minimum of 60% renewably sourced ingredient by weight. It is flexible, toughened, plasticized, UV and heat stabilized and... | |
| Zytel® RS LC3030 NC010 is a renewable sourced polyamide 610 containing a minimum of 60% renewably sourced ingredient by weight. It is an unreinforced, low viscosity grade, developed for extrusion... | |
| Zytel® RS LC3060 NC010 is a renewable sourced polyamide 610 containing a minimum of 60% renewable sourced ingredient by weight. It is an unreinforced, medium viscosity grade, developed for extrusion... | |
| Zytel® ST801A NC010A is a Super Tough, high performance, polyamide 66 resin. It is partially UV stabilized and when appropriately colored offers limited protection to indirect sunlight exposure. From stockings... | |
| Zytel® ST801AHS BK010 is a Super Tough, high performance, black polyamide 66 resin. It offers outstanding molding performance in injection molding applications. From stockings to car parts to protecting sensitive... | |
| Zytel® ST801AHS NC010 is a Super Tough, high performance polyamide 66 resin. It offers outstanding molding performance in injection molding applications. From stockings to car parts to protecting sensitive electronic... | |
| Zytel® ST801AW BK195 is a Super Tough, weatherable, easy flow and processing friendly, black polyamide 66 resin for injection molding. It offers the best resistance to outdoor exposure. From stockings... | |
| Zytel® ST801AW NC010 is a Super Tough, high performance polyamide 66 resin. It is UV stabilized and when appropriately colored offers the best resistance to indirect sunlight in automotive interior... | |
| Zytel® WRF403 NC010 is a 30% glass reinforced, heat stabilized PA66 resin containing Teflon PTFE Micropowder. It is designed for highly reduced friction in applications requiring low wear and/or low... | |
| Zytel®® PLS95G35DH1 BK031is a high flow 35% glass reinforced PA using SHIELD Technology, only from DuPont, combining excellent surface appearance, excellent welding and fatigue retention, exceptional resistance in hot air... |