Zytel® 73G45 BK263 is a 45% glass fiber reinforced, black polyamide 6 resin for injection molding.
From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world without nylon… and the technologies it has enabled.
Zytel® nylon is the most versatile of plastics - easy to process; easy to modify to meet specific needs, environmentally responsible in production and in reuse. It's tough, light and surprisingly resilient in hot, chemically aggressive and humid environments.
Today, Zytel® nylon resins are used to make reliable, high-performance and cost-effective components and systems that touch everyone's life. Tomorrow, who knows? Talk to us about reshaping the future with Zytel® nylon.
Zytel® 73G45L NC010 is a 45% glass fiber reinforced polyamide 6 resin for injection molding.
From stockings to car parts to protecting sensitive electronic components, it's hard to imagine a world without nylon… and the technologies it has enabled.
Zytel® nylon is the most versatile of plastics - easy to process; easy to modify to meet specific needs, environmentally responsible in production and in reuse. It's tough, light and surprisingly resilient in hot, chemically aggressive and humid environments.
Today, Zytel® nylon resins are used to make reliable, high-performance and cost-effective components and systems that touch everyone's life. Tomorrow, who knows? Talk to us about reshaping the future with Zytel® nylon.
| DuPont Plastics, Polymers & Resins | DuPont Plastics, Polymers & Resins | |
|---|---|---|
| Product Category | Polymers and Plastic Resins | Polymers and Plastic Resins |
| Product Number | PA6-GF45 | PA6-GF45 |
| Product Name | DuPont Zytel® Nylon Resin -- Zytel® 73G45 BK263 | DuPont Zytel® Nylon Resin -- Zytel® 73G45L NC010 |
| Type | Thermoplastic | Thermoplastic |
| Chemical System | Polyimide or Bismaleimide (BMI) | Polyimide or Bismaleimide (BMI) |
| Filler | Glass or FRP | Glass or FRP |
| Industry | High Gloss Applications | Appliance Components |
| Tensile Modulus | 2060 ksi (1448 kg/mm²) | 1407 ksi (989 kg/mm²) |