Delrin® 100T NC010 is a toughened, high viscosity acetal homopolymer grade with high impact resistance.
The resins in the Delrin® 100 acetal homopolymer series are distinguished by their high molecular weight relative to other acetal grades. This identifying feature of these high performance acetal homopolymers, along with their natural high crystallinity, yields materials that have:
Delrin® 100T BK602 is a toughened, high viscosity acetal homopolymer grade with superior impact resistance. It is designed for highly stressed parts where outstanding toughness is required.
The resins in the Delrin® 100 acetal homopolymer series are distinguished by their high molecular weight relative to other acetal grades. This identifying feature of these high performance acetal homopolymers, along with their natural high crystallinity, yields materials that have:
Delrin® 500T NC010 is a toughened, medium viscosity acetal homopolymer resin with impact resistance similar to Delrin® 100. It can be used in parts requiring noise reduction.
Pushing the Limits: Delrin® High Performance Acetal Resin Solutions
Delrin® acetal homopolymer bridges the gap between metals and ordinary plastics with a unique combination of creep resistance, strength, stiffness, hardness, dimensional stability, toughness, fatigue resistance, solvent and fuel resistance, abrasion resistance, low wear and low friction.
Delrin® 500T BK602 is a toughened, medium viscosity acetal homopolymer resin with impact resistance similar to Delrin® 100. It can be used in parts requiring noise reduction.
Pushing the Limits: Delrin® High Performance Acetal Resin Solutions
Delrin® acetal homopolymer bridges the gap between metals and ordinary plastics with a unique combination of creep resistance, strength, stiffness, hardness, dimensional stability, toughness, fatigue resistance, solvent and fuel resistance, abrasion resistance, low wear and low friction.
Delrin® 100ST BK602 is a super tough, high viscosity acetal homopolymer grade with superior impact resistance. It is designed for highly stressed parts where outstanding toughness is essential.
The resins in the Delrin® 100 acetal homopolymer series are distinguished by their high molecular weight relative to other acetal grades. This identifying feature of these high performance acetal homopolymers, along with their natural high crystallinity, yields materials that have:
| DuPont Plastics, Polymers & Resins | DuPont Plastics, Polymers & Resins | DuPont Plastics, Polymers & Resins | DuPont Plastics, Polymers & Resins | DuPont Plastics, Polymers & Resins | |
|---|---|---|---|---|---|
| Product Category | Polymers and Plastic Resins | Polymers and Plastic Resins | Polymers and Plastic Resins | Polymers and Plastic Resins | Polymers and Plastic Resins |
| Product Number | POM-I | POM-I | POM-I | POM-I | POM-I |
| Product Name | DuPont Delrin® Acetal Resin -- Delrin® 100T NC010 | DuPont Delrin® Acetal Resin -- Delrin® 100T BK602 | DuPont Delrin® Acetal Resin -- Delrin® 500T NC010 | DuPont Delrin® Acetal Resin -- Delrin® 500T BK602 | DuPont Delrin® Acetal Resin -- Delrin® 100ST BK602 |
| Type | Thermoplastic | Thermoplastic | Thermoplastic | Thermoplastic | Thermoplastic |
| Chemical System | Acetal or Polyoxymethylene (POM) | Acetal or Polyoxymethylene (POM) | Acetal or Polyoxymethylene (POM) | Acetal or Polyoxymethylene (POM) | Acetal or Polyoxymethylene (POM) |
| Industry | Gears | Fasteners | Parts, Engineering | Parts, Engineering | Tubing |
| Tensile Modulus | 276 ksi (194 kg/mm²) | 276 ksi (194 kg/mm²) | 348 ksi (245 kg/mm²) | 319 ksi (224 kg/mm²) | 174 ksi (122 kg/mm²) |
| Water Absorption | 0.9000 % | 0.8200 % |