DuPont Plastics, Polymers & Resins DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 545 BK504 PET-GF45

Description
Rynite® 545 BK504 is a 45% glass reinforced modified polyethylene terephthalate with good strength and stiffness, excellent dimensional stability and creep resistance. When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally. Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range. Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.
Description
Rynite® 545 BK504 is a 45% glass reinforced modified polyethylene terephthalate with good strength and stiffness, excellent dimensional stability and creep resistance. When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally. Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range. Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.

Suppliers

Company
Product
Description
Supplier Links
DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 545 BK504 - PET-GF45 - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 545 BK504
PET-GF45
DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 545 BK504 PET-GF45
Rynite® 545 BK504 is a 45% glass reinforced modified polyethylene terephthalate with good strength and stiffness, excellent dimensional stability and creep resistance. When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally. Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range. Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.

Rynite® 545 BK504 is a 45% glass reinforced modified polyethylene terephthalate with good strength and stiffness, excellent dimensional stability and creep resistance.

When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally.

Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range.

Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.

Supplier's Site
DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 545 NC010 - PET-GF45 - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 545 NC010
PET-GF45
DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 545 NC010 PET-GF45
Rynite® 545 NC010 is a 45% glass reinforced modified polyethylene terephthalate with greater strength and stiffness, excellent dimensional stability, and creep resistance. When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally. Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range. Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.

Rynite® 545 NC010 is a 45% glass reinforced modified polyethylene terephthalate with greater strength and stiffness, excellent dimensional stability, and creep resistance.

When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally.

Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range.

Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.

Supplier's Site

Technical Specifications

  DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins
Product Category Polymers and Plastic Resins Polymers and Plastic Resins
Product Number PET-GF45 PET-GF45
Product Name DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 545 BK504 DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 545 NC010
Type Thermoplastic Thermoplastic
Chemical System Thermoplastic Polyester (PET, PBT, etc.) Thermoplastic Polyester (PET, PBT, etc.)
Filler Glass or FRP Glass or FRP
Industry Housings Structural Parts
CTE 1 µin/in-F (1 µm/m-C) 1 µin/in-F (1 µm/m-C)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® High-Temperature Polyimide Polymer (Unfilled PMDA-ODA) - G001 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
ABSORTOMER™ Alpha-olefin copolymer -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
View Details
THERMOPLASTIC ELASTOMER (TPE) BLACK PELLETS - G7980 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details
PEEK Polymer Resin - VICTREX® 150GL15 - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details