DuPont Plastics, Polymers & Resins Datasheets for Specialty Polymers and Resins

Specialty polymers and resins are proprietary polymers, resins, monomers and intermediates. They include products that are based on proprietary curing technologies or chemistries, or that are designed for specialized applications.
Specialty Polymers and Resins: Learn more

Product Name Notes
Zytel® 73G35HSL BK262 is a 35% glass fiber reinforced, heat stabilized, black polyamide 6 resin for injection molding. From stockings to car parts to protecting sensitive electronic components, it's hard...
Zytel® PLS93G35DH1 BK261 is a 35% glass reinforced PA6 using SHIELD Technology, only from DuPont, it provides exceptional welding resistance & retention over time thanks to excellent Heat Resistance. The...
Zytel®® PLS95G35DH1 BK031is a high flow 35% glass reinforced PA using SHIELD Technology, only from DuPont, combining excellent surface appearance, excellent welding and fatigue retention, exceptional resistance in hot air...