DuPont Plastics, Polymers & Resins DuPont™ Crastin® PBT Thermoplastic Polyester Resin -- Crastin® HR5315HF NC010 PBT-IGF15

Description
Crastin® HR5315HF is a 15% glass reinforced PBT with high flow (HF), moderately toughened, hydrolysis resistant (HR) resin. Excellent balance of properties between terminal pullout and impact resistance. Developed for USCAR Class 3 and 4 environments. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical modifications, a wide range of products are available that are suited to an enormous variety of industrial applications. In fact, this growing family is currently available in over 100 different grades, approximately half of which are flame retardant.
Description
Crastin® HR5315HF is a 15% glass reinforced PBT with high flow (HF), moderately toughened, hydrolysis resistant (HR) resin. Excellent balance of properties between terminal pullout and impact resistance. Developed for USCAR Class 3 and 4 environments. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical modifications, a wide range of products are available that are suited to an enormous variety of industrial applications. In fact, this growing family is currently available in over 100 different grades, approximately half of which are flame retardant.

Suppliers

Company
Product
Description
Supplier Links
DuPont™ Crastin® PBT Thermoplastic Polyester Resin -- Crastin® HR5315HF NC010 - PBT-IGF15 - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Crastin® PBT Thermoplastic Polyester Resin -- Crastin® HR5315HF NC010
PBT-IGF15
DuPont™ Crastin® PBT Thermoplastic Polyester Resin -- Crastin® HR5315HF NC010 PBT-IGF15
Crastin® HR5315HF is a 15% glass reinforced PBT with high flow (HF), moderately toughened, hydrolysis resistant (HR) resin. Excellent balance of properties between terminal pullout and impact resistance. Developed for USCAR Class 3 and 4 environments. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical modifications, a wide range of products are available that are suited to an enormous variety of industrial applications. In fact, this growing family is currently available in over 100 different grades, approximately half of which are flame retardant.

Crastin® HR5315HF is a 15% glass reinforced PBT with high flow (HF), moderately toughened, hydrolysis resistant (HR) resin. Excellent balance of properties between terminal pullout and impact resistance. Developed for USCAR Class 3 and 4 environments.

DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical modifications, a wide range of products are available that are suited to an enormous variety of industrial applications. In fact, this growing family is currently available in over 100 different grades, approximately half of which are flame retardant.

Supplier's Site
DuPont™ Crastin® PBT Thermoplastic Polyester Resin -- Crastin® HR5315HF BK503 - PBT-IGF15 - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Crastin® PBT Thermoplastic Polyester Resin -- Crastin® HR5315HF BK503
PBT-IGF15
DuPont™ Crastin® PBT Thermoplastic Polyester Resin -- Crastin® HR5315HF BK503 PBT-IGF15
Crastin® HR5315HF is a 15% glass reinforced PBT with high flow (HF), moderately toughened, hydrolysis resistant (HR) resin. Excellent balance of properties between terminal pullout and impact resistance. Developed for USCAR Class 3 and 4 environments. DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical modifications, a wide range of products are available that are suited to an enormous variety of industrial applications. In fact, this growing family is currently available in over 100 different grades, approximately half of which are flame retardant.

Crastin® HR5315HF is a 15% glass reinforced PBT with high flow (HF), moderately toughened, hydrolysis resistant (HR) resin. Excellent balance of properties between terminal pullout and impact resistance. Developed for USCAR Class 3 and 4 environments.

DuPont™ Crastin® PBT thermoplastic polyester resins are based on polybutylene terephthalate. By making physical and technical modifications, a wide range of products are available that are suited to an enormous variety of industrial applications. In fact, this growing family is currently available in over 100 different grades, approximately half of which are flame retardant.

Supplier's Site

Technical Specifications

  DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins
Product Category Polymers and Plastic Resins Polymers and Plastic Resins
Product Number PBT-IGF15 PBT-IGF15
Product Name DuPont™ Crastin® PBT Thermoplastic Polyester Resin -- Crastin® HR5315HF NC010 DuPont™ Crastin® PBT Thermoplastic Polyester Resin -- Crastin® HR5315HF BK503
Type Thermoplastic Thermoplastic
Chemical System Thermoplastic Polyester (PET, PBT, etc.) Thermoplastic Polyester (PET, PBT, etc.)
Filler Glass or FRP Glass or FRP
Industry Automotive OEM or Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Fluon+ ™ Filled PTFE Compounds - FC 144 - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4160A - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 9600 psi (66190 KPa)
Elongation 420.0 %
View Details
ExxonMobil™ Polypropylene (PP), Homopolymer resins - ExxonMobil™ PP1352E1 - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive; Electronics; Sanitary; OEM or Industrial
View Details
Rigid and Castable Absorbers -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Type CastingResin; Thermally cured
Chemical System Epoxy; Silicone
Features EMI / RFI Shielding Material
View Details