Rynite® 540SUV BK544 is a 40% glass fiber reinforced, UV stabilized, modified polyethylene terephthalate resin for injection molding and extrusion. It has a high stiffness and was developed for long-term outdoor applications.
When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally.
Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range.
Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.
| DuPont Plastics, Polymers & Resins | |
|---|---|
| Product Category | Resins and Compounds |
| Product Number | PET-GF40 |
| Product Name | DuPont Rynite® PET Thermoplastic Polyester Resin -- Rynite® 540SUV BK544 |
| CTE | 0 µin/in-F (1 µm/m-C) |