Zytel® HTN51G45HSL NC010 is a 45% glass reinforced, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin.
DuPont™ Zytel® HTN cost effectively bridges the performance gap between conventional engineering resins and high-end specialty polymers, balancing chemical, moisture and temperature resistance, plus outstanding processability. Consider it for components that face hot, cold, chemically aggressive and/or load-bearing environments.
If you’re looking for a metal/thermoset replacement, or your current product falls short due to stringent requirements, Zytel® HTN PPA grades and Zytel® HTN53 may be the solution you are looking for.
Zytel® HTN51G45HSL BK083 is a 45% glass reinforced, heat stabilized, lubricated high performance polyamide resin. It is also a PPA resin.
DuPont™ Zytel® HTN cost effectively bridges the performance gap between conventional engineering resins and high-end specialty polymers, balancing chemical, moisture and temperature resistance, plus outstanding processability. Consider it for components that face hot, cold, chemically aggressive and/or load-bearing environments.
If you’re looking for a metal/thermoset replacement, or your current product falls short due to stringent requirements, Zytel® HTN PPA grades and Zytel® HTN53 may be the solution you are looking for.
| DuPont Plastics, Polymers & Resins | DuPont Plastics, Polymers & Resins | |
|---|---|---|
| Product Category | Polymers and Plastic Resins | Polymers and Plastic Resins |
| Product Number | PA6T/XT-GF45 | PA6T/XT-GF45 |
| Product Name | DuPont Zytel® HTN High Performance Polyamide Resin -- Zytel® HTN51G45HSL NC010 | DuPont Zytel® HTN High Performance Polyamide Resin -- Zytel® HTN51G45HSL BK083 |
| Type | Thermoplastic | Thermoplastic |
| Chemical System | Polyimide or Bismaleimide (BMI) | Polyimide or Bismaleimide (BMI) |
| Filler | Glass or FRP | Glass or FRP |
| Industry | Electronics | |
| CTE | 0 µin/in-F (1 µm/m-C) | 0 µin/in-F (1 µm/m-C) |