DuPont Plastics, Polymers & Resins DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 530HTE NC010 PET-GF30

Description
Rynite® 530HTE NC010 is a 30% glass reinforced modified polyethylene terephthalate resin with excellent high temperature dielectric properties. When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally. Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range. Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.
Description
Rynite® 530HTE NC010 is a 30% glass reinforced modified polyethylene terephthalate resin with excellent high temperature dielectric properties. When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally. Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range. Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.

Suppliers

Company
Product
Description
Supplier Links
DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 530HTE NC010 - PET-GF30 - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 530HTE NC010
PET-GF30
DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 530HTE NC010 PET-GF30
Rynite® 530HTE NC010 is a 30% glass reinforced modified polyethylene terephthalate resin with excellent high temperature dielectric properties. When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally. Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range. Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.

Rynite® 530HTE NC010 is a 30% glass reinforced modified polyethylene terephthalate resin with excellent high temperature dielectric properties.

When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally.

Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range.

Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.

Supplier's Site
DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 530 NC010 - PET-GF30 - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 530 NC010
PET-GF30
DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 530 NC010 PET-GF30
Rynite® 530 NC010 is a 30% glass fiber reinforced, modified polyethylene terephthalate resin with an outstanding balance of strength, stiffness, and toughness, excellent electrical properties, surface appearance, and chemical resistance. When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally. Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range. Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.

Rynite® 530 NC010 is a 30% glass fiber reinforced, modified polyethylene terephthalate resin with an outstanding balance of strength, stiffness, and toughness, excellent electrical properties, surface appearance, and chemical resistance.

When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally.

Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range.

Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.

Supplier's Site
DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 530 BK503 - PET-GF30 - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 530 BK503
PET-GF30
DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 530 BK503 PET-GF30
Rynite® 530 BK503 is a 30% glass reinforced modified polyethylene terephthalate with outstanding balance of strength, stiffness, and toughness, excellent electrical properties, surface appearance, and chemical resistance. When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally. Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range. Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.

Rynite® 530 BK503 is a 30% glass reinforced modified polyethylene terephthalate with outstanding balance of strength, stiffness, and toughness, excellent electrical properties, surface appearance, and chemical resistance.

When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally.

Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range.

Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.

Supplier's Site

Technical Specifications

  DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins
Product Category Resins and Compounds Polymers and Plastic Resins Polymers and Plastic Resins
Product Number PET-GF30 PET-GF30 PET-GF30
Product Name DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 530HTE NC010 DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 530 NC010 DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 530 BK503
CTE 0 µin/in-F (1 µm/m-C) 1 µin/in-F (1 µm/m-C)
Tensile (Break) 24511 psi (169000 KPa) 8122 psi (56000 KPa)
Tensile Modulus 1552 ksi (1091 kg/mm²) 1595 ksi (1122 kg/mm²) 1479 ksi (1040 kg/mm²)
Elongation 2.3 % 6.5 %
Dielectric Strength 546 kV/in (215 kV/cm) 305 kV/in (120 kV/cm)
Unlock Full Specs
to access all available technical data