DuPont Plastics, Polymers & Resins DuPont™ Delrin® Acetal Resin -- Delrin® 100ST NC010 POM-HI

Description
Delrin® 100ST NC010 is a super tough, high viscosity acetal homopolymer grade with superior impact resistance. It is designed for highly stressed parts where outstanding toughness is essential. The resins in the Delrin® 100 acetal homopolymer series are distinguished by their high molecular weight relative to other acetal grades. This identifying feature of these high performance acetal homopolymers, along with their natural high crystallinity, yields materials that have: Toughness, high impact strength, high resistance to repeated impact, and high elongation without the need for impact modifiers. High mechanical strength and rigidity, without the need for fillers/reinforcemen ts or other modifications. Outstanding creep resistance and long-term fatigue endurance.
Description
Delrin® 100ST NC010 is a super tough, high viscosity acetal homopolymer grade with superior impact resistance. It is designed for highly stressed parts where outstanding toughness is essential. The resins in the Delrin® 100 acetal homopolymer series are distinguished by their high molecular weight relative to other acetal grades. This identifying feature of these high performance acetal homopolymers, along with their natural high crystallinity, yields materials that have: Toughness, high impact strength, high resistance to repeated impact, and high elongation without the need for impact modifiers. High mechanical strength and rigidity, without the need for fillers/reinforcemen ts or other modifications. Outstanding creep resistance and long-term fatigue endurance.

Suppliers

Company
Product
Description
Supplier Links
DuPont™ Delrin® Acetal Resin -- Delrin® 100ST NC010 - POM-HI - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Delrin® Acetal Resin -- Delrin® 100ST NC010
POM-HI
DuPont™ Delrin® Acetal Resin -- Delrin® 100ST NC010 POM-HI
Delrin® 100ST NC010 is a super tough, high viscosity acetal homopolymer grade with superior impact resistance. It is designed for highly stressed parts where outstanding toughness is essential. The resins in the Delrin® 100 acetal homopolymer series are distinguished by their high molecular weight relative to other acetal grades. This identifying feature of these high performance acetal homopolymers, along with their natural high crystallinity, yields materials that have: Toughness, high impact strength, high resistance to repeated impact, and high elongation without the need for impact modifiers. High mechanical strength and rigidity, without the need for fillers/reinforcemen ts or other modifications. Outstanding creep resistance and long-term fatigue endurance.

Delrin® 100ST NC010 is a super tough, high viscosity acetal homopolymer grade with superior impact resistance. It is designed for highly stressed parts where outstanding toughness is essential.

The resins in the Delrin® 100 acetal homopolymer series are distinguished by their high molecular weight relative to other acetal grades. This identifying feature of these high performance acetal homopolymers, along with their natural high crystallinity, yields materials that have:

  • Toughness, high impact strength, high resistance to repeated impact, and high elongation without the need for impact modifiers.
  • High mechanical strength and rigidity, without the need for fillers/reinforcements or other modifications.
  • Outstanding creep resistance and long-term fatigue endurance.
Supplier's Site

Technical Specifications

  DuPont Plastics, Polymers & Resins
Product Category Polymers and Plastic Resins
Product Number POM-HI
Product Name DuPont™ Delrin® Acetal Resin -- Delrin® 100ST NC010
Type Thermoplastic
Chemical System Acetal or Polyoxymethylene (POM)
Industry Tubing
CTE 1 µin/in-F (2 µm/m-C)
Tensile (Break) 2611 psi (18000 KPa)
Unlock Full Specs
to access all available technical data