DuPont Plastics, Polymers & Resins DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR8223 BK320 TPC-ET

Description
Hytrel® HTR8223 BK320 is designed for blow molding or processing techniques requiring high melt viscosity. It has nominal hardness of 42D, is pigmented black with fine particle size carbon black, and contains a general purpose stabilizer. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.
Description
Hytrel® HTR8223 BK320 is designed for blow molding or processing techniques requiring high melt viscosity. It has nominal hardness of 42D, is pigmented black with fine particle size carbon black, and contains a general purpose stabilizer. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Suppliers

Company
Product
Description
Supplier Links
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR8223 BK320 - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR8223 BK320
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR8223 BK320 TPC-ET
Hytrel® HTR8223 BK320 is designed for blow molding or processing techniques requiring high melt viscosity. It has nominal hardness of 42D, is pigmented black with fine particle size carbon black, and contains a general purpose stabilizer. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® HTR8223 BK320 is designed for blow molding or processing techniques requiring high melt viscosity. It has nominal hardness of 42D, is pigmented black with fine particle size carbon black, and contains a general purpose stabilizer.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 4068 - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 4068
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 4068 TPC-ET
Hytrel® 4068 is a low modulus Hytrel® grade with nominal durometer hardness of 40D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® 4068 is a low modulus Hytrel® grade with nominal durometer hardness of 40D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR6108 - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR6108
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR6108 TPC-ET
Hytrel® HTR6108 is a medium modulus grade, specially designed for good flexibility and low permeability to hydrocarbon fuels and oils. It has nominal hardness of 61D and can be processed by various thermoplastic processing techniques. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® HTR6108 is a medium modulus grade, specially designed for good flexibility and low permeability to hydrocarbon fuels and oils. It has nominal hardness of 61D and can be processed by various thermoplastic processing techniques.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 4068FG - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 4068FG
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 4068FG TPC-ET
Hytrel® 4068FG is a high performance thermoplastic polyester elastomer with food compliance specificity. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® 4068FG is a high performance thermoplastic polyester elastomer with food compliance specificity.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 3078FG - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 3078FG
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 3078FG TPC-ET
Hytrel® 3078FG is a high performance thermoplastic elastomer with food compliance specificity. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® 3078FG is a high performance thermoplastic elastomer with food compliance specificity.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® G4078W - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® G4078W
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® G4078W TPC-ET
Hytrel® G4078W is a low modulus grade with nominal hardness of 40D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® G4078W is a low modulus grade with nominal hardness of 40D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® G4774 - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® G4774
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® G4774 TPC-ET
Hytrel® G4774 is a medium modulus grade with nominal hardness of 47D. It contains discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® G4774 is a medium modulus grade with nominal hardness of 47D. It contains discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 7246 - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 7246
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 7246 TPC-ET
Hytrel® 7246 is a high modulus grade with nominal hardness of 72D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® 7246 is a high modulus grade with nominal hardness of 72D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR237BG BK320 - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR237BG BK320
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR237BG BK320 TPC-ET
Hytrel® HTR237BG is designed for blow molding or processing techniques requiring high viscosity. It has nominal durometer hardness of 45D, is pigmented black with fine particle size carbon black and contains a general purpose stabilizer. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® HTR237BG is designed for blow molding or processing techniques requiring high viscosity. It has nominal durometer hardness of 45D, is pigmented black with fine particle size carbon black and contains a general purpose stabilizer.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® G3548L - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® G3548L
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® G3548L TPC-ET
Hytrel® G3548L is a low modulus grade with nominal hardness of 35D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® G3548L is a low modulus grade with nominal hardness of 35D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 8238 - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 8238
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 8238 TPC-ET
Hytrel® 8238 is the highest modulus grade, with nominal hardness of 82D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® 8238 is the highest modulus grade, with nominal hardness of 82D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR8341C BK320 - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR8341C BK320
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR8341C BK320 TPC-ET
Hytrel® HTR8341C BK320 is designed for blow molding or processing techniques requiring high melt viscosity. It has nominal hardness of 40D, is pigmented black with fine particle size carbon black, and contains a general purpose stabilizer. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® HTR8341C BK320 is designed for blow molding or processing techniques requiring high melt viscosity. It has nominal hardness of 40D, is pigmented black with fine particle size carbon black, and contains a general purpose stabilizer.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 5526 - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 5526
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 5526 TPC-ET
Hytrel® 5526 is a medium modulus Hytrel grade with nominal durometer hardness of 55D. It contains non-discoloring stabilizer. It is specially recommended for injection molding applications requiring high flow properties. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® 5526 is a medium modulus Hytrel grade with nominal durometer hardness of 55D. It contains non-discoloring stabilizer. It is specially recommended for injection molding applications requiring high flow properties.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR8139BK - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR8139BK
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR8139BK TPC-ET
Hytrel® HTR8139BK is designed for blow molding or processing techniques requiring high melt viscosity. It has nominal hardness of 44D, is pigmented black with fine particle size carbon black, and contains a general purpose stabilizer. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® HTR8139BK is designed for blow molding or processing techniques requiring high melt viscosity. It has nominal hardness of 44D, is pigmented black with fine particle size carbon black, and contains a general purpose stabilizer.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 4053FG - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 4053FG
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 4053FG TPC-ET
Hytrel® 4053FG is a low modulus high performance thermoplastic elastomer with food compliance specificity. It is suitable for extrusion and injection molding processes. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® 4053FG is a low modulus high performance thermoplastic elastomer with food compliance specificity. It is suitable for extrusion and injection molding processes.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 6359FG NC010 - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 6359FG NC010
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 6359FG NC010 TPC-ET
Hytrel® 6359FG is a medium modulus Hytrel grade with nominal durometer hardness of 63D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion. Food grade. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® 6359FG is a medium modulus Hytrel grade with nominal durometer hardness of 63D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion. Food grade.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 6356 - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 6356
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 6356 TPC-ET
Hytrel® 6356 is a medium modulus grade with nominal hardness of 63D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® 6356 is a medium modulus grade with nominal hardness of 63D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® G4074 - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® G4074
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® G4074 TPC-ET
Hytrel® G4074 is a low modulus grade with nominal hardness of 40D. It contains discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® G4074 is a low modulus grade with nominal hardness of 40D. It contains discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 5555HS - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 5555HS
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 5555HS TPC-ET
Hytrel® 5555HS is a medium modulus Hytrel grade, with nominal durometer hardness of 55D. It is a specially stabilized version of Hytrel 5556 for superior heat and oil resistance properties. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® 5555HS is a medium modulus Hytrel grade, with nominal durometer hardness of 55D. It is a specially stabilized version of Hytrel 5556 for superior heat and oil resistance properties.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 5556 - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 5556
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 5556 TPC-ET
Hytrel® 5556 is a medium modulus grade with nominal hardness of 55D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® 5556 is a medium modulus grade with nominal hardness of 55D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 3078 - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 3078
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 3078 TPC-ET
Hytrel® 3078 is a very low modulus grade, with nominal hardness of 30D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® 3078 is a very low modulus grade, with nominal hardness of 30D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™Hytrel® RS Renewably Sourced™ Thermoplastic Elastomer --  Hytrel® RS 40F5 NC010 - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™Hytrel® RS Renewably Sourced™ Thermoplastic Elastomer -- Hytrel® RS 40F5 NC010
TPC-ET
DuPont™Hytrel® RS Renewably Sourced™ Thermoplastic Elastomer -- Hytrel® RS 40F5 NC010 TPC-ET
Hytrel® RS 40F5 NC010 is a low modulus grade containing at least 50% renewably sourced ingredients by weight. It can be processed by many conventional thermoplastic processing techniques such as injection molding and extrusion. Hytrel® RS thermoplastic elastomers bridge the gap between rubber and rigid plastics, and provide all the performance characteristics of traditional Hytrel®, with reduced environmental impact versus petroleum-based products. Containing between 20% and 60% renewably-sourced material, Hytrel® RS thermoplastic elastomers are made using renewably-sourced polyol derived from plant feedstock.

Hytrel® RS 40F5 NC010 is a low modulus grade containing at least 50% renewably sourced ingredients by weight. It can be processed by many conventional thermoplastic processing techniques such as injection molding and extrusion.

Hytrel® RS thermoplastic elastomers bridge the gap between rubber and rigid plastics, and provide all the performance characteristics of traditional Hytrel®, with reduced environmental impact versus petroleum-based products. Containing between 20% and 60% renewably-sourced material, Hytrel® RS thermoplastic elastomers are made using renewably-sourced polyol derived from plant feedstock.

Supplier's Site
DuPont™Hytrel® RS Renewably Sourced™ Thermoplastic Elastomer --  Hytrel® RS 40F3 NC010 - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™Hytrel® RS Renewably Sourced™ Thermoplastic Elastomer -- Hytrel® RS 40F3 NC010
TPC-ET
DuPont™Hytrel® RS Renewably Sourced™ Thermoplastic Elastomer -- Hytrel® RS 40F3 NC010 TPC-ET
Hytrel® RS 40F3 NC010 is a high flow, low modulus grade containing at least 50% renewably sourced ingredients by weight. It is suitable for injection molding processes. Hytrel® RS thermoplastic elastomers bridge the gap between rubber and rigid plastics, and provide all the performance characteristics of traditional Hytrel®, with reduced environmental impact versus petroleum-based products. Containing between 20% and 60% renewably-sourced material, Hytrel® RS thermoplastic elastomers are made using renewably-sourced polyol derived from plant feedstock.

Hytrel® RS 40F3 NC010 is a high flow, low modulus grade containing at least 50% renewably sourced ingredients by weight. It is suitable for injection molding processes.

Hytrel® RS thermoplastic elastomers bridge the gap between rubber and rigid plastics, and provide all the performance characteristics of traditional Hytrel®, with reduced environmental impact versus petroleum-based products. Containing between 20% and 60% renewably-sourced material, Hytrel® RS thermoplastic elastomers are made using renewably-sourced polyol derived from plant feedstock.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 4056 - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 4056
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 4056 TPC-ET
Hytrel® 4056 is a low modulus Hytrel® grade with nominal durometer hardness of 40D. It contains a nondiscoloring stabilizer. It is recommended for extrusion and compounding. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® 4056 is a low modulus Hytrel® grade with nominal durometer hardness of 40D. It contains a nondiscoloring stabilizer. It is recommended for extrusion and compounding.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 4556 - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 4556
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 4556 TPC-ET
Hytrel® 4556 is a medium modulus grade with nominal hardness of 45D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® 4556 is a medium modulus grade with nominal hardness of 45D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® G5544 - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® G5544
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® G5544 TPC-ET
Hytrel® G5544 is a medium modulus grade with nominal hardness of 55D. It contains discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® G5544 is a medium modulus grade with nominal hardness of 55D. It contains discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 4069 - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 4069
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 4069 TPC-ET
Hytrel® 4069 is a low modulus grade with nominal hardness of 40D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® 4069 is a low modulus grade with nominal hardness of 40D. It contains non-discoloring stabilizer. It can be processed by many conventional thermoplastic processing techniques like injection molding and extrusion.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR4275 BK316 - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR4275 BK316
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR4275 BK316 TPC-ET
Hytrel® HTR4275 BK316 is designed for blow molding or processing techniques requiring high melt viscosity. It has nominal hardness of 55D, is pigmented black with fine particle size carbon black, and contains a general purpose stabilizer. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® HTR4275 BK316 is designed for blow molding or processing techniques requiring high melt viscosity. It has nominal hardness of 55D, is pigmented black with fine particle size carbon black, and contains a general purpose stabilizer.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR8163HVBK - TPC-ET - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR8163HVBK
TPC-ET
DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR8163HVBK TPC-ET
Hytrel® HTR8163HVBK is a 65 nom. Shore D, heat stabilised, plasticiser free high performance resin for extrusion; low temperature impact, excellent heat ageing, fatigue and crack propagation resistance; for air break tubes. Hytrel® ... a thermoplastic and elastomer in one Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics. Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Hytrel® HTR8163HVBK is a 65 nom. Shore D, heat stabilised, plasticiser free high performance resin for extrusion; low temperature impact, excellent heat ageing, fatigue and crack propagation resistance; for air break tubes.

Hytrel® ... a thermoplastic and elastomer in one

Hytrel® thermoplastic polyester elastomers provide the flexibility of rubbers, the strength of plastics, and the processability of thermoplastics.

Hytrel® is also available in a full range of Shore D hardnesses (30D to 82D). Special grades of this thermoplastic polyester elastomer include heat stabilized, flame retardant and blow molding. Concentrates include black pigments, UV protection additives, hydrolysis resistant additives, heat stabilizers and flame retardants.

Supplier's Site

Technical Specifications

  DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins
Product Category Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds Resins and Compounds
Product Number TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET TPC-ET
Product Name DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR8223 BK320 DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 4068 DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR6108 DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 4068FG DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 3078FG DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® G4078W DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® G4774 DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 7246 DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR237BG BK320 DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® G3548L DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 8238 DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR8341C BK320 DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 5526 DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR8139BK DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 4053FG DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 6359FG NC010 DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 6356 DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® G4074 DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 5555HS DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 5556 DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 3078 DuPont™Hytrel® RS Renewably Sourced™ Thermoplastic Elastomer -- Hytrel® RS 40F5 NC010 DuPont™Hytrel® RS Renewably Sourced™ Thermoplastic Elastomer -- Hytrel® RS 40F3 NC010 DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 4056 DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 4556 DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® G5544 DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® 4069 DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR4275 BK316 DuPont™ Hytrel® Thermoplastic Polyester Elastomer -- Hytrel® HTR8163HVBK
Tensile Modulus 10.73 ksi (7.55 kg/mm²) 6.53 ksi (4.59 kg/mm²) 23.93 ksi (16.83 kg/mm²) 4.35 ksi (3.06 kg/mm²) 7.98 ksi (5.61 kg/mm²) 15.23 ksi (10.71 kg/mm²) 76.14 ksi (53.53 kg/mm²) 3.34 ksi (2.35 kg/mm²) 171 ksi (120 kg/mm²) 27.27 ksi (19.17 kg/mm²) 8.12 ksi (5.71 kg/mm²) 37.71 ksi (26.51 kg/mm²) 40.61 ksi (28.55 kg/mm²) 7.98 ksi (5.61 kg/mm²) 26.69 ksi (18.76 kg/mm²) 26.11 ksi (18.35 kg/mm²) 6.53 ksi (4.59 kg/mm²) 6.53 ksi (4.59 kg/mm²) 8.41 ksi (5.91 kg/mm²) 28.72 ksi (20.19 kg/mm²) 6.53 ksi (4.59 kg/mm²) 21.76 ksi (15.3 kg/mm²) 52.21 ksi (36.71 kg/mm²)
Water Absorption 0.6000 % 0.7000 % 0.2000 % 0.7000 % 3.7 % 2.5 % 0.6000 % 5 % 0.6000 % 0.5000 % 0.6000 % 0.7000 % 0.6000 % 0.6000 % 3.7 % 0.6000 % 0.6000 % 0.8000 % 0.7000 % 0.6000 % 2.2 % 0.7000 % 0.5000 %
Melt Flow 2.30 g / 10 minutes 8.50 g / 10 minutes 8.50 g / 10 minutes 5.00 g / 10 minutes 5.30 g / 10 minutes 11.00 g / 10 minutes 12.50 g / 10 minutes 0.40 g / 10 minutes 10.00 g / 10 minutes 12.50 g / 10 minutes 1.00 g / 10 minutes 18.00 g / 10 minutes 2.20 g / 10 minutes 5.30 g / 10 minutes 9.00 g / 10 minutes 9.00 g / 10 minutes 5.30 g / 10 minutes 8.50 g / 10 minutes 8.10 g / 10 minutes 5.00 g / 10 minutes 9.00 g / 10 minutes 20.00 g / 10 minutes 5.60 g / 10 minutes 8.50 g / 10 minutes 10.00 g / 10 minutes 8.50 g / 10 minutes 0.50 g / 10 minutes 5.00 g / 10 minutes
CTE 1 µin/in-F (2 µm/m-C) 1 µin/in-F (2 µm/m-C) 1 µin/in-F (2 µm/m-C) 1 µin/in-F (2 µm/m-C) 1 µin/in-F (2 µm/m-C) 2 µin/in-F (3 µm/m-C) 1 µin/in-F (1 µm/m-C) 1 µin/in-F (2 µm/m-C) 1 µin/in-F (1 µm/m-C) 1 µin/in-F (2 µm/m-C) 1 µin/in-F (2 µm/m-C) 1 µin/in-F (2 µm/m-C) 1 µin/in-F (2 µm/m-C) 1 µin/in-F (2 µm/m-C) 1 µin/in-F (2 µm/m-C) 1 µin/in-F (2 µm/m-C) 1 µin/in-F (2 µm/m-C) 1 µin/in-F (2 µm/m-C) 1 µin/in-F (2 µm/m-C) 1 µin/in-F (2 µm/m-C) 1 µin/in-F (2 µm/m-C) 1 µin/in-F (2 µm/m-C)
Industry Coating Applications Food Applications, Non-specific Sporting Goods Sporting Goods OEM or Industrial Sporting Goods Automotive Automotive Compounding Blow Molded Applications Food Applications, Non-specific Automotive Foam OEM or Industrial OEM or Industrial Foam OEM or Industrial Automotive Adhesives Compounding Hose Compounding Automotive
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Ultra-Pure Polyimide for Semiconductor Manufacturing - G001 UP - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
MITSUI PELLICLE™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
POLYPROPYLENE (PP) NATURAL PELLETS - CM500LN (2 LBS) - HIGH MELT - APSX, LLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
PEEK Polymer Resin - VICTREX® HT P45 - Victrex PLC
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details