DuPont Plastics, Polymers & Resins DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® SST35 BK503 PET-IGF35

Description
Rynite® SST35 BK503 is a 35% stiffened super tough glass reinforced modified polyethylene terephthalate with superior combination of toughness and stiffness. Excellent surface appearance, moldability, and temperature resistance. When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally. Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range. Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.
Description
Rynite® SST35 BK503 is a 35% stiffened super tough glass reinforced modified polyethylene terephthalate with superior combination of toughness and stiffness. Excellent surface appearance, moldability, and temperature resistance. When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally. Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range. Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.

Suppliers

Company
Product
Description
Supplier Links
DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® SST35 BK503 - PET-IGF35 - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® SST35 BK503
PET-IGF35
DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® SST35 BK503 PET-IGF35
Rynite® SST35 BK503 is a 35% stiffened super tough glass reinforced modified polyethylene terephthalate with superior combination of toughness and stiffness. Excellent surface appearance, moldability, and temperature resistance. When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally. Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range. Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.

Rynite® SST35 BK503 is a 35% stiffened super tough glass reinforced modified polyethylene terephthalate with superior combination of toughness and stiffness. Excellent surface appearance, moldability, and temperature resistance.

When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally.

Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range.

Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.

Supplier's Site

Technical Specifications

  DuPont Plastics, Polymers & Resins
Product Category Polymers and Plastic Resins
Product Number PET-IGF35
Product Name DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® SST35 BK503
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 297 Resin / C 110 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Vistamaxx™ Performance Polymers - Grade 3588FL/3588MED - ExxonMobil - Polypropylene Products
Specs
Type Thermoplastic
Chemical System Polypropylene
Industry Automotive; Repair or Construction; OEM or Industrial; Consumer, hygiene and packaging
View Details
PEEK Polymer Resin - VICTREX® HT P45 - Victrex PLC
Specs
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
Fluon+ ™ Melt Processable Compounds - FP-EF-101 - AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details