Sorona® 3030G NC010 is a 30% glass fiber reinforced polytrimethylene terephthalate resin containing 25% renewably sourced ingredients by weight (37% based on polymer only) with good strength, stiffness and surface appearance and low warpage.
DuPont™ Sorona® EP thermoplastic polymers contain between 20% and 37% renewably sourced material (by weight) derived from corn. The new material exhibits performance and molding characteristics similar to high-performance PBT (polybutylene terephthalate).
In addition to good strength and stiffness, early tests indicate improved surface appearance, lower warpage, and good dimensional stability, making it very attractive in a range of uses for automotive parts and components, electrical and electronics systems as well as industrial and consumer products.
Sorona® 3030G BK001 is a 30% glass fiber reinforced black polytrimethylene terephthalate resin containing 25% renewably sourced ingredients by weight (37% based on polymer only) with good strength, stiffness and surface appearance and low warpage.
DuPont™ Sorona® EP thermoplastic polymers contain between 20% and 37% renewably sourced material (by weight) derived from corn. The new material exhibits performance and molding characteristics similar to high-performance PBT (polybutylene terephthalate).
In addition to good strength and stiffness, early tests indicate improved surface appearance, lower warpage, and good dimensional stability, making it very attractive in a range of uses for automotive parts and components, electrical and electronics systems as well as industrial and consumer products.
| DuPont Plastics, Polymers & Resins | DuPont Plastics, Polymers & Resins | |
|---|---|---|
| Product Category | Polymers and Plastic Resins | Polymers and Plastic Resins |
| Product Number | PTT-GF30 | PTT-GF30 |
| Product Name | DuPont Sorona® EP Renewably Sourced Thermoplastic Polymer -- Sorona® 3030G NC010 | DuPont Sorona® EP Renewably Sourced Thermoplastic Polymer -- Sorona® 3030G BK001 |
| Type | Thermoplastic | Thermoplastic |
| Chemical System | Thermoplastic Polyester (PET, PBT, etc.) | Thermoplastic Polyester (PET, PBT, etc.) |
| Filler | Glass or FRP | Glass or FRP |
| Industry | Automotive | OEM or Industrial |