DuPont Plastics, Polymers & Resins DuPont™ ETPV Engineering Thermoplastic Vulcanizate 90A01 NC010

Description
The thermoplastic rubber that resists oil and heat. DuPont™ ETPV 90A01 NC010 is a thermoplastic rubber with excellent oil and heat resistance with 90 Shore A hardness. It can be processed by conventional thermoplastic processing techniques such as injection molding and extrusion. DuPont™ ETPV engineering thermoplastic vulcanizate significantly reduces costs for high performance rubber parts. It has properties similar to high performance rubbers and is processed on standard thermoplastic equipment. DuPont™ ETPV consists of a high performance cross-linked elastomer dispersed in a high performance thermoplastic elastomer. The recycling code for DuPont™ ETPV according to ISO 11469 is >AEM +TPC-ET<. Benefits of DuPont™ ETPV: Cost savings versus cross-linked rubber Excellent oil and heat resistance Fast cycle times Design flexibility allows integration of functions Recyclability
Description
The thermoplastic rubber that resists oil and heat. DuPont™ ETPV 90A01 NC010 is a thermoplastic rubber with excellent oil and heat resistance with 90 Shore A hardness. It can be processed by conventional thermoplastic processing techniques such as injection molding and extrusion. DuPont™ ETPV engineering thermoplastic vulcanizate significantly reduces costs for high performance rubber parts. It has properties similar to high performance rubbers and is processed on standard thermoplastic equipment. DuPont™ ETPV consists of a high performance cross-linked elastomer dispersed in a high performance thermoplastic elastomer. The recycling code for DuPont™ ETPV according to ISO 11469 is >AEM +TPC-ET<. Benefits of DuPont™ ETPV: Cost savings versus cross-linked rubber Excellent oil and heat resistance Fast cycle times Design flexibility allows integration of functions Recyclability

Suppliers

Company
Product
Description
Supplier Links
DuPont™ ETPV Engineering Thermoplastic Vulcanizate - 90A01 NC010 - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ ETPV Engineering Thermoplastic Vulcanizate
90A01 NC010
DuPont™ ETPV Engineering Thermoplastic Vulcanizate 90A01 NC010
The thermoplastic rubber that resists oil and heat. DuPont™ ETPV 90A01 NC010 is a thermoplastic rubber with excellent oil and heat resistance with 90 Shore A hardness. It can be processed by conventional thermoplastic processing techniques such as injection molding and extrusion. DuPont™ ETPV engineering thermoplastic vulcanizate significantly reduces costs for high performance rubber parts. It has properties similar to high performance rubbers and is processed on standard thermoplastic equipment. DuPont™ ETPV consists of a high performance cross-linked elastomer dispersed in a high performance thermoplastic elastomer. The recycling code for DuPont™ ETPV according to ISO 11469 is >AEM +TPC-ET<. Benefits of DuPont™ ETPV: Cost savings versus cross-linked rubber Excellent oil and heat resistance Fast cycle times Design flexibility allows integration of functions Recyclability

The thermoplastic rubber that resists oil and heat.

DuPont™ ETPV 90A01 NC010 is a thermoplastic rubber with excellent oil and heat resistance with 90 Shore A hardness. It can be processed by conventional thermoplastic processing techniques such as injection molding and extrusion.

DuPont™ ETPV engineering thermoplastic vulcanizate significantly reduces costs for high performance rubber parts. It has properties similar to high performance rubbers and is processed on standard thermoplastic equipment.

DuPont™ ETPV consists of a high performance cross-linked elastomer dispersed in a high performance thermoplastic elastomer. The recycling code for DuPont™ ETPV according to ISO 11469 is >AEM +TPC-ET<.

Benefits of DuPont™ ETPV:

  • Cost savings versus cross-linked rubber
  • Excellent oil and heat resistance
  • Fast cycle times
  • Design flexibility allows integration of functions
  • Recyclability
Supplier's Site

Technical Specifications

  DuPont Plastics, Polymers & Resins
Product Category Polymers and Plastic Resins
Product Number 90A01 NC010
Product Name DuPont™ ETPV Engineering Thermoplastic Vulcanizate
Type Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Fluon+ ™ Melt Processable Compounds - FP-EF-101 - AGC Chemicals Americas, Inc.
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Fluoropolymer
View Details
PEEK Polymer Resin - VICTREX® 650G - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details
POLYPROPYLENE (PP) BLACK PELLETS - SG702 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Low Outgassing Two Component Epoxy - EP30-2 - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details