DuPont Plastics, Polymers & Resins DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 555 NC010A PET-GF55

Description
Rynite® 555 NC010A is a 55% glass reinforced modified polyethylene terephthalate with superior stiffness, dimensional stability, heat resistance and outstanding resistance to creep. When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally. Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range. Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.
Description
Rynite® 555 NC010A is a 55% glass reinforced modified polyethylene terephthalate with superior stiffness, dimensional stability, heat resistance and outstanding resistance to creep. When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally. Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range. Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.

Suppliers

Company
Product
Description
Supplier Links
DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 555 NC010A - PET-GF55 - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 555 NC010A
PET-GF55
DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 555 NC010A PET-GF55
Rynite® 555 NC010A is a 55% glass reinforced modified polyethylene terephthalate with superior stiffness, dimensional stability, heat resistance and outstanding resistance to creep. When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally. Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range. Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.

Rynite® 555 NC010A is a 55% glass reinforced modified polyethylene terephthalate with superior stiffness, dimensional stability, heat resistance and outstanding resistance to creep.

When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally.

Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range.

Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.

Supplier's Site
DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 555 BK506 - PET-GF55 - DuPont Plastics, Polymers & Resins
Wilmington, DE, USA
DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 555 BK506
PET-GF55
DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 555 BK506 PET-GF55
Rynite® 555 BK506 is a 55% glass reinforced modified polyethylene terephthalate with superior stiffness, dimensional stability, heat resistance and outstanding resistance to creep. When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally. Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range. Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.

Rynite® 555 BK506 is a 55% glass reinforced modified polyethylene terephthalate with superior stiffness, dimensional stability, heat resistance and outstanding resistance to creep.

When you're looking for the ultimate combination of stiffness, temperature performance, maximum dimensional stability, and a high gloss finish in glass reinforced resins, Rynite® PET thermoplastic polyester resin is the most cost-effective answer. Rynite® unites the best properties of reinforced polyethylene terephthalate (PET) with easier processability to produce high performance parts that can be molded conventionally.

Rynite® PET is formulated with a unique rapid crystallization system. It also has a 20°C heat deflection advantage over PBT and can be processed over a broad temperature range.

Due to its low water absorption, parts made with Rynite® PET maintain their properties and dimensional stability. This makes it a prime candidate for the replacement of die-cast metals and thermosets in many demanding applications where stiffness, critical tolerances and exterior finish are key requirements. The outstanding flow characteristics of Rynite® polyethylene terephthalate allow it to fill complex, thin-walled molds with less injection pressure than is needed with other resins. This is a particularly important advantage with miniature parts.

Supplier's Site

Technical Specifications

  DuPont Plastics, Polymers & Resins DuPont Plastics, Polymers & Resins
Product Category Polymers and Plastic Resins Resins and Compounds
Product Number PET-GF55 PET-GF55
Product Name DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 555 NC010A DuPont™ Rynite® PET Thermoplastic Polyester Resin -- Rynite® 555 BK506
Type Thermoplastic
Chemical System Thermoplastic Polyester (PET, PBT, etc.)
Filler Glass or FRP
Industry Structural Parts Electronics
CTE 1 µin/in-F (1 µm/m-C)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
AURUM™ Thermoplastic polyimide -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Thermoplastic
Chemical System Polyimide or Bismaleimide (BMI)
View Details
HIGH DENSITY POLYETHYLENE (HDPE) - NATURAL PELLETS (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details
PEEK Polymer Resin - VICTREX® 150GL15 - Victrex PLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details